The BFC233868109 is a Class Y2 interference suppression film capacitor designed for line-to-ground applications. It features a capacitance range from 0.001 OºF to 0.47 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor is rated for an AC voltage of 300 V and can withstand a DC voltage of up to 1000 V at 105 °C and 1500 V at 85 °C. It operates effectively in temperatures up to 105 °C, with a maximum permissible temperature of 125 °C for limited durations. This capacitor is constructed with a polypropylene film dielectric and metallized film electrodes, encapsulated in a flame-retardant plastic case. It is compliant with various international standards, including IEC 60384-14 and UL 60384-14, ensuring reliability in demanding environments. The product is AEC-Q200 qualified, making it suitable for automotive applications. It is designed for standard line bypass applications and continuous operation, providing engineers with a robust solution for interference suppression in electronic circuits.
8200pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 8200PF 20% 1KVDC RADIAL
Y2 MKP 0,0082 F 20% 300 Vac Pitch 10mm / LOOSE, Lt 5,0 mm
CAP FILM 8200PF 20% 1KVDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233868109-ND | BFC233868109 | 18T2382 | BFC233868109 |
| Product Name | Film Capacitors | Film Capacitors | Y2 Mkp 0,0082 F 20% 300 Vac Pitch 10Mm / Loose, Lt 5,0 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |