TE Connectivity DIN Connectors 9-212437-1

Description
Body Features Primary Product Color : Black Shield Material : Brass Configuration Features Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Circular Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel, Wire-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Shield Material : Brass Configuration Features Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Circular Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel, Wire-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 9-212437-1 - TE Connectivity
Berwyn, PA, United States
DIN Connectors
9-212437-1
DIN Connectors 9-212437-1
Body Features Primary Product Color : Black Shield Material : Brass Configuration Features Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Circular Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Material : Nylon GF Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel, Wire-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shield Material : Brass

Configuration Features


  • Number of Positions : 6

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout : Circular

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Circular DIN Connector Type : Circular DIN
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Panel, Wire-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
436-9-212437-1
Electronic Connector 436-9-212437-1
Shielded Circular Connector, 6 Pos, Female, Crimp, Straight, Tin Product overview: 9-212437-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-9-212437-1 can be used for catalog matching and distributor lookup.

Shielded Circular Connector, 6 Pos, Female, Crimp, Straight, Tin Product overview: 9-212437-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-9-212437-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 9-212437-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
9-212437-1
Power Connectors 9-212437-1
6 POSN CIRC DIN PLUG ASSEMBLY

6 POSN CIRC DIN PLUG ASSEMBLY

Buy Now
Circular Connector Housings - A32317-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A32317-ND
Circular Connector Housings A32317-ND
6 Position Circular Connector Plug Housing Free Hanging (In-Line)

6 Position Circular Connector Plug Housing Free Hanging (In-Line)

Buy Now Datasheet
Connector, Din, Plug, 6 Position; No. Of Contacts Amp - Te Connectivity - 87K6922 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 6 Position; No. Of Contacts Amp - Te Connectivity
87K6922
Connector, Din, Plug, 6 Position; No. Of Contacts Amp - Te Connectivity 87K6922
CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; Body Material:Nylon; Connector Colour:BlackRoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; Body Material:Nylon; Connector Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9-212437-1 436-9-212437-1 9-212437-1 A32317-ND 87K6922
Product Name DIN Connectors Electronic Connector Power Connectors Circular Connector Housings Connector, Din, Plug, 6 Position; No. Of Contacts Amp - Te Connectivity
Connector Type DIN Connector; Wire to Board Connector Circular / Cylindrical Connectors
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Connectors - 3957353 - RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
4 suppliers
Din Rail, Channel - 2109-1SNK506064R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Standard Circular Connectors - 1-2823450-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers