TE Connectivity Automotive Connector EMC Shielding 9-2141157-3

Description
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV214 Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV214 Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 9-2141157-3 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
9-2141157-3
Automotive Connector EMC Shielding 9-2141157-3
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV214 Product Type Features Connector Shielding Accessory Type : Crimp Ferrule

Body Features


  • Primary Product Material : Copper Alloy

Industry Standards


  • Industry Standard : LV214

Product Type Features


  • Connector Shielding Accessory Type : Crimp Ferrule
Buy Now
Connectors Data & Signal - 9-2141157-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
9-2141157-3
Connectors Data & Signal 9-2141157-3
SHIELD CRIMP FERRULE, 90DEG

SHIELD CRIMP FERRULE, 90DEG

Buy Now
Rectangular Connector Accessories - 9-2141157-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
9-2141157-3-ND
Rectangular Connector Accessories 9-2141157-3-ND
Connector Ferrule For

Connector Ferrule For

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9-2141157-3 9-2141157-3 9-2141157-3-ND 9-2141157-3
Product Name Automotive Connector EMC Shielding Connectors Data & Signal Rectangular Connector Accessories
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA105047R2400-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 17-1SNA125124R0100-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 0.0 to 10 AWG
View Details
Eurocard Connectors - 148059-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
7 suppliers