Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
Conn Socket Strip SKT 20 POS 1.27mm Solder ST SMD T/R Product overview: 9-2178711-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-9-2178711-0 can be used for catalog matching and distributor lookup.
"20 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1134192-9-2178711-0
Packaging: Reel
Number of Positions: 20
Mounting Style: SMD
Features: Pick and Place
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Voltage Rating: 100VDC
Applications: General Purpose, Telecommunications
Insulation Material: Polyamide (PA46), Nylon 4/6, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 118.1μin (3.00μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1μin (3.00μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.209" (5.30mm)
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Homepage: www.te.com/usa-en/ho
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Cable Connectors
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONN RCPT 20POS 0.1 TIN SMD
| TE Connectivity | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 9-2178711-0 | 316-9-2178711-0 | A120936TR-ND | 1134192-9-2178711-0 | 9-2178711-0 | 46Y9545 | 9-2178711-0 |
| Product Name | Ribbon Cable Connectors | SMD Electronic Connector | Headers, Receptacles, Female Sockets | Hard To Find - 9-2178711-0 | Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |||
| Termination | Surface Mount | Solder | Solder | ||||
| Mounting | Board Mount | Surface Mount | SMD | Surface Mount | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts | 100 volts | 100 volts |