PCMCIA, Header, Top Mount, Lower Deck(68Pins), R/A, 5V, 0mm s/o, Amphenol is one of the leading manufacturers of pcmcia. Contact us today for more details of pcmcia , part number 92140-000LF.
68 Position Card Connector PCMCIA Through Hole, Right Angle Gold
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 92140-000LF | 609-1020-ND |
| Product Name | PCMCIA | PC Card Sockets |
| Termination | Through Hole | |
| Voltage Rating | 5 volts | |
| Current Rating | 0.5 amps |