PCMCIA, Header, Top Mount, S/D(68Pins), R/A, 5V, 4mm s/o, Amphenol is one of the leading manufacturers of pcmcia. Contact us today for more details of pcmcia , part number 92140-010LF.
68 Position Card Connector PCMCIA Through Hole, Right Angle Gold
92140-010LF-68P EJ HEADER ASSY / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 92140-010LF | 609-1014-ND | 39AJ5439 |
| Product Name | PCMCIA | PC Card Sockets | 92140-010Lf-68P Ej Header Assy / Amphenol Fci Amphenol Communications Solutions |
| Termination | Through Hole | ||
| Mounting | Screw and Nut | Through Hole, Right Angle | |
| Voltage Rating | 5 volts |