Global Laser, Ltd. PLC Module/Rack LDM145P/633/1

Description
LASER DIODE MODULE; WAVELENGTH TYP:633NM; OUTPUT POWER:900µW; VOLTAGE RATING:5V; LASER LENS:-; SUPPLY CURRENT:35MA; PRODUCT RANGE:-; BEAM DIVERGENCE:0.5MRAD; LASER CLASS:CLASS 2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LASER DIODE MODULE; WAVELENGTH TYP:633NM; OUTPUT POWER:900µW; VOLTAGE RATING:5V; LASER LENS:-; SUPPLY CURRENT:35MA; PRODUCT RANGE:-; BEAM DIVERGENCE:0.5MRAD; LASER CLASS:CLASS 2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
PLC Module/Rack - 43618935 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
43618935
PLC Module/Rack 43618935
LASER DIODE MODULE; WAVELENGTH TYP:633NM; OUTPUT POWER:900µW; VOLTAGE RATING:5V; LASER LENS:-; SUPPLY CURRENT:35MA; PRODUCT RANGE:-; BEAM DIVERGENCE:0.5MRAD; LASER CLASS:CLASS 2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LASER DIODE MODULE; WAVELENGTH TYP:633NM; OUTPUT POWER:900µW; VOLTAGE RATING:5V; LASER LENS:-; SUPPLY CURRENT:35MA; PRODUCT RANGE:-; BEAM DIVERGENCE:0.5MRAD; LASER CLASS:CLASS 2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Programmable Logic Controllers (PLC)
Product Number 43618935
Product Name PLC Module/Rack
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 55192995 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
PLCs - Programmable Logic Controllers - 9176383 - RS Components, Ltd.
Specs
Input Ttl level
Output Rs485 protocol (d-), rs485 protocol (d+), rs485 protocol (two wires)
Programming Options Computer Programmable; Computer
View Details
Type 8A.88 - OPTA expansion module SSR version - 8A889024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details