Radwell International Datasheets for Programmable Logic Controllers (PLC)

Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 30 32
Product Name Notes
5/PACK, TERMINAL MODULE, SIMATIC DP, 2 SPRING TYPE TERMINALS, 2 X 4 TERMINAL CONNECTIONS, WITHOUT TERMINAL ACCESS TO AUX1, 5 UNITS PER PACK. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM RACK, SIMATIC S7-400, CENTRAL AND DISTRIBUTED WITH 9 SLOTS, 2 REDUNDANT PS CAN BE PLUGGED IN. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT MODULE SM 331, SIMATIC S7-300, ISOLATED, 2 AI, RESOLUTION 9/12/14 BITS, U/I/THERMOCOUPLE/RES ISTOR, ALARM, 1 X 20-POLE, REPLACES 6ES7331-7KB01-0AB0. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT MODULE, 2 ANALOG INPUT, TC HIGH FEATURE, 15MM WIDTH, 15 BIT+SIGN, WITH INTERNAL TEMPERATURE COMPENSATION. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT MODULE, S7-300 SERIES, ISOLATED, 8 ANALOG INPUTS, +/- 5/10V / 1-5V / +/-20 MA / 0/4 TO 20 MA, 16 BIT (55MS), SINGLE ROOTING (50 V COM.), 40...
ANALOG INPUT MODULE, SIMATIC ET 200SP SERIES, AI ENERGY METER, 400 V AC ST, SUITABLE FOR BU TYPE D0. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT MODULE, SIMATIC ET 200SP, 8 POINT, RTD/TC 2 WIRE, HIGH FEATURE, 16 BIT. FREE 2 YEAR RADWELL WARRANTY
ANALOG OUTPUT MODULE, SIMATIC ET 200SP, AQ 4XU/I STANDARD, 16 BIT, SUITABLE FOR BU TYPE A0, MODULE DIAGNOSTICS. FREE 2 YEAR RADWELL WARRANTY
ANALOG OUTPUT MODULE, SM 332, 4 OUTPUT CHANNELS, 11/12 BITS RESOLUTION, 20 PIN, PROGRAMMABLE DIAGNOSTICS. FREE 2 YEAR RADWELL WARRANTY
BASE UNIT MODULE, SIMATIC ET 200SP, BU20-P6+A2+4D, TYPE C0, PUSH-IN TERMINALS, WITH 2 AUX TERMINALS, NEW LOAD GROUP, 20 MM X 117 MM. FREE 2 YEAR RADWELL WARRANTY
BASE UNIT, 2-SLOT, TYPE A0, PUSH-IN TERMINALS, WITHOUT AUXILIARY TERMINALS, BRIDGED TO THE LEFT, SIMATIC ET200SP, 2BU15-P16+A0+2B, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
BATTERY LITHIUM 3.6V 7700MAH. FREE 2 YEAR RADWELL WARRANTY
BATTERY, LITHIUM ,3V ,950MAH,SINUMERIK/SI MOTION BATTERY FOR MMC, NCU, CCU, D4X5-X AND MCI BOARD. FREE 2 YEAR RADWELL WARRANTY
BUS ADAPTER, SIMATIC ET 200SP, BA 2 X RJ45, 2 RJ45 SOCKETS FOR PROFINET. FREE 2 YEAR RADWELL WARRANTY
BUS MODULE, FOR ET 200PA SMART, FOR HOLDING TWO 40 MM WIDE I/O MODULES, FOR INSERTION AND REMOVAL FUNCTION. FREE 2 YEAR RADWELL WARRANTY
BUS MODULE, SIMATIC DP, FOR ET200M, FOR HOLDING A PS AND AN IM153, FOR THE FUNCTION PULLING AND PLUGGING DURING RUN OPERATING MODE, INCLUDING BUS MODULE COVER. FREE 2 YEAR...
BUS MODULE, SIMATIC DP, FOR HOLDING TWO 40 MM WIDE I/O MODULES, FOR REMOVAL AND INSERTION FUNCTION. FREE 2 YEAR RADWELL WARRANTY
CABLE. FREE 2 YEAR RADWELL WARRANTY
CAM CONTROLLER, SIMATIC S7-300, FM 352, ELECTRONIC INCLUDES CONFIGURATION PACKAGE ON CD. FREE 2 YEAR RADWELL WARRANTY
CENTRAL PROCESSING UNIT, 512KB WORK MEMORY, 2-PORT SWITCH, 1ST INTERFACE MPI/DP 12MBIT/S, 2ND INTERFACE ETHERNET PROFINET, SUCCESSOR FOR 6ES7315-2FH13-0AB0. FREE 2 YEAR RADWELL WARRANTY
CENTRAL PROCESSING UNIT, SIMATIC 37-300, CPU 315-2 PN/DP, 384 KB WORK MEMORY, 1ST INTERFACE MPI/DP 12 MBIT/S, 2ND INTERFACE ETHERNET PROFINET, 2-PORT SWITCH, MICRO MEMORY CARD REQUIRED. FREE 2 YEAR...
CENTRAL PROCESSING UNIT, SIMATIC S7-300, CPU 317-2 DP, WITH 1 MB WORK MEMORY, 1ST INTERFACE MPI/DP 12 MBIT/S, 2ND INTERFACE DP MASTER/SLAVE, MICRO MEMORY CARD REQUIRED, REPLACES 6ES7317-2AJ10-0AB0. FREE 2...
CIRCUIT CARD ASSEMBLY SVS 2. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION MODULE, SIMATIC S7-1200, CM 1241, RS232, 9POLE, DSUB, SUPPORTS FREEPORTCOMMUNICATIO N MODULE, REPLACES 6ES7241-1AH30-0XB0. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION MODULE, SIMATIC S7-1200, CM 1241, RS422/485, 9POLE, DSUB SOCKET, SUPPORTS FREEPORT, REPLACES 6ES7241-1CH30-0XB0. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION MODULE, SIMATIC S7-300, CP 341 COMMUNICATIONS PROCESSOR, WITH 20 MA INTERFACE, 24 VDC, 1.6-2.4 W, 9 PIN. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION PROCESSOR, CP 340, SIMATIC S7-300, WITH RS232C INTERFACE, 24 V, 165 MA, 2.4-19.2 KBIT/S, 0.6-0.85 W. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION PROCESSOR, SIMATIC S7-300, CP 341, WITH RS-232-C INTERFACE, CONFIGURATION PACKAGE ON CD **WITH NEW CONDITION**. FREE 2 YEAR RADWELL WARRANTY
CONNECTING MODULE, FOR POWER MODULE, SIMATIC DP, FOR PM-E ET 200PRO, 7/8", 1X 7/8". FREE 2 YEAR RADWELL WARRANTY
CONNECTING MODULE, SIMATIC DP, ET200PRO, 8X M12 CONNECTIONS, FEMALE, FOR DIGITAL ELECTRONIC MODULES. FREE 2 YEAR RADWELL WARRANTY
CONNECTION MODULE, 4XM12 WITH 2X M12 SINGLE ASSIGNMENT, 20.4-28.8VDC INPUT. FREE 2 YEAR RADWELL WARRANTY
CONNECTION MODULE, SIMATIC DP, ET200PRO, FOR THE FAIL-SAFE ELECTRONIC MODULE, 8/16 F-DI, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
CONNECTION MODULE, SIMATIC DP, FOR DIGITAL AND ANALOG ELECTRONIC MODULES ET 200 PRO, 4 X M12 CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
CONNECTION MODULE, TP3, 32 CHANNEL, PUSH-IN TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONTROL UNIT FM 355 S, SIMATIC S7-300, 4 CHANNELS, STEP AND PULSE, 4 AI + 8 DI + 8 DO, MULTI-LANGUAGE CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, Y COUPLER, SIMATIC S7, FOR SETTING UP A Y-LINK, FOR REDUNDANT CONTROLLERS. FREE 2 YEAR RADWELL WARRANTY
COUNTER MODULE, SIMATEC ET 200SP, 1 CHANNEL, FOR 24 V INCREMENTAL ENCODER OR PULSE ENCODER, 3 DIGITAL INPUTS. FREE 2 YEAR RADWELL WARRANTY
COUNTER MODULE, SIMATIC S7-300, FM 350-1 FOR S7-300, 500 KHZ, 1 CHANNEL FOR CONNECTION, 5V-24V INCREMENTAL ENCODERS, ISOCHRONOUS MODE. FREE 2 YEAR RADWELL WARRANTY
COUNTER MODULE, SIMATIC S7-300, OUTPUT 0.5 AMP 24 VDC, FM 350-2, 20KHZ, 8 CHANNELS, REPLACES: 6ES7350-2AH00-0AE0. FREE 2 YEAR RADWELL WARRANTY
COUPLER MODULE, PROFIBUS DP, 12 MBIT, SUPPLY: 24 VDC, NETWORK, REDUNDANT CURRENT INFEED. FREE 2 YEAR RADWELL WARRANTY
COUPLING MODULE, SIMATIC S7-400, 24 VDC, 2.7 W, 300 MA, 2 CHANNELS, FOR POINT-TO-POINT CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
COUPLING MODULE, SIMATIC S7-400, CP 440-1, FOR POINT-TO-POINT CONNECTIONS, 1 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
CPU 221 COMPACT UNIT, SIMATIC S7-200, AC POWER SUPPLY 6 DI DC/4 DO RELAY, 4 KB CODE/2 KB DATA, EAN: 4025515161691. FREE 2 YEAR RADWELL WARRANTY
CPU 222 COMPACT UNIT, SIMATIC S7-200, AC POWER SUPPLY, 8 DI DC/6 DQ RELAY, 4 KB CODE/2 KB DATA. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE, SIMATIC S7-200 SMART, 24VDC, . FREE 2 YEAR RADWELL WARRANTY
DIGITAL COMBO MODULE, 8DI/8DO DIGITAL INPUT/OUTPUT, 0.5AMP, 24VDC, 5W POWER RATING, SCREW TERMINALS, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DIGITAL I/O DEVICE, SIMATIC DP, ET 200ECO PN, 8 DIGITAL OUTPUTS, 24 VDC, 2 AMP, 8XM12, IP67. FREE 2 YEAR RADWELL WARRANTY
DIGITAL I/O MODULE, 24 VDC, 2 A, 8 INPUT / OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT MODULE, 16 POINT, 24 VDC, ISOLATED, 0.5 MS INPUT DELAY. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT MODULE, S7-300, DIGITAL INPUT SM 321, ISOLATED, 32 INPUT, 120 VAC, 1 X 40 POLE. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT MODULE, SIMATIC S7-1500, 16 DIGITAL INPUTS, 24 VDC, 50/60 MA, 16 DIGITAL INPUTS, 4 OUTPUTS, PROFISAFE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT MODULE, SIMATIC S7-300, OPTICALLY ISOLATED, 16 DIGITAL INPUTS, 24 VDC, 20 PIN, SUCCESOR IS 6ES7321-1BH02-0AA0. FREE 2 YEAR RADWELL WARRANTY
DIGITAL OUTPUT MODULE, ET200S, 2DO, 230 VAC, ***PRICE FOR 1 MODULE*** , 6ES7132-4FB01-0AB0 IS A PACK OF 5. FREE 2 YEAR RADWELL WARRANTY
DIGITAL OUTPUT MODULE, S7 SERIES FAIL SAFE DIGITAL OUTPUT SWITCH, 24 VDC, 75 MAMP, 12 WATT, 8 X DIGITAL OUTPUTS, SHORT CIRCUIT PROECTION, 2-30 HZ SWITHING FREQUENCY. FREE 2 YEAR...
DIGITAL OUTPUT MODULE, SIMATIC ET 200SP, DQ 16X 24V DC/0, 5A STANDARD, SOURCE OUTPUT (PNP P-SWITCHING) PACKING UNIT: 1 PIECE, FITS TO BU-TYPE A0, COLOUR CODE CC00. FREE 2 YEAR...
DIGITAL OUTPUT MODULE, SIMATIC S7, SM 326, 24 VDC, 2 AMP, 1X40POLE. FREE 2 YEAR RADWELL WARRANTY
DIGITAL OUTPUT MODULE, SIMATIC S7-200, EM 222, S7-21X CPUS ONLY, (8) 24-264V AC DIGITAL OUTPUTS, 1A/EACH, OPTICALLY ISOLATED. FREE 2 YEAR RADWELL WARRANTY
DIGITAL OUTPUT MODULE, SIMATIC S7-300, SM 322, ISOLATED, 8 RELAY OUTPUTS, 1 X 40 POLE, 24 VDC / 120-240 VAC, 5 AMP, WITH RC FILTER OVERVOLTAGE PROTECTION. FREE 2 YEAR...
DIGITAL OUTPUT, SM 322, SIMATIC S7/PCS7, 16DO, 24 VDC / 0.5 AMP, DIAGNOSTICS-CAPABLE, WIRE BREAK DETECTION WITH 0 AND 1 SIGNAL, 1 X 40-POLE, INTERFACE IM 153-2 REQUIRED. FREE 2...
DISCONTINUED BY MANUFACTRER, SCREW CAP, BLACK, FOR USB CONNECTOR, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTUER 10/01/2013, COMPACT CPU UNIT, SIMATIC S7-200, 85-264 VAC, 24 VDC, 8DI/6DQ, 6 X RELAY 2 AMP, 512 STATEMENTS, 512 DATA WORDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER (10/01/2013), CPU 212 8DI (SOURCE INPUT)/6 RELAY OUTP 512 STATEM., 512 DW, AC PS 2 KHZ COUNTER, 1.3MS/1K STATEM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER - 10/01/2017, DIGITAL I/O EM 223, SIMATIC S7-200, 16 POINT DIGITAL INPUT, 16 POINT DIGITAL OUTPUT, 0.75 AMP, 15-30 VDC, 2 A / CHANNEL, SINK/SOURCE, FOR ONLY...
DISCONTINUED BY MANUFACTURER - 10/01/2023, PM-E POWER MODULE, SIMATIC DP, 24-48 VDC / 24-230 VAC, FOR ET 200S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER - 12/01/2013, INTERFACE MODULE, SIMATIC DP, ET 200M, 8 X S7-300 MODULES MAX, TIME STAMPING, WITH REDUNDANCY, SUCCESSOR: 6ES7153-2BA10-0XB0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.03.2009, SIMATIC DP, EXPANSION MODULE EM 141, ET 200X, 8DI 24V DC, 5-PIN M12, DOUBLE-ASSIGNEMENT PROTECTION IP65, FOR ALL BASIC MODULES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.05.2005, PLC CPU, SIMATIC S7-200, 214 AC/DC/RELAY, 14 IINPUT, 10 OUTPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.10.2004, OUTPUT MODULE, SIMATIC S7-300, 4 ANALOG OUTPUTS, OPTICALLY ISOLATED, 11/12 BITS RESOLUTION, DIN RAIL MOUNT, 20 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.10.2004, PLC EXPANSION MODULE, SIMATIC S7, ANALOG, OPTICALLY ISOLATED, 8 POINT, 12 BIT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.10.2012, OUTPUT MODULE, DIGITAL, 4 DIGITAL OUTPUTS, 24 VDC, 2 AMP, FOR ET 200S, PRICE/EACH, SUCCESSOR: 6ES7132-4BD32-0AA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.10.2013, I/O MODULE DIGITAL, 4 INPUT, 4 OUTPUT, SIMATIC S7-200, DIGITAL I/O EM 223, OPTALLY ISOLATED, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.10.2013, SIMATIC DP, BASIC MODLE, BM141 ET 200X, 8DI 24V DC, 5-PIN M12, DOUBLE-ASSIGNEMENT, IP66/67, INT.PROFIBUS DP IF 12 MBIT/S, INTEGR. PS INTERFACE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 01.10.2017, RTD INPUT, 2 POINTS, ANALOGUE INPUT MODULE, SIMATIC S7 SERIES, 60MA LOAD, 87MA BACKPLANE BUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.10.2021, ANALOG INPUT MODULE, SIMATIC ET 200SP, AI ENERGY METER ST, SUITABLE FOR BU TYPE D0, CHANNEL DIAGNOSTICS, REPLACED BY 6ES7134-6PA01-0BD0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.12.2019, SIMATIC S7-400, CPU 414-3, WORK MEMORY 768 KB (384 KB CODE / 384 KB DATA), 1ST INTERFACE MPI/DP 12MBIT/S, 2ND INTERFACE PROFIBUS DP, 3RD INTERFACE FOR...
DISCONTINUED BY MANUFACTURER 01/01/2019, POWER SUPPLY, SIMATIC S7-300, REGULATED, INPUT 120/230, 10 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/04/15, ELECTRONIC MODULE, SINUMERIK 840C/840CE/840D/840D E, 16 INPUTS, 24 V, ISOLATED, FOR CNC DMP COMPACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/05/05, CONTROLLER MODULE, SIMATIC S7-200, CPU 212 COMPACT UNIT, 8DI / 6DQ, DC OUTPUTS, 1 KBYTE WORKING MEMORY, 1 X RS-485 INTERFACES (PPI/FREEPORT), DIN RAIL MOUNT. FREE...
DISCONTINUED BY MANUFACTURER 01/10/05, CONNECTION INTERFACE MODULE, SIMATIC S7-300, IM 153-1, FOR ET 200M, FOR MAX OF 8 S7-300 MODULES, SUCCESSOR IS 6ES7153-1AA03-0XB0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/11, COUNTER MODULE, SIMATIC S7-300, FM 350-1, 24 VDC, 0.3 AMP, FOR COUNTER FUNCTIONS UP TO 500 KHZ, REPLACED BY 6ES7350-1AH03-0AE0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/13, ELECTRONIC CONTROL MODULE, SIMATIC S7, 24 VDC, 2 AMP, PROFISAFE, SUCCESSOR IS 6ES7138-4FB04-0AB0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/13, MEMORY MODULE, SIMATIC S7, MC 291, FOR CPU 215/216, 16 KBYTE EEPROM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/16, CPU MODULE, SIMATIC S7-300, 48 KBYTE WORKING MEMORY, W/ INTEGRATED 24VDC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/16, SIMATIC DP, INTERFACE IM157 FOR EXTENDED TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/17, TERMINAL BLOCK, SIMATIC DP, ET200B, 3 WIRE, SPRING, 16 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/17, TERMINAL BLOCK, SIMATIC DP, TB2-4/DC (ET 200B), FOR DIGITAL ELECTRONIC SUBMODULES, WITH 4-WIRE SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/2004, COMMUNICATIONS MODULE, SIMATIC S7-400, CP 441-2, POINT TO POINT CONNECTION, 2 CHANNELS, SUCCESSOR: 6ES7441-2AA04-0AE0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/2005, DISTRIBUTED I/O SYSTEM, SIMATIC S7-300, 0.65 AMP, 24 VDC, FOR MAX 8 S7-300 MODULES, SUCCESSOR IS 6ES7153-1AA03-0XB0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/2011, INTERFACE MODULE, 24 VDC, 12 MBIT/S TRANSMISSION RATE, 128 BYTE PER INPUT/OUTPUT, 9PIN D-SUB CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/2013, INPUT MODULE, SIMATIC S7-200, DIGITAL, EM 221, OPTICALLY ISOLATED, 8INPUT, 24VDC, FOR S7-21X CPU ONLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/2013, OUTPUT MODULE, SIMATIC S7-200, DIGITAL, EM 222, OPTICALLY ISOLATED, 8DQ, 0.5AMP, 24VDC, FOR S7-21X CPU ONLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/2017, SIMATIC S7-200 CN, CPU 224 COMPACT UNIT, DC POWER SUPPLY, DI DC/10 DO DC, 8/12 KB PROGR, 8 KB DATA, PROFIBUS DP EXPANDABLE, CE APPROVAL ONLY.
DISCONTINUED BY MANUFACTURER 01/10/2022, SLAVE MODULE, 21-28 VDC, 9.6 KB TO 12 MB, 1 INTERFACE PROFIBUS-DP/MPI, SIMATIC S7-200, PROFIBUS DP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/21, CPU MODULE, SIMATIC S7-200 CN, COMPACT UNIT, AC POWER SUPPLY, 24 DI DC/16 DO RELAY, 16/24 KB PROG. / 10 KB DATA, 2 PPI/USER-PROGRAMMABL E INTERFACE.
DISCONTINUED BY MANUFACTURER 01/10/22, BASIC MODULE, SIMATIC DP, 8 DIGITAL INPUTS, 8 DIGITAL OUTPUTS, 2 AMP, 24 VDC, M12 CONNECTION, DUPLICATE ASSIGNMENT, IP65/67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/18/2022, INPUT MODULE, 8 POINT DIGITAL, EM221, 120/230 VAC, 79-264 VAC, 2.5-14 MA, 47-63 HZ, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 02.13.2008, PLC MODULE, SINUMERIKPCU 50, PENTIUM III/500, MHZ/128 MB, 24 V DC, WITH WINDOWS NT 4.0, OP.SYS.: SINUMERIK 840D BS003. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 02/19/2020, CENTRAL CONTROLLER, SINUMERIK 805, BASIC VERSION, CNC PATH/ROUTE CONTROL, WITH INTEGRATED PLC, 75 VA, 24 VDC, FOR 4 AXES + 1 SPINDLE, **SPARE PART. FREE 2...
DISCONTINUED BY MANUFACTURER 03.11.2019, SYNCHRONIZATION MODULE, BACK UP MODULE, S7400H (2REQ). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 03.15.2015, LINK MODULE, SIMATIC DP AND AS-I, FIELDBUS COUPLER, IP66/IP67, 24 VDC, TYPE 4 ENCLOSURE, WEATHERTIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 04/01/2015, ANALOG INPUT MODULE, SINUMERIK 840C/840CE/840D/840D E, FOR CNC DMP COMPACT, 1 INPUT ANALOG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 04/01/2021, OUTPUT MODULE, SIMATIC S7-200, DIGITAL, EM 222, ISOLATED, 120-230 VAC, 8 DIGITAL OUTPUTS, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 05.01.2001, I/O MODULE, SIMATIC S7-200, DC RELAY MODULE, FOR S7-22X CPU ONLY, 8DI, 24 V DC, 8 DO RELAY, SUCCESSOR: 6ES7223-1PH22-0XA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 05/01/2024, ELECTRONICS MODULE, FOR ET200S, SIMATIC DP, 4/8 F-DI PROFISAFE, 24 VDC, 30 MM OVERALL WIDTH, UP TO CATEGORY 4 (EN 954-1) / SIL3 (IEC61508) / PLE...
DISCONTINUED BY MANUFACTURER 05/15/2016, BUS COUPLING MODULE, DISTRIBUTED I/O DP/DP, PROFIBUS, 24 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 05/27/2010, NUMERICAL CONTROL MODULE, SINUMERIK 840/DE, NCU 561.4, WITHOUT SYSTEM SOFTWARE MEMORY / NC 0.5MB, PLC 96 KB PROFIBUS DP PREPARED, SUCCESSOR: 6FC5356-0BB14-0AA0, CNC. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 07/01/2020, FIELD DEVICE INTERFACE, DP/PA COUPLER, FDC157-0 NOT EX-VERSION, 1000MA/31V, FIELD COUPLER BETWEEN PROFIBUS DP AND PROFIBUS PA, INTEGRATED DIAGNOSTICS SLAVE CAN BE OPERATED REDUNDANT, IP20. FREE...
DISCONTINUED BY MANUFACTURER 10-01-2019, OUTPUT MODULE, DIGITAL, 24VDC, 0.5A, 15MM WIDTH, 4DO SINK - EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10.01.2011, ELECTRONIC MODULE, 2AI, 15MM WIDE, ET200S, ANALOG, SIMATIC DP, 12-BIT CYCLE TIME, 65 MS/CHANNEL WITH SF LED, SUCCESSOR: 6ES7134-4LB02-0AB0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10.01.2011, OUTPUT MODULE, SIMATIC DP, FOR ET200S, 2DO RELAY, 24 VDC, 2 POINT, 15 MM WIDTH, SUCCESSOR: 6ES7132-4HB13-0AB0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10.01.2012, CENTRAL PROCESSING UNIT, SIMATIC S7-400, MULTI-POINT INTERFACE, 384KB WORKING MEMORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10.01.2013, COMPACT CPU, WITH MPI, SIMATIC S7-300, 24 DI/16 DO, 4AI, 2AO, 1 PT100, 4 FAST COUNTERS (60 KHZ), INTEGRATED DP INTERFACE, 24 VDC POWER SUPPLY, 64...
DISCONTINUED BY MANUFACTURER 10.01.2019, PNEUMATIC INTERFACE, SIMATIC DP, EM 148-P, 16 DO, FOR ET200X, PNEUMATICS FOR COUPLING WITH FESTO VALVE TERMINAL CPV-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10.01.2019, POWER MODULE, 4 DO, 24VDC, 2A, ET200X. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10.01.204, SIMATIC S7-300, COUNTER MODULE, FM 350-2, 8 CHANNELS, 20 KHZ, 24V ENCODER FOR COUNTING, MEASURING FREQUENCIES, SPEED MEASUREMENT, SUCCESSOR: 6ES7350-2AH01-0AE0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/20, INTERFACE MODULE, IM 151-1 BASIC FOR ET 200S, 12 MBIT/S, MAX. 12 POWER, ELECTRONIC OR MOTOR STARTER MODULES (NO F MODULES) CAN BE CONNECTED, BUS CONNECTION...
DISCONTINUED BY MANUFACTURER 10/01/2004, DIGITAL I/O MODULE, EM 233, SIMATIC S7-200, 0.75 AMP / POINT SOURCE, 8 INPUT / 24 VDC, SINK / SOURCE, 8 OUTPUT / 24 VDC, FOR...
DISCONTINUED BY MANUFACTURER 10/01/2004, OUTPUT MODULE, DIGITAL, SIMATIC S7-30, 20 POLE, 2 AMP, 230 VAV, 24 VDC, OPTICALLY ISOLATED, DIN RAIL MOUNT, REPLACED BY 6ES7322-1HF01-0AA0. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 10/01/2010, INPUT MODULE, ANALOG, 2 POINT, 15 MM, ET200S, SIMATIC DP, ELECTRONIC MODULE, 2 AI HIGH FEATURE I FOR ET 200S, 15 MM WIDE, +/-20MA; 15 BIT...
DISCONTINUED BY MANUFACTURER 10/01/2011, INTERFACE MODULE, PROFIBUS DP, IM151-1, 24 VDC,12 MBIT/S,244 BYTE, 63 MODULES CONNECTABLE, 9 WAY SUB D CONNECTOR, REPLACED BY 6ES7151-1BA02-0AB0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2012, INPUT MODULE, 24 DIGITAL INPUT, DIGITAL FAILSAFE, 24 VDC, WITH DIAGNOST. INTERRUPT, SUCCESSOR: 6ES7326-1BK02-0AB0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2012, INPUT MODULE, SIMATIC S7-300, SM 331, ANALOG, 8 POINT, OPTICALLY ISOLATED, 13 BIT RESOLUTION, U/I/RESISTANCE/PT100 / NI100 / NI1000 / LG-NI1000, 66 MS MODULE UPDATE, 1...
DISCONTINUED BY MANUFACTURER 10/01/2013, COUNTER MODULE, 1 CHANNEL, 500 KHZ, 0.3 AMP OUTPUT, 24 VDC, FOR S7-300 AND M7-300, REPLACED BY 6ES7350-1AH03-0AE0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2013, DIGITAL OUTPUT MODULE, 4 F-DO, PROFISAFE, 24 VDC, 2 AMP, 30 MM WIDTH, ET200S, SUCCESSOR: 6ES7138-4FB04-0AB0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2013, ELECTRONIC MODULE, 5 V, 204 KHZ, FOR ET 200S, 1 STEP, FOR POSITIONING STEPPER MOTOR, 15MM WIDE, SINGLE CHANNEL, (PACK OF 5), SUCCESSOR: 6ES7138-4DC01-0AB0. FREE 2...
DISCONTINUED BY MANUFACTURER 10/01/2013, EXPANSION MODULE, SIMATIC S7-200, DIGITAL, 16 POINT INPUT, 16 POINT RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2013, OUTPUT MODULE, SIMATIC S7-200, ANALOG, EM232, ISOLATED 2AQ, 2 X 12 BIT RESOLUTION, 20-28 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2014, BRICK PLC, SIMATIC S7-200, CPU 224, COMPACT UNIT, AC POWER SUPPLY, 14 DIGITAL INPUT, 10 DIGITAL OUTPUT, RELAY 8 KB CODE/5 KB DATA, PROFIBUS DP EXTENDABLE,...
DISCONTINUED BY MANUFACTURER 10/01/2014, POWER MODULE, SIMATIC DP, PM-E FOR ET 200S, UC 24-230V, WITH DIAGNOSIS AND BACKUP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2015, POSITIONING MODULE, FOR RAPID / CREEP FEED DRIVE, SIMATIC S7-300, FM 351, REPLACED BY 6ES7351-1AH02-0AE0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2017, ELECTRONIC BLOCK, FOR ET 200L-SC, SIMATIC DP, 16 DIGITAL INPUT, 16 DIGITAL OUTPUT, 0.5 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2017, ELECTRONIC MODULE, 035 AMP, 24 VDC16 DIGITAL INPUTS/OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2017, ELECTRONIC MODULE, SIMATIC DP, +/- 10 V, 20 MA, ANALOG, FOR ET 200B, W=160MM, FAST CONVERSION, 12 BITS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2017, I/O MODULE, 8-INPUT, 8-OUTPUT, 24 VDC, 250 VAC, REPLACES: 6ES7223-1PH20-0XA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2017, I/O MODULE, DIGITAL, 16 INPUT, 16 OUTPUT, 75 AMP, 21-28 VDC, REPLACED BY 6ES7223-1BL21-0XA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2017, INTERFACE MODULE, SIMATIC FF LINK, IM 153-2 FF, FOUNDATION FIELDBUS LINKMASTER, WITH REDUNDANCY CAPABILITY, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2018, ELECTRONICS MODULE, FOR ET200ISP, SIMATIC DP, 4 DQ, 23.1 VDC, 20 MA, SUCCESSOR: 6ES7132-7RD01-0AB0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2018, POWER SUPPLY, PS407, SIMATIC S7-400, 10 AMP, 120-230 VAC, 5 VDC, REPLACED BY 6ES7407-0KR02-0AA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2019, BASIC MODULE BM 142 ET 200X, SIMATIC DP, 4 DA DC 24V/2A, 5-POLE, M12, IP66, IP67, 12MBIT/S, INT. SV CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2019, EXPANSION MODULE, EM 142 FOR ET 200X, SIMATIC DP, 8 DIGITAL OUTPUT, 24 VDC / 1.2 AMP, 5-POLE M12 CONNECTION, IP66/67. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 10/01/2020, TERMINAL MODULE, SIMATIC DP, M-E15C24-A1 FOR ET 200S FOR ELECTRONIC MODULES, 15 MM WIDTH, SPRING TYPE 2X4 TERMINAL CONNECTION, TERMINAL ACCESS TO AUX1. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 10/01/2020, TERMINAL MODULE, SIMATIC DP, TM-C120S FOR ET 200S COMPACT, SCREW TERMINAL, 4X 21 TERMINAL CONNECTIONS, SUITABLE FOR 32-CHANNEL MOD, 2-WIRE SYSTEM, DIN RAIL MOUNT. FREE 2...
DISCONTINUED BY MANUFACTURER 10/01/2020, TERMINAL MODULES, UNIVERSAL, SIMATIC DP, TM-E15S26-A1 FOR ET 200S FOR ELECTRONIC MODULES 15 MM WIDTH, 2X6 TERMINAL CONNECTION W/ TERMINAL ACCESS TO AUX1, SCREW TERMINALS, 5/PACK.
DISCONTINUED BY MANUFACTURER 10/01/2021, UNIVERSAL TERMINAL MODULES, TM-E15N26-A1 FOR ET 200S, FASTCONNECT TERMINAL, 2X6 TERMINAL CONNECTIONS, AUX1 TO AUX1, 5 PER PACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2023, DP MASTER INTERFACE, SIMATIC DP, FOR IM 151-7 CPU / ET200S, WITH PROFIBUS DP INTERFACE, 9-POLE D-SUB SOCKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2023, RESERVE MODULES FOR ET 200S, SIMATIC DP, 15 MM WIDTH, FOR LOCATION RESERVATION, ** 5 UNITS PER PACKING UNIT**. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2023, TERMINAL MODULE, SIMATIC DP, 2 SPRING TYPE TERMINALS, 2 X 4 TERMINAL CONNECTIONS, WITHOUT TERMINAL ACCESS TO AUX1, 15 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 10/23/2003, OUTPUT MODULE, SINUMERIK 840C/840CE, DMP COMPACT, ANALOGUE, 840C SERIES, 16 POINT, 0.5 AMP, 24 VDC, FLOATING, ISOLATED, SHORT-CIRCUIT-PROOF WITH INTEGRATED FREEWHEELING DIODES. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 12/01/2013, INTERFACE MODULE, SIMATIC DP ET 200M, FOR MAX. 8 S7-300 MODULES, W/ REDUNDANCY, W/ INTEGR. FOR INTERFACE FOR CONFIGURING AN OPTICAL LINE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 15.03.20, COMPACT UNIT, PROFIBUS DP EXTENDABLE, SIMATIC S7-200, CPU 222, AC POWER SUPPLY 8 DI DC/6 DO RELAY 4 KB CODE/2 KB DATA. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 15/05/13, INPUT MODULE, SIMATIC, S7-1200, ANALOG, 24 VDC, 1.5 W, 8 INPUTS, -40 TO +70 DEGREES C, REPLACED BY 6ES7231-4HF32-0XB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 18.04.2012, COMPACT CPU, SIMATIC S7-300, 24 DIGITAL INPUTS, 16 DIGITAL OUTPUTS, 4 AI, 2AO, 1 PT100, 24 VDC, 4 FAST COUNTERS (60 KHZ), 96 KBYTE WORKING MEMORY,...
DISCONTINUED BY MANUFACTURER 2017, OUTPUT MODULE, DIGITAL, SIMATIC ,0.75 AMP, 8 POINT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER ON 10/01/2020, COMMUNICATION MODULE, 24 VDC, 240 MA, 0.3-76.8 KBITS, RS422/485 INTERFACE, REPLACED BY 6ES7341-1CH02-0AE0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE - 01/10/2017, ELECTRONIC MODULE ANALOG, SIMATIC DP, FOR ET 200B. 4-20 MA, +/-10 VAC, 11 BIT, 12 MBIT/S, 4 ANALOG OUTPUTS. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER SINCE 01.10.2020, ET 200S COMPACT MODULE, 32 DI STD, 24 VDC, 3 MS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 01/02/2018, CONNECTION MODULE, SIMATIC C7-621 IM621, IN EXPAISION RACK FOR CONNECTION OF 4 MODULES OF THE S7-300 TO C7-621, INCLUDING CABLE 0.5M, PRODUCT WAS DELETED WITHOUT...
DISCONTINUED BY MANUFACTURER SINCE 01/04/2015, DIRECT CONTROL KEY MODULE, PROFIBUS DP, SINUMERIK, 810D/840D. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 01/04/2019, EXPANSION MODULE, SIMATIC S7, MODULAR EMBEDDED CONTROLLERS, EM PCI-104, FOR ADDITIONAL ACCOMMODATION OF UP TO 3 PCI-104 CARDS, PRODUCT WAS DELETED WITHOUT REPLACEMENT. FREE 2...
DISCONTINUED BY MANUFACTURER SINCE 01/05/1994, OUTPUT MODULE, SINUMERIK 840C DMP, COMPACT, 24V 2 FLOATING, SHORT-CIRCUIT PROOF, PRODUCT WAS DELETED WITHOUT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 01/10/2004, SINUMERIK 840C / 840CE MEAS.CIRCUIT MODULE ANALOG 40MM W. 3 MEASURING CIRCUITS PREPARED FOR EXE, MEASURING CIRCUIT MODULE SINUMERIK 840C/840CE. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER SINCE 09/30/2017, NUMERIC CONTROL UNIT, SINUMERK 840D, INTEL 486 DX4 100MHZ PROCESSOR, 8MB DRAM, 2MB SRAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 2010, PLC MODULE, 416-2 DP, CENTRAL PROCESSING UNIT, MPI, PROFIBUS DP INTERFACE 1.6 MB WORKING MEMORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 26.01.2017, RACK POWER SUPPLY, RPS 608315. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 30/09/2005, POWER SUPPLY, SINUMERIK 3 / SIROTEC, 24 VDC / 5 V, 25 AMP, SUCCESSOR: 6EV3054-0GC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 01.05.2017, COMPACT CPU UNIT, SIMATIC S7-200, DC POWER SUPPLY, 0.75 AMP, 21-28 VDC, 6 DI DC/4 DO DC, 4 KB CODE/2 KB DATA, REPLACED BY: 6ES7211-0AA23-0XB0.
DISCONTINUED BY MANUFACTURER SINCE: 01.10.2004, DIGITAL INPUT MODULE, SIMATIC S7-300, 24 VDC, 20 PIN, OPTICALLY ISOLATED, 16DI, REPLACED BY: 6ES7321-1BH02-0AA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 01.10.2004, OUTPUT MODULE EM 222, SIMATIC S7-200, DIGITAL, 2 AMP, 8 DIGITAL OUTPUTS (RELAY OUTPUTS), FOR S7-22X CPU ONLY, REPLACED BY: 6ES7222-1HF22-0XA0. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER SINCE: 01.10.2013, SIMATIC S7-200, DIGITAL I/O EM 223, FOR S7-21X CPU ONLY, INPUT: 16 VDC, OUTPUT: 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 01.10.2014, COMPACT CPU UNIT, SIMATIC S7-200, AC POWER SUPPLY, 8 DI DC/ 6 DO RELAY, 4 KB CODE/ 2KB DATA, PROFIBUS DP EXTANDABLE, REPLACED BY: 6ES7212-1BB23-0XB0.
DISCONTINUED BY MANUFACTURER SINCE: 01.10.2020, TERMINAL MODULE, SIMATIC DP, 15 MM WIDTH, SCREW TYPE, DIN RAIL MOUNT, TM-E15S23-01 FOR ET200S, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 01/10/11, OUTPUT MODULE, SIMATIC DP, 2 POINT, 24 VDC/230 VAC, 15 MM, 5/PACK, REPLACED BY 6ES7132-4HB01-0AB0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 01/10/2017, ELECTRONIC MODULE, 120/230 VAC, DIGITAL, SIMATIC DP, FOR ET200B, 8DI/8RO, W = 235 MM, APPLICABLE ON TB6/AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 01/10/2019, TERMINAL MODULE, SIMATIC DP, TM-PS-A STANDARD, FOR ET200ISP, FOR THE INTEGRATION OF ONE POWER SUPPLY MODULE DC 24V, REPLACED BY: 6ES7193-7DA20-0AA0. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER SINCE: 01/10/2020, ELECTRONICS MODULE FOR ET200S, SIMATIC DP 4/8 F-DI PROFISAFE, 24 VDC, 30 MM OVERALL WIDTH, UP TO PL E (ISO 13849), CAN ALSO BE USED...
DISCONTINUED BY MANUFACTURER SINCE: 10.01.2020, TERMINAL MODULE, SIMATIC DP, FOR ET200S & POWER MODULES, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 10/01/2011, I/O MODULE, REPEATER RS485, SIMATIC S7, FOR THE CONNECTION OF PROFIBUS/MPI BUS SYSTEMS, W/ MAX 31 NODES, 12 MBIT/S, IP20, REPLACED BY: 6ES7972-0AA02-0XA0. FREE 2...
DISCONTINUED BY MANUFACTURER, 06/12/2018, PROFINET INTERFACE MODULE IM 155-6PN STANDARD, SIMATIC ET 200SP, MAX. 32 I/O MODULES, INCL. SERVER MODULE, REPLACED BY: 6ES7155-6AU01-0BN0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 10.01.2016, TERMINL BLOCK, TB16L AC, 16 CHANNELS, FOR ET 200L, SCREW-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 10/01/2004, OUTPUT MODULE, ANALOG, 4-CHANNEL - ISOLATED, 24V, 120-290 MA, 3W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 2020-01-10, TERMINAL MODULE, SIMATIC DP, TM-P15C23 FOR ET 200S POWER MODULES, 15MM WIDTH, SPRING TYPE / CAGE CLAMP 2X3 TERMINAL CONNECTION, WITH ACCESS TO CONTINUOUS AUX1. FREE...
DISCONTINUED BY MANUFACTURER, 5 TERMINAL MODULES TM-P15S23-A0 FOR ET 200S FOR POWER MODULES, 15 MM WIDTH, SCREW TERMINALS 2X3 TERMINAL CONNECTIONS WITH TERMINAL ACCESS TO AUX1. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, ADAPTER, PC SIMATIC, S7SERIES,RS232 / RS485. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 2 POINT, +/-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, SIMATIC S7-200, ONLY FOR S7-22X CPU, T/C INPUT MOD, 4 POINTS, CH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT,4AIX12BIT,CH, SIMATIC S7-200. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, ET 200B-4A0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASIC MODULE, SIMATIC DP, BM 142 ET 200ECO: 8 DO 24 V DC/2A, 8XM12, SINGLE ASSIGNMENT, DEGREE OF PROTECTION IP65/67, CONNECTION BLOCK 6ES7194-3AA00-0.A0 SEPARATELY ORDER. FREE 2...
DISCONTINUED BY MANUFACTURER, BRICK PLC MODULE, 27-200 SERIES, 14 POINT INPUT, 10 POINT OUTPUT, 85-265 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE I/O BUS EXP F/S7200 32INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CENTRAL PROCESSING UNIT, 24 VDC, SIMATIC S7-400H, CPU 417H, 1 MPI/DP, 1 DP, 2 FOR SYNC MODULES, 20 MB MEMORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CENTRAL PROCESSING UNIT, WITH MULTI-POINT MPI INTERFACE, INTEGR. PROFIBUS DP INTERFACE, 1.6 MB WORKING MEMORY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER MODULE, SIMATIC C1, .5AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, SIMATIC S7-400, CP441-2 W/2, FOR POINT TO POINT CONNECTIONS, 2 CHANNELS, REPLACED BY 6ES7441-2AA04-0AE0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPACT UNIT, AC POWER SUPPLY, 14 DI/10 DO, 120/230 VAC RATED, 5/24/30 VDC LOAD L+, 5/100/250 VAC LOAD L1, 47/63 HZ, 20 AMP AT 264 V, RELAY...
DISCONTINUED BY MANUFACTURER, CONTROL INTERFACE MODULE, SINUMERIK PANEL, 19" MACHINE CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLER, CPU317-2PN/DP, 512K, REQ MMC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONVERTER, PROFI DP TO RS232C INTERFACE, 9-PIN CONNECTORS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COUNTER MODULE, 2 POINT ANALOG, 12XDC24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COUPLER MODULE , DP/PA LINK . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU 215 COMPACT UNIT, IMATIC S7-200, DC POWER SUPPLY: 4K, PRG/2.5K DW, 14DI, DC/10DQ DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU 226 XM COMPACT UNIT, SIMATIC S7-200, DC POWER SUPPLY 24 DI DC/16 DO DC, 16 KB CODE/10 KB DATA, 2 PPI/FREEPORT PORTS, SUCCESSOR: 6ES7216-2AD23-0XB0. FREE 2...
DISCONTINUED BY MANUFACTURER, CPU 226 XM COMPACT UNIT, SIMATIC S7-200, DC POWER SUPPLY 24 DI/16 DO DC, 24VDC, 16 KB CODE/10 KB DATA, 2 PPI/FREEPORT PORTS. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, CPU 486DX4, 8MB RAM, SINUMERIK 840C/840CE NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU CONTROLER, SIMATIC 7, CPU314C-2PTP, MPI 48KB, REQ MMC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU CONTROLLER, SIMATIC S7-1200, CPU 212, 8DI, 120V AC, 6DO, 120-230V AC, 2AI, 1 X RS-485 INTERFACES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU INTERFACE MODULE, 840C, 486DX2-VB, 8MB, DISCONTINUED SINCE: 30.09.2010. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU INTERFACE, 840C , PLC 135 WD SW3.1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, .75 AMP, 21-28 VDC, 24 KB, 24 IN, 16 OUT, SIMATIC, S7-200 CN, COMPACT UNIT, DC POWER SUPPLY 2, 4 DI DC/16 DO DC, 16/24...
DISCONTINUED BY MANUFACTURER, CPU MODULE, 21-28 VDC SUPPLY, 0.75 A, 8 DI DC/6 DO DC, 4 KB CODE/2 KB DATA, PROFIBUS DP EXTENDABLE, IS REPLACED BY 6ES7212-1AB23-0XB0. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, CPU MODULE, 8DI/6DO/2AI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, SIMATIC S7-200, COMPACT DEVICE, 14 DIGITAL INPUTS, 10 DIGITAL OUTPUTS, 2 AMP30-250 VAC, 8/12 KB PROGRAM DATA, PROFIBUS DP EXPANDABLE. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CPU MODULE, SIMATIC S7-300, CPU315-2DP, MPI, PROFIBUS DP, INTEGRATED POWER SUPPLY, 24 VDC, 128 KB WORKING MEMORY, (SUCCESSOR: 6ES7315-2AH14-0AB0). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU, 24 DI/16 DO, 4 AI, 2 AO, 4 HIGH-SPEED COUNTERS, INTEGRATED DP INTERFACE, INTEGRATED POWER SUPPLY 24 VDC, WORK MEMORY 96 KB, FRONT CONNECTOR (2X 40-POLE),...
DISCONTINUED BY MANUFACTURER, CPU, SIMATIC S7-400H, 414-4H PG CENTRAL PROCESSING UNIT FOR S7-400H 4 INTERFACES: 1 MPI/DP, 1 DP AND 2 FOR SYNC MODULES 12 MB MEMORY. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, DIGITAL I/O EM 223, ONLY FOR S7-22X CPU, 4 DI/4 DO RELAY, 5-30VDC, 250VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL I/O SM 1223, SPARE PART, SIMATIC S7-1200, 8 DI AC/8 DO RLY, DI 120/230 V AC, 8 D0 RELAY 2 A. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, DIGITAL I/O, 30 VDC, 250 VAC, 16 DIGITAL IN/OUTPUTS, 15-30 V IN, 2 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE FOR S7-21X CPUS ONLY, 120VAC, 8POINT,DIN RAIL,SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, SIMATIC S7-400, OPTIC. ISOLATED, 32 DI, 24 VDC, SM421. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL INPUT, 8 INPUT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE, 8DO, 1.5 AMP, 48 - 125 VDC, 24V DC, SUCCESSOR 6AG1322-1CF00-7AA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE, SIMATIC ET 200SP, 16 POINT, 24 VDC, 0.5 AMP, SUITABLE FOR BU TYPE A0, COLOR CODE CC00, MODULE DIAGNOSTICS. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/07/2016, PLC MODULE, IP20, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/13, COMPACT CPU, SIMATIC S7-300, CPU 314C-2 PTP, 24V DC, 64 KB, 24 DIGITAL INPUT, 16 DIGITAL OUTPUT, 4 ANALOG INPUT, 2 ANALOG OUTPUT, 4...
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2006, SIMATIC S7-400, PS 405 POWER SUPPLY, WIDE RANGE 10A, 24/48/60V DC, 5V/10A DC, SUCCESSOR 6ES7405-0KA02-0AA0 . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2011, MODULE INTERFACE, SIMATIC DP, ET 200M INTERFACE IM 153-2 HIGH FEATURE FOR MAX. 8 S7-300 MODULES, WITH REDUNDANCY, TIME STAMPING FIT FOR ISOCHRONE MODE.
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2011, OUTPUT MODULE, 24VDC, 2POINT DIGITAL, 5-PACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2012, DIGITAL INPUT MODULE, 24VDC, 24 INPUTS, FAILSAFE SYSTEMS WITH DIAGNOSTICS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2017, ELECTRONIC MODULE DIGITAL, 0.5 AMP, 24 VDC, 24 DIGITAL INPUTS, 8 DIGITAL OUTPUTS, 3 MS INPUT DELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 30/09/2019, RACK, CENTRAL CONTROLLER, 12SLOTS, SINUMERIK 840C/840CE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE: 01.10.2004, CP 441-1 COMMUNICATION MODULE, SIMATIC S7-400, POINT TO POINT CONNECTIONS, 1 CHANNEL, REPLACED BY: 6ES7441-1AA04-0AE0 . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE: 01.10.2011, SIMATIC S7, DIGITAL OUTPUT SM 326, 2 AMP, 24 VDC, FAILSAFE OUTPUT MODULE FOR SIMATIC S7F SYSTEMS W/ DIAGNOST, REPLACED BY: 6ES7326-2BF01-0AB0 . FREE...
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE: 01/05/11, CPU INTERFACE MODULE, 128KB USER PROGRAM MEMORY, 64KB RETENTIVE MEMORY, 100MBPS ETHERNET, PROFNET, 3X RJ45 BUS INTERFACE CONNECTORS, REPLACE BY: 6ES7151-8AB01-0AB0. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE: 01/10/17, TERMINAL BLOCK, ET200B, TB2/4, 32 CHANNEL, 3 WIRE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE: 01/10/2013, SIMATIC S7-200, CPU 215 COMPACT UNIT, AC POWER SUPPLY, 4K PRG/2,5K DW, 14DI DC/10DQ RLY PROFIBUS-DP INTERFACE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ECTRONIC MODULE, SIMATIC DP, EL ET 200S: 2AI RTD HIGH FEATURE, 5 MM WIDTH, 15BIT + SIGN ACCURACY +/- 0,1%, FOR 2-/3-/-4- WIRE SENSORS, WITH INTERNAL COMPENSATION...
DISCONTINUED BY MANUFACTURER, ELECTRICAL MODULE FOR CNC DMP-COMPACT, 16A, 16 OUTPUTS, 24V, DC/0.5 A FLOATING, SHORT-CIRCUIT-PROOF, W. INTEGR. FREE-WHEELING DIODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC MODULE, FOR ET 200S, SIMATIC DP, 2 ANALOG INPUTS, 1V - 5V, -10V - 10V, -5V - 5V, 65 MS CYCLE TIME, STATUS LED, 24 VDC...
DISCONTINUED BY MANUFACTURER, ELECTRONIC MODULE, SIMATIC DP, ANALOG TRANSMITTER, FOR ET200S, 2 AI STAND, 4-20 MA, 13-BIT FOR 2-WIRE TRANSDUCER, 65 MS/CHANNEL CYCLE TIME, SUCCESSOR: 6ES7134-4GB01-0AB0. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, ELECTRONIC MODULE, SIMATIC DP, ET200PRO, FOR BUS MODULE 6ES7194-4..00-0AA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC MODULE, SIMATIC DP, FOR ET200P, INCLUSIVE BUS MODULE CONNECTING MODULE, END OF PRODUCT LIFECYCLE SINCE: 01.08.2015. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONICS MODULE FOR ET 200S, SIMATIC DP, 2 AI TC, 15 MM WIDTH, 15 BIT, +/-80 MV, CHARACTERISTIC LINEARIZATION FOR THERMOCOUPLES OF THE TYPES: B/E/J/K/L/N/R/S/T, CYCLE TIME...
DISCONTINUED BY MANUFACTURER, ELECTRONICS MODULE, ET200S, 4 F-DO PROFISAFE, 24 VDC, 2 AMP, PROFINET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONICS MODULE, SIMATIC DP, ET 200S, 2 AI HIGH SPEED U, +- 10 VDC, 14 BIT, 1 MS CYCLE TIME, SF LED. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, END OF PRODUCT LIFECYCLE SINCE: 01.10.2013, CENTRAL PROCESSING UNIT, SIMATIC S7-200, 512 STATEMENTS, 512 DATA WORDS, 8DI/6DQ, DC OUTPUTS . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, END OF PRODUCT LIFECYCLE SINCE: 01.10.2013, DIGITAL OUTPUT MODULE, SIMATIC S7-200, 8 POINT, 250 VAC, 2 AMP, FOR S7-21X CPU ONLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, END OF PRODUCT LIFECYCLE SINCE: 01.10.2013, MEMORY MODULE, EEPROM, 8KB, FOR S7-214. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, END OF PRODUCT LIFECYCLE SINCE: 01.10.2013, PROCESSOR MODULE, SIMATIC S7-300, MPI INTERFACE INTEGRATED, 24 VDC POWER SUPPLY, 16 KB WORKING MEMORY, MICRO , 6ES7312-1AD10-0AB0 IS REPLACED BY...
DISCONTINUED BY MANUFACTURER, END OF PRODUCT LIFECYCLE SINCE: 01/10/04, DIGITAL INPUT MODULE, 8POINT, FOR S7-22X CPU ONLY, 24 VDC, SINK/SOURCE INPUT, SUCCESSOR IS 6ES7221-1BF22-0XA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, END OF PRODUCT LIFECYCLE SINCE: 01/10/11, OUTPUT MODULE, SIMATIC DP, 2 POINT, 24 VDC/230 VAC, 15 MM, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, END OF PRODUCT LIFECYCLE SINCE: 01/10/13, BRICK PLC, SIMATIC-S7-200, ANALOG I/O, EM 235, +/- 10 VAC, 0-20 MA, FOR S7-21X CPU ONLY. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, END OF PRODUCT LIFECYCLE SINCE: 01/10/15, PLC MODULE, FM352, EL CAM-OPERATED ,CNTL S7300. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, END OF PRODUCT LIFECYCLE SINCE: 10/01/04, INPUT MODULE, ANALOG INPUT, 4AI, 0-10 VDC, FOR S7-22X CPU ONLY, 12 BIT CONVERTER . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, END OF PRODUCT LIFECYCLE SINCE: 20/01/17, PLC MODULE, CONTROLLER CPU, SIMATIC S7-400, 1.6MB, DP MPI, 12 MBIT/S 2, INTERFACE DP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 15-30 VDC IN, 20-28 VDC OPUT, DIGITAL, DI8 / D08XDC24V, EM233. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 24 VDC, 5PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 5-30 VDC IN, 30VDC/250VAC OUT, 4 DI / 4 DO RELAY, FOR S7-21X CPU. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, EM141 ET200X, 4POINT, 24VDC, 5PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, SIMATIC DP, ANALOG INPUT MODULE, 2 POINT, +/-10V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, SIMATIC DP, EM142 FOR ET 200X, IP66/67, 4 DISCRETE OUTPUTS, 24 VDC, 2 AMP, WITH DIAGNOSTICS VIA CHANNELS FOR ALL BASIC MODULES. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, I/O EXPANSION MODULE, DIGITAL, 4IN/4OUT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 0.75AMP, 24VDC, 15-30V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 8INPUT, 8OUTPUT, 24VDC, EM223. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 8POINT IN, 8POINT OUT, DIGITAL, FOR S7-22X CPU ONLY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, SIMATIC ET 200SP, 3.7AMP, 24V, 450MA, 1.9W, 32I/OMODULES, 16 ET 200AL MODULES, SUCCESSOR: 6ES7155-6AA01-0BN0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 POINT, DMP COMPACT SINUMERIK, 8 OUTPUTS, 24 VDC, END OF PRODUCT LIFECYCLE SINCE: 23.01.2003. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 2 POINT, ANALOG, 12 BIT, SM331, REPLACED BY 6ES7331-7KB02-0AB0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, 20-28 VDC, 3 POINT, 12 BIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIGITAL, 24VDC, 8PT SOURCING, S7-200. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, OPTICALLY ISOLATED, 16 POINT INPUT, 115 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, SIMATIC S7-200, ANALOG EM 231, 4 POINT, THERMOCOUPLE, 24 VDC, ONLY FOR S7-22X CPU. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, SIMATIC S7-300, ANALOG INPUT, SM 331, OPTICALLY ISOLATED, 8 IA THERMOCOUPLE, 16 BIT, 50 MS, 40 PIN, REPLACED BY 6ES7331-7PF11-0AB0. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, SIMATIC DP, ET 200M INTERFACE IM 153-4 PN IO FOR MAX. 12 S7-300 MODULES, 200BYTE INPUT AND 200BYTE OUTPUT DATA, INTEGRIERTED SWITCH, RATE 100MBIT/S MICRO...
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, SIMATIC S7, IF964-DP MASTER, FOR S7-400. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, SINUMERIK 840C/840CE, 16BIT, INTERRACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, EPROM, 32KB, FOR S7-222. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE COUNTER,100KHZ,ET200 S,24V,15MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE PROFIBUS INTERFACE SC, SIMATIC SC, INTERFACE IM-SC, PROFIBUS-DP INTERFACE, IM-SC FOR ELECTRONIC SUBMODULES, SIMATIC SMART CONNECT INCL. BUS CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE SIMATIC DP, EXPANSION MODULE EM 144 FOR ET 200X, IP66/67 2 AI, PT100, 12 BIT+SIGN WITH DIAGNOSTICS VIA CHANNELS 2/3/4 WIRE CONNECTION. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, MODULE, 4/8 F-DI PROFISAFE, 24 VDC, ET200ECO, SIMATIC DP, ELECTRONICS MODULE F. ET200ECO, 4/8 F-DI PROFISAFE 24 V DC UP TO CATEGORY 4 (EN 954-1)/ SIL3 (IEC61508)/PLE...
DISCONTINUED BY MANUFACTURER, MODULE, SIMATIC S7-200 SMART, ANALOG INPUT AI04, SUPPLY 24VDC, AI 4X12, BIT +/-10VDC/0-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, SIMATIC, IM151 CPU, 48K BYTE, ET200S, PROFIBUS INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NARROW MOUNTING RAIL, 400MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE ANALOG, 2OUTPUT, 10V, 12BIT, CONVERTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE POINT, DIGITAL, SM322. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16 POINT RELAY, 120 VAC, 24 VDC, SUCCESSOR: 6ES7322-1HH01-0AA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16 POINT, DMP COMPACT SINUMERIK, 840C/ 840CE, 24 V DC/0.5 A FLOATING, SHORT-CIRCUIT PROOF, SUCCESSOR: 6FC5111-0CA02-0AA2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16POINT, 2AMP, 24VDC, OPTICALLY ISOLATE, PRODUCT DISCONTINUED SINCE 01.04.04. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 2POINT, DIGITAL, 24-230VAC, 15MM, ET200S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 4POINT, DIGITAL, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8POINT, SINUMERIK 840, 24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, DIGITAL, SIMATIC S7, SM32, OPTICALLY ISOLATED, 16DO, 24VAC, 20PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, SIMATIC DP, 16POINT, DIGITAL, 0.5AMP, 24 VDC, PHASE OUT SINCE 01/10/2016. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, SIMATIC S7-200, ANALOG, 4 POINT, 10V, ONLY FOR S7-22X CP, 0-20MA, 12/11-BIT CONVERTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, SIMATIC S7-300, DIGITAL, SM322, 8RELAY OUTPUT, 40PIN, 5AMP, 120/230VAC, 24VDC, W/INTEGRATED SNUBBER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC BOARD, W/ MONITOR, KEBOARD INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC I/O MODULE, 24 INPUT , 8DIGITAL OUTPUTS, 12MB, .5AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, 24-230VAC, 15MM, ET20S, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, 4 OUTPUTS, BACKPLANE POWERED, ET 200X, 24 VDC / 2 AMP, 5-POLE M12 CONNECTION, IP65 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, COMPACT UNIT WITH INTEGRATED COMPONENTS, S7-300 CPU (12KB MEMORY), OP 3 OPERATOR PANEL, IM 621, 16 DIGITAL INPUTS, 16 DIGITAL OUTPUTS, 4 ANALOG INPUTS, 1...
DISCONTINUED BY MANUFACTURER, PLC MODULE, SIMATIC C7, S7-300 CPU. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, SIMATIC S7-200, CPU 224 COMPACT UNIT, AC POWER SUPPLY, 14 DIGITAL INPUTS - DC, 10 DIGITAL OUTPUTS - RELAY, 8/12 KB PROGRAM, 8 KB DATA,...
DISCONTINUED BY MANUFACTURER, PLC MODULE, SIMATIC S7-200, CPU 226 COMPACT UNIT, 24 DIGITAL INPUTS, 16 RELAY DIGITAL OUTPUTS, 8KB CODE / 5KB DATA, 2 PPI/FREEPORT PORTS, 100-230 VAC. FREE 2...
DISCONTINUED BY MANUFACTURER, PLC, 110 VAC SUPPLY, 24 POINT 24 VCD INPUT, 16 POINT RELAY OUTPUT, DIMENSIONS: 4" X 3" X 8". FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITIONER MODULE, INPUT: 2.5AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER MODULE, 24-48VDC, 24-230VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER MODULE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER MODULE, SIMATIC DP, 24 VDC, W/ DIAGNOSIS, FOR ET200S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 1AMP, 24VDC, 10AMP, 5VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, INPUT: 120/230 VAC / 50/60 HZ, OUTPUT: 24 VDC / 5 AMP, REPLACED BY 6ES7307-1EA01-0AA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, SIMATIC S5, INSTALLATION NETWORK DEVICE, 18 AMP, 24 VDC INPUT, 5 VDC OUTPUT, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, SINUMERIK 840C/ 840CE, 24 VDC, FOR CENTRAL UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, CONTROLLED PERIPHERAL, 10AMP, 24VDC, 115/230VAC, 50/60HZ, 1PH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, SIMATIC S7-300, CPU 316-2DP, MPI INTERFACE, PROFIBUS DP MASTER/SLAVE INTERFACE, 128 KB WORK MEMORY, INTEGRATED 24 VDC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 01.03.2017, FUNCTION MODULE FM 353, FOR POSITIONING WITH STEPPER MOTOR, MODULE EXCHANGE W/O PG, SIMATIC S7-300. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 01.12.2018, MODULE, SIMATIC S7-300, CP 341 COMMUNICATIONS PROCESSOR, WITH RS232C INTERFACE, (RS-232-C) INCL. CONFIGURATION PACKAGE ON CD, SUCCESSOR: 6ES7341-1AH02-0AE0. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 10/01/2011, ELECTRONIC MODULE, 5 V, 204 KHZ, FOR ET 200S, 1 STEP, FOR POSITIONING STEPPER MOTOR, 15MM WIDE, SINGLE CHANNEL, +/- 5V INTERF. FOR...
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE 10/01/17, SIMATIC S7-200, CPU 224XP COMPACT UNIT, AC POWER SUPPLY 14DI DC/10DO RELAY, 2 AI, 1 AO, 12/16 KB PROGR./10 KB DATA, 2...
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.10.2013, COMMUNICATION MODULE, SIMA ROMANTIC, S7-1200, CM 1241, RS485, 9 POL. SUB D (PEN), SUPPORTS FREEPORT, REPLACED BY 6ES7241-1CH32-0XB0. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 03.06.2013, INPUT MODULE, SIMATIC S7-1200, ANALOG OUTPUT, SM 1232, 4 AO, +/-10 V, 14-BIT RESOLUTION, OR 0-20 MA, 13-BIT RESOLUTION . FREE 2...
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 09.30.2019, PROCESSOR, SINUMERIK FM-NC/810D /840D/DE MMC103, INTEL PENTIUM, 200 MHZ, 64 MB, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 10/01/2019, MODULE 8 DI/DO (CONFIG) ET200X, SIMATIC DP, DISTRIBUTED I/O ET200X: EXTENDED MODULE BM143/DESINA 8DE/DA, IP67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 30.10.2013, COMMUNICATION MODULE, CM 1241, RS232, 9-POLE D-SUB, SUPPORTS FREEPORT, REPLACED BY 6ES7241-1AH32-0XB0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROFIBUS DP INTERFACE, SIMATIC DP, ET 200M INTERFACE IM 153-4 PN I/O, 12 S7-300 MODULES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROFINET INTERFACE, ET200S, IM151-8F PN/DP CPU, 192KB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAM CARD, SINUMERIK 840DE, CNC-PROGRAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEIVE MODULE, FOR CENT LINK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATED POWER SUPPLY, SIMATIC S7-300, PS307, 120/230 VAC INPUT, 120 W, 24 VDC OUTPUT, 10 AMP, (SUCCESSOR: 6ES7307-1KA02-0AA0). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY MODULE, 8 DC INPUTS, 8 RELAY OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE I/O INTERFACE MODULE, SIMATIC S7. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, S7-1200 SERIES, 2 AMP, 85-264 VAC, 8X 24VDC, CPU 212 COMPACT UNIT, 6X RELAY, DIN RAIL MOUNT, VAC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY MODULE, 8POINT, DIGITAL, OUT 24VDC, SIL-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIMATIC DP INTERFACE, FOR EXPANDED TEMPERATURE RANGE, IM153-2 COUPLER MOD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIMATIC DP, BASIC MODULE BM141 ET 200X, 8 DIGITAL INPUT, 24V DC, 5-PIN M12, DOUBLE-ASSIGNMENT, IP66/67, INT.PROFIBUS DP IF 12 MBIT/S, INTEGR. PS INTERFACE . FREE 2...
DISCONTINUED BY MANUFACTURER, SIMATIC DP, ELECTRONIC MODULE, 2AI HIGH SPEED I-4WIRE FOR ET 200S, 15 MM WIDE, 4 .. 20MA, 12 BIT, FOR 4-WIRE TRANSDUCER, CYCLE TIME OF THE MODULE,...
DISCONTINUED BY MANUFACTURER, SIMATIC DP, ET 200X, EXTEDNED MODULE, DISTRIBUTED I/O, EM141, DE 24VDC, 5 POLE, 4XM12, CHANNEL DIAGNOSTICS; SHORT CIRCUIT AND WIRE BREAK, HARDWARE INTERRUPTS INPUT DELAY TIME: 0.5MS/3MS/15MS/20MS.
DISCONTINUED BY MANUFACTURER, SIMATIC DP, EXPANSION MODULE EM 141 FOR ET 200X, IP66/67, 8 DE 24V DC, 5-POLE, M12, WITH SINGLE CHANNEL CONNECTION, 1 CHANNEL PER M12 CONNECTOR FOR ALL...
DISCONTINUED BY MANUFACTURER, SIMATIC DP, IM151-7 CPU FOR ET200S, 96 KB WORKING MEMORY INTEGR, PROFIBUS DP INTERFACE, (9 PIN SUB-D FEMALE) AS DP SLAVE, W/O BATTERY. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SIMATIC DP, POWER MODULE, PM-E F, PROFISAFE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIMATIC S7, TS ADAPTER II FOR SIMATIC TELESERVICE, RS232 AND INTEGRATED ANALOG MODEM, CONNECTION TO MPI/DP POWER SUPPLY MPI OR EXTERNAL 24 V, PARAMETER ASSIGNMENT VIA USB.
DISCONTINUED BY MANUFACTURER, SIMATIC S7-200, EM 221 CN, DIGITAL INPUT, 24 VDC, 16 DI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIMATIC S7-200,ANALOG OUTPUT,2AQX12B,CH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIMATIC S7-300, COUNTER MODULE, FM 350-1 FOR S7-300, COUNTER FUNCTIONS UP TO 500 KHZ, 1 CHANNEL FOR CONNECTION OF 5V AND 24V INCREMENTAL ENCODERS, INCLUDING CONFIGURATION PACKAGE...
DISCONTINUED BY MANUFACTURER, SIMATIC S7-300, DIGITAL INPUT SM 321, OPTICALLY ISOLATED, 16 DI, DC 24V, 20 PIN, PROCESS INTERRUPT, DIAGNOSTICS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIMATIC S7-400, SM 421, DIGITAL INPUT MODULE, OPTIC. ISOLATED, 16 DIGITAL INPUT, 120/230V AC, SUCCESSOR 6ES7421-1FH20-0AA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINCE: 01.08.2010, EXTENSION RACK, SIMATIC S7-400, UR1 RACK, CENTRALIZED AND DISTRIBUTED W/ 18 SLOTS, REPLACED BY: 6ES7400-1TA01-0AA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINCE: 01.10.2020, OUTPUT MODULE, SIMATIC DP, DIGITAL, 4 POINT HIGH FEATURE, 2 AMP, 24 VDC, 15 MM WIDTH, SHORT-CIRCUIT DIAGNOSTICS, FOR ET 200S, PRICE/EACH. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SINCE: 03/01/2009, OUTPUT MODULE, DIGITAL TYPE, 4-POINT, 24VDC, 2 AMP, 5 PIN - M12 CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINCE: 10.01.2012, CPU 222 COMPACT UNIT, SIMATIC S7-200, DC POWER SUPPLY, 8 DI, DC 6, DO DC 4 KB, CODE 2 KB DATA, 24 VDC, REPLACED BY:...
DISCONTINUED BY MANUFACTURER, SINUMERIK CPU 840C, NC 486, DX VB, 8MB RAM, DISCONTINUED ON 16/04/2010, REPLACED BY 6FC5110-0BB03-0AA1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPARE PART, DIGITAL I/O, EM 223, ONLY FOR S7-22X CPU, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SUPPRESSOR FILTER, 3 AMP, 115/250 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, TB6/AC (ET200B), DIGITAL ELECTR. SUBMODULES WITH 2-WIRE SCREW-TYPE TERMINALS, W = 235 MM . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL MODULE SIMATIC UNIVERSAL ET200S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNIVERSAL TERMINAL MODULE, SIMATIC DP TM-E15C26-A1, SPRING-TYPE TERMINALS, 2X6 TERMINAL CONNECTIONS WITH TERMINAL ACCESS TO AUX1, AUX1 CONTINUOUS, FOR ET 200S FOR ELECTRONIC MODULES 15 MM WIDTH,...
DISCONTINUED BY MANUFACTURER,EXPANSI ON MODULE, 8SLOT, 24VDC, ET200X . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,MODULE, HIGH SPEED, ANALOG, IN/OUT, S7300, 4AI 14B 4AO 11/12B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,OUTPUT MODULE, SIMATIC, S7-200, DIGITAL OUTPUT, 2AMP, 8CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER: 10/01/2018, CPU MODULE, SIMATIC S7-300, 24 VDC SUPPLY, 12 KB WORKING MEMORY, CPU 313. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER: 10/01/2023, DIGITAL /IO MODULE, FOR USE WITH ET 200S SERIES I/O SYSTEM, 0.5 AMP, 24 VDC, 8 OUTPUT, 1.5 WATT POWER LOSS. FREE 2 YEAR RADWELL WARRANTY...
DP,1-ROW,16CHANNELS, ET200L,TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DUMMY MODULE, SIMATIC S7-300, DM-370, FOR MODULE REPLACEMENT USEDUMMY MODULE, SIMATIC S7-300, DM-370, FOR MODULE REPLACEMENT USE. SINGLE POLE, 0 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC MODULE, FOR ET200PRO, 4 DO, 2 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC MODULE, SIMATIC DP, FOR ET 200 PRO, 1 AMP, 24 VDC, 40 MA, 2.5 W, 8 DIGITAL INPUTS, W/ CHANNEL DIAGNOSTICS, W/ BUS MODULE. FREE 2 YEAR RADWELL WARRANTY...
ELECTRONIC MODULE, SIMATIC DP, FOR ET 200 PRO, 2 AMP, 24 VDC, 40 MA, 2.5 W, 4 DIGITAL OUTPUTS, W/ CHANNEL DIAGNOSTICS. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC MODULE, SIMATIC DP, FOR ET200PRO, 4 AI HIGH FEATURE, 4-20 MA, CHANNEL DIAGNOSTICS. FREE 2 YEAR RADWELL WARRANTY
ELECTRONICS MODULE FOR ET 200S, 2 AI RTD 15 MM WIDTH, 15 BIT+SIGN PT100 STD, CYCLE TIME 110 MS/CHANNEL WITH SF LED (GROUP FAULT)SUCCESSOR: 6ES7134-4JB51-0AB0. FREE 2 YEAR RADWELL WARRANTY...
ELECTRONICS MODULE, FOR ET 200S, 1 SI SERIAL INTERFACE, 1 CHANNEL, RS232/422 PORT, SIMATIC DP. FREE 2 YEAR RADWELL WARRANTY
ELECTRONICS MODULE, FOR ET 200S, 8 DIGITAL OUTPUTS, HIGH FEATURE, 24 VDC / 0.5 AMP, 15 MM WIDTH, DIAGNOSTICS SHORT CIRCUIT, SF LED. FREE 2 YEAR RADWELL WARRANTY
ELECTRONICS MODULE, FOR ET 200S, SIMATIC DP, 1 SI SERIAL INTERFACE, 1-CHANNEL, 15 MM WIDTH, RS232/422, 485 MODBUS/USS. FREE 2 YEAR RADWELL WARRANTY
ELECTRONICS SUB-MODULE FOR ET200ISP, SIMATIC DP, 330MA, 4-ANALOG INPUTS, 2.7-WATT. FREE 2 YEAR RADWELL WARRANTY
EXTENSION RACK, SIMATIC S7-400, ER1 WITH 18 SLOTS, ONLY FOR SIGNAL MODULES, 2 REDUNDANT POWER SUPPLIES CAN BE PLUGGED IN. FREE 2 YEAR RADWELL WARRANTY
FLAT RIBBON CABLE 840D, 0.10M/4IN, 570101.9120.01,AVAIL ABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
FRONT CONNECTOR, SIMATIC S7-1500, SCREW TYPE CONNECTION SYSTEM, 40 POLE, FOR 35 MM WIDE MODULES, INCLUDES 4 POTENTIAL BRIDGES AND CABLE TIES. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 2 AMP, 24-240 VAC/24 VDC, 16 DIGITAL OUTPUTS, DIGITAL OUTPUT SM 322, RELAY CONTACTS, 1X 20-POLE, SIZE 5 ACCORDING TO NEMA, 20-PIN FRONT CONNECTOR. FREE 2 YEAR RADWELL...
I/O MODULE, SIMATIC DP, ELECTRONICS MODULE FOR ET 200SP, DIGITAL, 24 VDC, 2 AMP, 4 OUTPUTS, 0.4MS TURN ON TIME, 0.4MS TURN OFF TIME, 15 MM WIDTH. FREE 2 YEAR...
I/O MODULE, SIMATIC S7-300, DIGITAL, 8 INPUTS / 8 OUTPUTS, 24 VDC, 0.5 AMP EACH POINT, 2 AMP TOTAL, 1 X 20 POLE. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, SINUMERIK, DIGITAL, 72 INPUT / 48 OUTPUT, .25 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
I/O TERMINAL BLOCKS, SPARE PART, 4 CONNECTORS, 12 SCREWS. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, DIGITAL, ISOLATED, SIMATIC S7-400, 24 VDC, 20MA, 6 W, 32 DIGITAL INPUTS. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, SIMATIC DP, 2 ANALOG INPUT, 4-20 MA, 13 BIT FOR 2 WIRE TRANSDUCER. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, SIMATIC DP, ELECTRONIC MODULE FOR ET 200 PRO, 16 DI, 24 V DC, MODULE DIAGNOSTICS, INCL. BUS MODULE. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, SIMATIC S7-300, 24 V, 8 ANALOG INPUTS, 9/12/14 BITS RESOLUTION, U/I/THERMOCOUPLE/RES ISTOR. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, SM 431, SIMATIC S7-400, ISOLATED, 8 ANALOG INPUT, 13 BIT RESOLUTION, U/IRESISTOR. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, CONNECTION MODULE, SIMATIC S7-300, IM360, CENTRAL RACK FOR CONNECTION OF 3 EXPANSION RACKS, W/ C-BUS. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, FOR ET 200S, 100 MBIT/S. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, PROFIBUS, HIGH FEATURE, 24 VDC, 12 MBIT/S, 244 BYTES EACH FOR I/O MAX, 63 CONNECTABLE MODULES, 9 PIN SUB D, REPLACEMENT FOR 6ES7151-1BA01-0AB0. FREE 2 YEAR RADWELL WARRANTY...
INTERFACE MODULE, SIMATIC DP, 256 KB WORK MEMORY, PROFINET INTERFACE, 3 RJ45 PORT, WITH INTERGRATED FAIL-SAFE CPU, FOR ET200S DISTRIBUTED I/O SYSTEM . FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, SIMATIC DP, IM 153-1, FOR ET 200M, 24 VDC INPUT, 5 VDC OUTPUT, 1 AMP, FOR MAX 8 S7-300 MODULES, SUCCESSOR FOR 6ES7153-1AA00-0XB0 AND 6ES7153-1AA01-0XB0. FREE 2 YEAR...
INTERFACE MODULE, SIMATIC ET 200SP, 700MA, 24VDC, 1 PROFINET INTERFACE, 2 PORT SWITCH, 100MBPS, RJ45, ETHERNET, 64 I/O MODULES, 16 ET 200AL MODULES, REPLACES: 6ES7155-6AU00-0CN0. FREE 2 YEAR RADWELL WARRANTY...
INTERFACE MODULE, SIMATIC S7, PROFIBUS DP, ET200PRO, IM154-2 DP HF, 24 VDC SUPPLY VOLTAGE, INPUT CURRENT: 200MA, I/O 244BYTE, SUCCESSOR FOR 6ES7154-2AA00-0AB0. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, SIMATIC S7-400, 85 MA INPUT, 425 MW POWER LOSS, SEND IM 460-1 FOR CENTRAL COUPLING WITH PS TRANSFER, W/O C BUS. FREE 2 YEAR RADWELL WARRANTY
INTERFACE PROFIBUS DP SLAVE, SINUMERIK 840C/CE/ACR20/805SM IM 328-N, 16BIT. FREE 2 YEAR RADWELL WARRANTY
MEMORY CARD, S7300, SHORT VERSION, 64KBYTE, FEPROM, 5V FLASH, 8 BIT. FREE 2 YEAR RADWELL WARRANTY
MODULE CPU F/SAFETY CONTROL ET200S. FREE 2 YEAR RADWELL WARRANTY
MODULE CPU312IFM S7300 EXP 10DI/6DO 6KB. FREE 2 YEAR RADWELL WARRANTY
MODULE INPUT S7300 16DI 48-125VDC EXT. FREE 2 YEAR RADWELL WARRANTY
MODULE RACK, SIMATIC DP CARRIER NARROW VERSION, SLIM DESIGN, FOR IO MODULE ET 200 PRO, LENGTH 500 MM. FREE 2 YEAR RADWELL WARRANTY
MODULE TERM TM-E30S44-IS ET200IS SCREW. FREE 2 YEAR RADWELL WARRANTY
MODULE, CONNECTING, 16 DI, 24 VDC, ET200PRO. FREE 2 YEAR RADWELL WARRANTY
MODULE, SIMATIC S7-400, DIGITAL OUTPUT SM 422, ISOLATED 32 DO; 24 V DC, 0.5 A WITH 0.15 MS OUTPUT DELAY, DIAGNOSTICS. FREE 2 YEAR RADWELL WARRANTY
MOUNTING SCRWS, ET200X, M5 X 20MM (100PK). FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 16 POINT, DIGITAL, SIMATIC S7-300, ISOLATED, 0.5 AMP, 24 VDC, 1 X 20 POLE, TOTAL CURRENT 4 AMP / GROUP, 8 AMP / MODULE, RQAUS1 CONDITION ORDER 6ES7392-1AJ00-0AA0...
OUTPUT MODULE, 2 AMP, 24VDC, 4DO, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 4POINT, DIGITAL, DP ET200IS, 4DO, 25VDC/25MA. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, SIMATIC DP, ET200X BASIC MODULE, 2AMP, 24VDC 4DO, W/O PLUG-IN PCB. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, SIMATIC S7-300, ISOLATED 16 DIGITAL OUTPUT, 120/230 VAC, 1 AMP, 1X20 POLE. FREE 2 YEAR RADWELL WARRANTY
PC BOARD, . FREE 2 YEAR RADWELL WARRANTY
PLC EXPANSION MODULE FOR ET 200 PRO, SIMATIC, DIGITAL, 24 V DC, 0.5 AMP, EM 4 DI/4 DO. FREE 2 YEAR RADWELL WARRANTY
PLC EXPANSION MODULE, DIGITAL OUTPUT SM 322, SIMATIC S7-300, HIGH SPEED, ISOLATED, 16 DIGITAL OUTPUT, 24 V DC, 0.5 AMP, 1 X 20-POLE. FREE 2 YEAR RADWELL WARRANTY
PLC EXPANSION MODULE, DIGITAL, SIMATIC DP, 8 POINT, 24 VDC, 30 MA, 5 W, FOR USE WITH ET 200 PRO. FREE 2 YEAR RADWELL WARRANTY
PLC MODULE, SIMATIC DP, 20 MA, 4-20MA, 2 AO I HIGH FEATURE FOR ET 200S, 15MM WIDTH, CYCLE TIME PER MODULE 0.5MS, 15 BITS OPERATIONAL LIMIT, LED. FREE 2 YEAR...
PLC RACK, UR1, SIMATIC S7-400, CENTRAL AND DISTRIBUTED, 18 SLOTS, 2 REDUNDANT PS, CAN BE PLUGGED IN. FREE 2 YEAR RADWELL WARRANTY
PLUG CONNECTOR, SIMATIC DP, FOR PROFIBUS UP TO 12 MBIT/S, WITH INCLINED CABLE OUTLET, 15.8 X 54 X 39.5 MM, TERMINATING RESISTOR WITH ISOLATING FUNCTION, W/O PG SOCKET, REPLACES 6ES7972-0BA41-0XA0.
POWER SUPPLY, SIMATIC S7-400, PS 405/407, WIDE RANGE 10 AMP, 24/48/60 V DC, 5 V DC. FREE 2 YEAR RADWELL WARRANTY
PROFIBIUS INTERFACE MODULE, IF 964-DP, S7-400, 24 VDC, 150 MA, 1 W, 244 BYTE INPUT / OUTPUT MAX, 9 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PROFINET INTERFACE MODULE, SIMATIC DP, IM154-4, HIGH FEATURE FOR ET 200 PRO, INTEGRATED SWITCH, WITH TERMINATION MODULE, CONNECTION MODULE NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY
RACK CENTRAL, DISTRIBUTED WITH 2 X 9 SLOTS, 2 X 2 REDUNDANT PS, EXTENDED TEMPERATURE RANGE, WITH CONFORMAL COATING. FREE 2 YEAR RADWELL WARRANTY
RACK, SIMATIC S7-400H, UR2-H, 2X 9 SLOTS, CENTRAL AND DISTRIBUTED. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control 6ES7-222-1HF22-0XA0- SUB
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control 6ES7-971-1AA00-0AA0- SUB
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control 6ES7231-0HC22-0XA0-S UB
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control 6ES7231-7PD22-0XA0-S UB
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control 6ES7235-0KD22-0XA0-S UB
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control 6ES7291-8BA20-0XA0-S UB
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control 6ES7331-7KF02-0AB0-S UB
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control 6ES73317PF11-0AB0-SU B
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control 6ES7901-3DB30-0XA0-S UB
REGULATED POWER SUPPLY PS307, SIMATIC S7-300, INPUT: 0.9/0.5 AMP 120/230 VAC 50/60 HZ, OUTPUT: 2 AMP 24 VDC, DIN RAIL PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
RELAY MODULE, SIMATIC ET 200 SP, 120 VDC / 230 VAC / 5AMP, 4 NORMALLY OPEN CONTACTS, ISOLATED CONTACTS, FITS TO BU-TYPE B0 AND B1, COLOUR CODE CC40, SUBSTITUTE VALUE...
REPLACEMENT OF SIEMENS 6ES7222-1BF22-0XA0, OUTPUT MODULE, 24VDC, 8 DIGITAL OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 6ES7223-1BH22-0XA0, MODULE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 6ES7223-1BL22-0XA0, I/O MODULE 16INPUT 16OUTPUT 24VDC6ES72231BL220XA 0SUB. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 6ES7223-1HF22-0XA0, I/O MODULE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 6ES7223-1PH22-0XA0, I/O MODULE, 8IN, 8OUT, 24VDC, 250VAC . FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 6ES7231-0HC22-0XA0, I/O MODULE ANALOG INPUT 4AI6ES72310HC220XA0S UB. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 6ES7235-0KD22-0XA0, I/O MODULE, DIP SWITCH 7 & 8 ARE NOT USED. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 6ES7291-8BA20-0XA0, BATTERY CARTRIDGE, WORKS W/ SIEMENS SIMATI S7-200 SERIES. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 6ES7291-8GE20-0XA0, BATTERY CARTRIDGE, WORKS W/ SIEMENS SIMATIC S7-200. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 6ES7291-8GH23-0XA0, MEMORY CARTRIDGE, WORK W/ SIEMENS S7-22X CPU. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 6ES7323-1BH01-0AA0, I/O MODULE - 24VDC, 40 MA, 3.5W, 8 INPUTS/OUTPUTS, VOLTAGE SIG 0 = 0-5V, SIG 1 = 15-30V, OUTPUT CURRENT 1 A. FREE 2 YEAR RADWELL...
REPLACEMENT OF SIEMENS 6ES7323-1BL00-0AA0, I/O MODULE, 24V DC, 0.5 A, 16 INPUTS (DC 24 V) | 16 OUTPUTS (DC 24 V, 0.5 A). FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 6ES7331-7PF01-0AB0, INPUT MODULE 8POINT ANALOG SIMATIC S7-300. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 6ES7927-20CB2-00XA, ADAPTER. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 6ES7971-1AA00-0AA0, BATTERY, LITHIUM, 3.6V, 950MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
RESERVE MODULE, FOR ET 200ISP, SIMATIC DP, EX IB IIC T4 GB, EX IB I MB. FREE 2 YEAR RADWELL WARRANTY
RIBBON CABLE, SINUMERIK 840C. FREE 2 YEAR RADWELL WARRANTY
SAFETY PROTECTOR MODULE, BETWEEN F AND STANDARD MODULES IWTH REDUNDANT ET 200M INTERFACE MODULES, USE ONLY WITH PARITION, SIMATIC S7. FREE 2 YEAR RADWELL WARRANTY
SEPARATOR BUS MODULE, SIMATIC S7, TO USE BETWEEN F AND STANDARD MODULES ONLY W/ SAFETY PROTECTOR INSERTING. FREE 2 YEAR RADWELL WARRANTY
SERVER MODULE, SIMATIC ET 200SP, SPARE PART, FOR ET 200SP, HORIZONTAL/VERTICAL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SIEMENS PLCs/Machine Control 6ES7132-4BD31-0AA0EA CH
SIEMENS PLCs/Machine Control 6ES7132-4BD32-0AA0/E ACH
SIEMENS PLCs/Machine Control 6ES7132-6BH01-0BA0
SIEMENS PLCs/Machine Control 6ES7133-0BN01-0XB0
SIEMENS PLCs/Machine Control 6ES7134-4FB01-0AB0
SIEMENS PLCs/Machine Control 6ES7134-4FB52-0AB0
SIEMENS PLCs/Machine Control 6ES7134-4GB01-0AB0
SIEMENS PLCs/Machine Control 6ES7135-4FB01-0AB0
SIEMENS PLCs/Machine Control 6ES7135-4LB01-0AB0
SIEMENS PLCs/Machine Control 6ES7138-4CA00-0AA0
SIEMENS PLCs/Machine Control 6ES7138-4CB10-0AB0
SIEMENS PLCs/Machine Control 6ES7138-4CB11-0AB0
SIEMENS PLCs/Machine Control 6ES7138-4DA04-0AB0
SIEMENS PLCs/Machine Control 6ES7138-4FA03-0AB0
SIEMENS PLCs/Machine Control 6ES7138-4FA04-0AB0
SIEMENS PLCs/Machine Control 6ES7138-4FA05-0AB0
SIEMENS PLCs/Machine Control 6ES7138-4HA00-0AB0
SIEMENS PLCs/Machine Control 6ES7138-6AA01-0BA0
SIEMENS PLCs/Machine Control 6ES7141-1BF11-0XB0
SIEMENS PLCs/Machine Control 6ES7142-4BF00-0AA0
SIEMENS PLCs/Machine Control 6ES7144-4GF00-0AB0
SIEMENS PLCs/Machine Control 6ES7151-1AA04-0AB0
SIEMENS PLCs/Machine Control 6ES7151-1BA02-0AB0
SIEMENS PLCs/Machine Control 6ES7153-1AA03-0XB0
SIEMENS PLCs/Machine Control 6ES7193-0CB10-0XA0
SIEMENS PLCs/Machine Control 6ES7193-4CA40-0AA0-E ACH
SIEMENS PLCs/Machine Control 6ES7193-4CA40-0AA0
SIEMENS PLCs/Machine Control 6ES7193-4CA50-0AA0-E ACH
SIEMENS PLCs/Machine Control 6ES7193-4CA50-0AA0
SIEMENS PLCs/Machine Control 6ES7193-4CB30-0AA0
SIEMENS PLCs/Machine Control 6ES7193-4CD30-0AA0
SIEMENS PLCs/Machine Control 6ES7193-4CE10-0AA0
SIEMENS PLCs/Machine Control 6ES7193-4CE60-0AA0
SIEMENS PLCs/Machine Control 6ES7193-4CG30-0AA0
SIEMENS PLCs/Machine Control 6ES7193-6AR00-0AA0
SIEMENS PLCs/Machine Control 6ES7194-4CA00-0AA0
SIEMENS PLCs/Machine Control 6ES7195-7HB00-0XA0
SIEMENS PLCs/Machine Control 6ES7214-1BC01-0XB0
SIEMENS PLCs/Machine Control 6ES7214-1BD21-0XB0
SIEMENS PLCs/Machine Control 6ES7214-1BD23-0XB0
SIEMENS PLCs/Machine Control 6ES7214-2BD23-0XB0
SIEMENS PLCs/Machine Control 6ES7222-1BF00-0XA0
SIEMENS PLCs/Machine Control 6ES7231-7PD22-0XA0
SIEMENS PLCs/Machine Control 6ES7232-4HA30-0XB0
SIEMENS PLCs/Machine Control 6ES7241-1CH32-0XB0
SIEMENS PLCs/Machine Control 6ES7307-1BA00-0AA0
SIEMENS PLCs/Machine Control 6ES7307-1EA00-0AA0
SIEMENS PLCs/Machine Control 6ES7307-1KA01-0AA0
SIEMENS PLCs/Machine Control 6ES7314-6CG03-0AB0
SIEMENS PLCs/Machine Control 6ES7315-2AG10-0AB0
SIEMENS PLCs/Machine Control 6ES7315-2EH14-0AB0
SIEMENS PLCs/Machine Control 6ES7316-2AG00-0AB0
SIEMENS PLCs/Machine Control 6ES7321-1BH01-0AA0
SIEMENS PLCs/Machine Control 6ES7321-7BH00-0AB0
SIEMENS PLCs/Machine Control 6ES7322-1BH01-0AA0
SIEMENS PLCs/Machine Control 6ES7322-1FL00-0AA0
SIEMENS PLCs/Machine Control 6ES7323-1BH01-0AA0
SIEMENS PLCs/Machine Control 6ES7331-7KF02-0AB0
SIEMENS PLCs/Machine Control 6ES7332-5HD01-0AB0
SIEMENS PLCs/Machine Control 6ES7338-4BC01-0AB0
SIEMENS PLCs/Machine Control 6ES7400-1JA01-0AA0
SIEMENS PLCs/Machine Control 6ES7592-1AM00-0XB0
SIEMENS PLCs/Machine Control 6ES7972-0AA01-0XA0
SIEMENS PLCs/Machine Control 6ES7972-0BA42-0XA0
SIEMENS PLCs/Machine Control 6FC5111-0CA01-0AA0
SIEMENS PLCs/Machine Control 6FC5111-0CA02-0AA2
SIEMENS PLCs/Machine Control 6FC5348-0AA02-0AA0
SIEMENS, 6ES7221-1JF00-0XA0, 6ES72211JF000XA0, INPUT MODULE, 24VAC, S7221 EXP 8AC IN. FREE 2 YEAR RADWELL WARRANTY
SIGNAL MODULE, FOR 3 SSI ENCODERS, READING IN POSITION VALUE, 2 FREEZE INPUTS, 1X20 POLE SUPPPORTS ISOCHRONOUS MODE, FUNCTION, S7300, 20P, REPLACES 6ES7338-4BC00-0AB0. FREE 2 YEAR RADWELL WARRANTY
SIMATIC DP, BUS MODULE BM DP/PA FOR EXTENDED TEMPERATURE RANGE, BUS MODULE FOR DP/PA COUPLER, FOR INSERTION AND REMOVAL FUNCTION DURING OPERATION. FREE 2 YEAR RADWELL WARRANTY
SIMATIC DP, BUS MODULE BM IM157 FOR EXTENDED TEMPERATURE RANGE BUS MODULE F. IM157 AND IM153-2 FOR REMOVAL AND INSERTION FUNCTION DURING OPERATION. FREE 2 YEAR RADWELL WARRANTY
SIMATIC DP, BUS MODULE PAIR BM DP/PA, FOR HOLDING 2 FDC 157-0 F, REDUNDANCY MODE 160 MM WIDE, FOR EXTENDED TEMPERATURE RANGE, FOR INSERTION AND REMOVAL FUNCTION DURING OPERATION. FREE...
SIMATIC DP, CONNECTION MODULE FOR PROFIBUS INTERFACE MODULE ET 200 PRO; ECOFAST CU, 2X ECOFAST CONNECTIONS RS485, INTEGRATED ADDRESS SETTER AND TERMINATING RESISTOR FOR PROFIBUS DP. FREE 2 YEAR RADWELL...
SIMATIC DP, ELECTRONICS MODULE F. ET200S, 2 AO U, 15 MM WIDTH, +/-10V, 13 BIT+SIGN, 1-5 V, 12 BIT, CYCLE TIME LESS THAN 1 MS WITH SF LED (GROUP FAULT).
SIMATIC DP, ELECTRONICS MODULE FOR ET 200S, STEP 5 V/204 KHZ, FOR STEPPER MOTOR POSITIONING, 15 MM WIDE, 1-CHANNEL, +/-5 V INTERFACE TO POWER UNIT. FREE 2 YEAR RADWELL WARRANTY...
SIMATIC S7-200 SMART, DIGITAL OUTPUT, SM DT08, 24VDC, TRANSISTOR, 0.75AMP. FREE 2 YEAR RADWELL WARRANTY
SIMULATOR MODULE SM 374, SIMATIC S7-300, SIMULATION OF 16 INPUTS/OUTPUTS, OR 8 INPUTS AND 8 OUTPUTS, 16 SWITCHES, 16 LEDS, REPLACEMENT FOR 6ES7374-2XH00-0AA0. FREE 2 YEAR RADWELL WARRANTY
SINUMERIK 840C/840CE CENTRAL CONTROLLER 1, 12 SLOTS, WITH PS, CSB, PLC CPU 135WD. FREE 2 YEAR RADWELL WARRANTY
SINUMERIK EXTENSION PLATE 19" FUER MCP/MPP TIGHTENER FASTENING WITH 12 SLOTS FOR 22 MM OPERATOR COMPONENTS (UNEQUIPPED). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6ES7221-1BF22-0XA0, INPUT MODULE, 8 POINT DIGITAL, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6ES7222-1HF22-0XA0, DIGITAL OUTPUT, 8DO X RELAY. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6ES7231-7PB22-0XA0, INPUT MODULE, RTD INPUT, 2 POINTS, ANALOGLE, 60MA LOAD, 87MA BACKPLANE BUS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6ES7231-7PD22-0XA0, INPUT MODULE, ANALOG EM 231, 4 POINT, THERMOCOUPLE, 24 VDC, ONLY FOR S7-22X CPU. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6ES7232-0HD22-0XA0, OUTPUT MODULE, ANALOG, 4 POINT, 10V, 0-20MA, 12/11-BIT CONVERTER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6ES7307-1EA01-0AA0, POWER SUPPLY MODULE 5AMP IN:120-230VAC OUT:24VDC 6ES73071EA010AA0SUB. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6ES7321-1BH02-0AA0, INPUT MODULE, SIMATIC S7-300, DIGITAL, ISOLATED, 16 POINT, 1 X 20 POLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6ES7321-1FH00-0AA0, INPUT MODULE, DIGITIAL, ISOLATED 16 DI, 120/230 V AC, 1 X 20-POLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6ES7322-1BF01-0AA0, OUTPUT MODULE, 1X 20-POLE, 24 V DC, 2A, 8 DO, 8POINT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6ES7322-1BH01-0AA0, OUTPUT MODULE, DIGITAL, 16 OUTPUTS, 24VDC, 0.5A. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6ES7322-1BL00-0AA0, OUTPUT MODULE , 24V DC, 0.5 A, 32 OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6ES7322-1HH01-0AA0, OUTPUT MODULE, 16 POINTDIGITAL RELAY, 120/230VAC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6ES7331-1KF02-0AB0, INPUT MODULE, 8POINT, ANALOG, 13BIT, 40PIN. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6ES7332-5HD01-0AB0, OUTPUT MODULE, 010 V/420 MA, 4-CHANNEL, 4 OUTPUTS FOR CONNECTING ANALOG ACTUATORS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6ES7332-5HF00-0AB0, MODULE OUTPUT, 8AO, 11/12BITS, 40PIN. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6ES7901-3DB30-0XA0, CABLE FOR SIMATIC S7-200 MODULE USB PPI. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6ES7972-0BB52-0XA0, 6ES7-9720-BB52-0XA0- SUB, PROFIBUS CONNECTOR 90 DEGREE W/PG SOCKET. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6ES7972-0CB20-0XA0, ADAPTER MODULE. PC ADAPTER USB S7300 5M WINDOWS XP ONLY. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6FC5-247-0AA18-0AA0, BATTERY LITHIUM, 3V, 950MAH, SINUMERIK/SIMOTION BATTERY FOR MMC, NCU, CCU, D4X5-X AND MCI BOARD. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, S7-300, IN SPRING-LOADED CONNECTION SYSTEM, FOR 64-CHANNEL MODULES. FREE 2 YEAR RADWELL WARRANTY
TERMINAL ELEMENT 12TERM FOR FIELD WIRING. FREE 2 YEAR RADWELL WARRANTY
TERMINAL MODULE, DP TM-E15N24-01 ,ET200S , PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
TERMINAL MODULE, SIMATIC DP, 250V, TM-PS-B X. FREE 2 YEAR RADWELL WARRANTY
TERMINAL MODULE, SIMATIC DP, FOR ET200S ELECTRONIC MODULES, SCREW TERMINALS, 2 X 4 TEMRINAL CONNECTIONS, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
TERMINAL MODULE, SIMATIC DP, TM-E15C24-AT FOR ET 200S, FOR ELECTRONIC MODULE, 2 AI TC HIGH FEATURE, 15 MM WIDTH, SPRING-TYPE TERMINALS WITH TERMINAL ACCESS TO AUX1, AUX1 CONTINUOUS. FREE 2...
TERMINAL MODULE, SIMATIC DP, TM-P15C23-A0, FOR ET 200S FOR POWER MODULES, 15 MM WIDTH, SPRING TYPE TERMINALS (CAGE CLAMP), 2 X 3 TERMINAL CONNECTIONS, WITH TERMINAL ACCESS TO AUX1, AUX1...
TERMINAL MODULE, TM-E30C44-01, FOR ET 200S, FOR ELECTRONIC MODULES, 30 MM OVERALL WIDTH, SPRING TYPE TERMINALS, 4 TERMINAL CONNECTIONS, WITHOUT TERMINAL ACCESS TO AUX1, AUX1 CONTINUOUS. FREE 2 YEAR RADWELL...
TERMINAL MODULE, TM-E30S46-A1, FOR ET 200S FOR ELECTRONIC MODULES, 30 MM OVERALL WIDTH, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL TERMINAL MODULE, SIMATIC DP TM-E15C26-A1, SPRING-TYPE TERMINALS, 2X6 TERMINAL CONNECTIONS WITH TERMINAL ACCESS TO AUX1, AUX1 CONTINUOUS, FOR ET 200S FOR ELECTRONIC MODULES 15 MM WIDTH, 5/PACK. FREE 2...

<< Prev Next >>