Radwell International Datasheets for Programmable Logic Controllers (PLC)

Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30 32
Product Name Notes
1U MOUNTING SHELF (3 MODULES). FREE 2 YEAR RADWELL WARRANTY
7318A-04 - COUNTER BOARD. FREE 2 YEAR RADWELL WARRANTY
780 SERIES IGNITION CONTROLS,CONTROL VOLTAGE:24V AC 50/60 HZ,FLAME SENSOR CURRENT 0.7 MA DC @ 25°C . FREE 2 YEAR RADWELL WARRANTY
ABS FILAMENT, MINTY GREEN 2X500G ROLLS ABS FILAMENT, MINTY GREEN 2X500G ROLLS. FREE 2 YEAR RADWELL WARRANTY
ACCESS CONTROL READER, 125 KHZ, HITAG 1/2/S, RF1000, 1.8 M USB CABLE, IP65 FRONT, RS232 INTERFACE, .125-13.56 MHZ OPERATING, 30 MM RANGE, 424 KBIT/S, 4.6-5.25 VDC. FREE 2 YEAR RADWELL...
ADAPTER FOR DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
ADVANCED MICRO CONTROL, 7551-14, 755114, VELOCITY POSITION MODULE, FOR SLC500. FREE 2 YEAR RADWELL WARRANTY
AMETEK, 70-AM31K, 70AM31K, ANNUNCIATOR MODULE, PC BOARD, 12VDC,. FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT MODULE, 4 CHANNEL, 4-20 MA, SINGLE ENDED, LIGHT GRAY COLOR, IP20. FREE 2 YEAR RADWELL WARRANTY
ANALOG OUTPUT MODULE, 2-CHANNEL, 2AO±10 VDC. FREE 2 YEAR RADWELL WARRANTY
ANNUNCIATOR MODULE. FREE 2 YEAR RADWELL WARRANTY
AS-I DIGITAL INPUT MODULE, INPUT VOLTAGE 18-30 VDC, 4 INPUTS, 5-POLE, 4 X M12 SOCKETS, IP67, ASI-3 COMPATIBLE. FREE 2 YEAR RADWELL WARRANTY
B&R PLCs/Machine Control 7CP476.60-1
B&R PLCs/Machine Control 7DM465.7
B&R PLCs/Machine Control 7DO164.70
BATTERY HOUSING RED 50AMP 24V. FREE 2 YEAR RADWELL WARRANTY
BOARD, 8 CHANNEL RACK, MINIATURE. FREE 2 YEAR RADWELL WARRANTY
CABLE ADAPTOR FROM MTR TBOX -0 TO -2 CBL. FREE 2 YEAR RADWELL WARRANTY
CABLE ASSEMBLY FEMALE CONNECTOR 4POLE 4M. FREE 2 YEAR RADWELL WARRANTY
CABLE ASSEMBLY MALE 6FT. FREE 2 YEAR RADWELL WARRANTY
CABLE FEMALE ADAPTER .03M. FREE 2 YEAR RADWELL WARRANTY
CHIPCARD 8KB PNOZMULTI. FREE 2 YEAR RADWELL WARRANTY
COMBINATION MODULE, 3 INPUTS, 24 VDC, 50 KHZ. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION CONTROLLER 110/120V 40/60HZ. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION MODULE, MOBY, ASM475 FOR SIMATIC S7300 AND ET200M, WITHOUT FRONT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION PROCESSOR, CP 343-1, CONNECTION OF SIMATIC S7-300 TO INDUSTRIAL ETHERNET, TCP/IP + UDP, MULTICAST, SEND/RECEIVE WITH/WITHOUT RFC1006, FETCH/WRITE, S7 COMMUNICATION, INTEGRATED 2-PORT SWITCH ERTEC 200, (REPLACES: 6GK7343-1CX00-0XE0). FREE 2...
COMMUNICATION PROCESSOR, SIMATIC NET, S7300 TO PROFIBUS, 0.25 AMP, 24 VDC, S5 COMPATIBLE PG/OP AND S7 COMMUNICATION. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATIONS PROCESSOR, CP 342-5, FOR CONNECTION OF SIMATIC S7-300 TO PROFIBUS DP/ S5-COMPATIBLE/ PG/OP AND S7 COMMUNICATION, REPLACES 6GK7342-5DA02-0XE0. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATIONS PROCESSOR, CP 443-1 ADVANCED, 1X 10/100/1000 MBPS, 4X 10/100 MBPS (IE SWITCH), RJ45 PORTS, PROFINET IO CONTROLLER, S7 COMMUNICATION, OPEN COMMUNICATION (SEND/RECEIVE) S7 ROUTING, IP CONFIGURATION VIA DHCP/BLOCK. FREE...
COMMUNICATIONS PROCESSOR, SIMATIC NET, COMPACT, 24 VDC, RJ45 PORT, IP20 PROTECTION, 10/100 MBIT/S. FREE 2 YEAR RADWELL WARRANTY
CONTROL MODULE. FREE 2 YEAR RADWELL WARRANTY
CONTROL UNIT, 20.4VDC-28.8VDC (24VDC NOM.) . FREE 2 YEAR RADWELL WARRANTY
CONTROL UNIT, SINAMICS G120, SAFETY INTEGRATED STO PROFINET, 6 DIGITAL INPUTS, 3 DIGITAL OUTPUTS, 2 ANALOG INPUTS, 2 ANALOG OUTPUTS, 24 VDC SUPPLY, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTROL, LOGIC ONE, IOM/2, ELECTRONICS (RELAY OUTPUTS), MODEL NO: IOM/2-R, INPUT: 24VAC, 30VA, CLASS 2, MAX ALLOWABLE AMBIENT TEMP: 60C-140F DEGREE. FREE 2 YEAR RADWELL WARRANTY
CORDSET, 1 METER CABLE, 15 PIN FEMASLE TO 15 PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY
CPU CARD SBC PL 7826-01.021. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE SIRTOEC RCM SLAVE. FREE 2 YEAR RADWELL WARRANTY
DALI MULTI-MASTER, 750 SERIES, 24 BYTE DATA, 10 MA, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DATA CARD, WIRE AC, PLUG-IN, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY
DATA INPUT 10-30VDC/5-30VDC. FREE 2 YEAR RADWELL WARRANTY
DATALOGIC PLCs/Machine Control 7-0404
DEVICENET TAP MODULE,SP-RS-DEVICEN ET 8-TAP. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT DEVICE, 4-CHANNEL, 24 VDC, 3 MS, 2-CONDUCTOR CONNECTION, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT MODULE, 2-CHANNELS, 2 DIGITAL INPUTS, 24VDC SUPPLY VOLTAGE, HIGH-SIDE SWITCHING, 4.5 MA INPUT CURRENT PER CHANNEL, 2 BITS, DIN-35 RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DIGITAL OUTPUT MODULE, 2-CHANNEL, 24 VDC, 0.5 A, DIAGNOSTICS, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
DIGITAL OUTPUT MODULE, 2-CHANNEL, 24 VDC, 2.0 A, DIAGNOSTICS, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
DIGITAL OUTPUT MODULE, 750 SERIES, 8 CHANNEL, 0.5AMP, 24VDC, HIGH SIDE SWITCHING, DIN RAIL MOUNT, LIGHT GRAY, 0 TO +55 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
DIGITAL OUTPUT MODULE, FOR ACTUATOR CONTROL, MAGNETIC VALVES, D/C CONTACTORS, 8 DIGITAL OUTPUTS, 0.5AMPS, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DIGITAL TACHOMETER,15AMP,4/2 0MA,TYPE 2, 8.5 X 2 X 1.5 IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUAFACTURER, POWER SUPPLY MODULE, SINUMERIK 8 MS140. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURE, PC COMPONENT BOARD, LED STATUS INDICATORS, MODULE CLIPS, RESISTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER (12-15-2019), FIELDBUS COUPLER, ETHERNET / MODBUS COMMS, 10/100 MBIT/S, 2 PORT, DIN-35 RAIL MOUNT, 24 V DC SUPPLY, REPLACED BY 750-362. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER - 01/10/15, COMMUNICATION PROCESSOR MODULE, CP 443-1, FOR SIMATIC S7-400, INDUSTRIAL ETHERNET VIA ISO/TCP/IP/UDP COMMUNICATION, SEND/RECEIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER - 01/10/2011, SINUMERIK 810DE CNC-HARDWARE MODULE, CCU3.4 W/ CNC SW (EXPORT), 256 KBYTE NC MEMORY (MAX.EXTENSION 2.5 MBYTE), PLC: 96 KB (MAX 288 KB), PREPAIRED FOR PROFIBUS-DP.
DISCONTINUED BY MANUFACTURER - 01/12/2018, COMMUNICATION MODULE, 10-100 MBIT/S, ETHERNET CP343-1, REPLACED BY: 6GK7343-1EX30-0XE0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01-07-95, MEMORY MODULE, SINUMERIK 800, FIRMWARE 2.2 FOR CP315. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.01.2015, IO GATEWAY, IWLAN/PB LINK PN, WIRELESS LAN AND PROFIBUS, WITH PROFINET FUNCTIONALITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.01.2018, COMMUNICATIONS PROCESSOR, CP 443-1, PROFINET, IO CONTROLLER, PROFNET CBA ISO, TCP/IP, S7 COMMUNICATION, WITH AND WITHOUT RFC1006, 10/100 MBIT, 4X RJ45, SUCCESSOR: 6GK7443-1GX30-0XE0. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 01.03.1995, EPROM SUBMODULE, SINUMERIK SERIES, SLOT MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.05.2018, IWLAN ETHERNET CLIENT, SCALANCE W744-1PRO, 1 RADIO INTERFACE, IEEE 802.11B/G/A/H, INDUSTRIAL WIRELESS LAN (IWLAN), 2.4/5 GHZ, UP TO 54 MBIT/S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.06.2008, OPTICAL LINK MODULE, SINEC L2FO OLM/P4, FOR PLASTIC FIBER OPTIC CABLE, CONENCTOR PROFIBUS, 4-CHANNEL, WITH SIGNAL CONTACT, HIGH CASCADING DEPTH, SUCCESSOR 6GK1503-3CA01. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 01.07.2010, INTERFACE LINK MODULE, Y-LINK CONNECTION, IP20 PROTECTION, 500 VOLT INSULATION, 200 MA, 3.7 WATT, REPLACED BY 6GK1415-2AA10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.09.2013, SIMATIC NET, OSM ITP62 OPTICAL SWITCH MODULE, 2 FO PORTS, 100MBIT/S AND 6 ITP PORTS 10/100MBIT/S, REDUNDANT 24 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.10.2016, OPTICAL LINK MODULE, PROFIBUS OLM/P11 V4.0, WITH 1 RS485 AND 1 PLASTIC FOC INTERFACE, (2 BFOC SOCKETS), 24 VDC, 0.2 AMP, WITH SIGNALING CONTACT AND TEST...
DISCONTINUED BY MANUFACTURER 01/01/2018, ETHERNET/PB LINK GATEWAY, BETWEEN INDUSTRIAL ETHERNET AND PROFIBUS, WITH PROFIBUS FUNCTIONALITY, TCP/IP, S7 ROUTING AND DATA SET ROUTING, 10/100 MBITS, FAST ETHERNET, 12 MBITS PROFIBUS. FREE...
DISCONTINUED BY MANUFACTURER 01/08/2017, MOBY INTERFACE MODULE, ASM 450, FOR PROFIBUS DP ( W/O PLUG FOR 24 V AND PROFIBUS DP), DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 02/04/2009, TRANSCEIVER, FOR INDUSTRIAL ETHERNET, SIMATIC NET, FOR CONNECTION OF TERMINAL WITH INDUSTRIAL ETHERNET, W/ MOUNTING PLATE, INSTALLATION KIT AND INSTALLATION GUIDE (GERMAN/ENGLISH/FREN CH). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 03.15.2008, SIMATIC NET, SF OPT, BUS TERMINAL FOR PROFIBUS, FOR GLASS FIBER OPTIC CABLE, DISCONTINUED WITHOUT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 04.05.2017, COMMUNICATIONS PROCESSOR, SIMATIC NET, CP 343-1, CONNECTION OF SIMATIC S7-300, TCP/IP + UDP, SEND/RECEIVE WITH/WITHOUT RFC 1006, S7 COMMUNICATION, MULTICAST, 10/100 MBIT, (REPLACED BY: 6GK7343-1CX10-0XE0). FREE...
DISCONTINUED BY MANUFACTURER 06/01/2008, OPTICAL LINK MODULE, OLM/S3, 3 CHANNEL, WITH SIGNALING CONTACT, 250 MA, 24 VDC, SUCCESSOR: 6GK1503-2CB00. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 07/01/2022, COMMUNICATIONS PROCESSOR, SIMATIC NET CP 5431 FMS/DP, FOR CONNECTION OF SIMATIC S5 AG 115U/H / 135U / 155U/H TO PROFIBUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 07/11/2018, POSITIONING MODULE, 3 AXES, FOR SERIAL/ABSOLUTE/INCR EMENTAL POSITION ENCODERS, SUCCESSOR: 6FM1723-3CA11. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 07/20/2014, ETHERNET ELM, 3 ITP PORTS, 1 AUI PORT, LINK MODULE, SCREW TERMINALS, DIN RAIL MOUNTABLE, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 07/24/2019, OUTPUT MODULE, SINUMERIK 3 APCB, 2 AMP, 16 POINT, SUCCESSOR 6FX1-112-0AA02. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 08/08/2016, POSITIONING MODULE, SIMATIC S5, 1 CHANNEL, 3 AXES OR 2 AXES + SPINDLE, FOR SERIAL ABSOLUTE AND INCREMENTAL POSITIONING ENCODERS, WF723B, SUCCESSOR: 6FM1723-3BA10. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 09/01/2007, TIMER MODULE, ON-DELAY, 3 PIN, 12-24 V AC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/01/2013, OPTICAL SWITCH MODULE, SIMATIC NET, OSM TP62, WITH 2 FO PORTS, 100MBIT/S, X6 RJ45 PORTS 10/100MBIT/S, REDUNDANT 24V DC SUPPLY, SIGNALLING CONTACT, INTEGRATED REDUNDANCY MANAGER, WITH...
DISCONTINUED BY MANUFACTURER 09/30/14, POSITIONING MODULE, WF 625, FOR INCREMENTAL POSITION ENCODER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/30/14, POSITIONING MODULE, WF 726A, FOR INCREMENTAL POSITIONAL ENCODERS, SUCCESSOR 6FM1726-3CA00. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/30/2005, CPU MODULE, SINUMERIK 810-GA1, W/O INITIAL PROGRAM LOADER, 48 KB, W/O BOOTSTRAP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/30/2008, OUTPUT MODULE, SINUMERIK/SIROTEC, DIGITAL, 32 OUTPUTS, 2.0 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/30/2020, VECTOR CONTROL VOLTAGE DETECTION MODULE, SIMOVERT MASTERDRIVES, FOR SELF-TESTED PULSED INFEED/REGENERATIVE FEEDBACK UNIT, RETROFIT PACKAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/30/2021, SINGLE MOTOR MODULE, SINAMICS S120, INPUT POWER: 600 VDC, OUTPUT POWER: 400 VAC, 200 A, REPLACED BY 6SL3120-1TE32-0AA4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2011, WRITE/READ DEVICE, MOBY, SLG 41, 25 MM LIMIT DISTANCE, -25 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/14/19, PCB, DISPLAY MODULE, WF 470, COLOR, 470A, 1 SLOT MEMORY MODULE, GERMAN/ENGLISH/FRENC H/RUSSIAN, SUCCESSOR 6FM1470-3AA25. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/14/2019, POSITIONING MODULE, WF726C V 1.7, FOR SERIAL-ABSOLUTE AND INCREMENTAL POSITION ENCODERS, WITHOUT JERK LIMITATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/28/2021, INPUT MODULE, SINUMERIK, SYSTEM 3, SUCCESSOR: 6FX1192-4AB00. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/02/2007, CPU BOARD, SINUMERIK 880, PLC-CPU, 135WB/COP, 128 KB RAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/02/2007, CPU MODULE BOARD, SINUMERIK 840/880, 256 KB RAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/24/2010, OUTPUT MODULE, SINUMERIK/SIROTEC, DIGITAL, 32 OUTPUTS, 0.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/14/2009, MEMORY MODULE, SINUMERIK 8 MS122-B, CMOS RAM-MEMORY 128KB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 14/10/19, POSITIONING AND COUNTER MODULE, WF 706, 6 CHANNEL, 10 INPUTS, EXPANDABLE BY 1 OR 2 ANALOG MODULES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 15-02-11, PLC MODULE, SINUMERIK 880M/T/N, 135 WB/COPROCESSOR, SOFTWARE VERSION 4.4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 16/01/14, ETHERNET SWITCH, MANAGED, 10/100MBIT/S, 8 X RJ45 PORTS, LED INDICATORS, FAULT SIGNAL W/SET BUTTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2002/11/02, MEASURING CIRCUIT BOARD, 4 ACTUAL VALUES, SINUMERIK 3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2003, CAN BUS CONTROLLER, 24 VDC, 4 W, 20 MM MODULE WIDTH, 1 CAN INTERFACE, ELECTRICALLY ISOLATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2003, INTERFACE MODULE, 1 CAN INTERFACE, USAGE ONLY WITH FRAME DRIVER, SCREW-IN MODULE, ELECTRICALLY ISOLATED, NETWORK-CAPABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2012, I/O MODULE, SINUMERIK 810D/840D SINGLE PERIPHERAL MODULE, 64 DI/32 DQ ISOLATED, 64 INPUT 32 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 30.09.2012, BRAKE BOARD, SIMODRIVE, VOLTAGE LIMITER, 0.9/90 KW . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 30/09/2007, SITOR TRIGGER SET, 6-PULSE, PUSH TERMINALS, 48 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 9-30-2015, INVERTER INTERFACE CONTROL MODULE, IGD3, 3-PHASE, 380-480 V AC, 50/60 HZ, 510-620 V DC, 210/260/315 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 01/03/2016, CONTROL UNIT, 1 PHASE, TYPE B, DP 4 DI, 1 DO, 1 AI, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 03/02/2006, MONITORING MODULE, FOR SIMODRIVE 611, 600 VAC, MICRO SIM, SUCCESSOR: 6SN1112-1AC01-0AA1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 03/11/2020, CPU MODULE, SINUMERIK 850 NC CPU, W/O SOFTWARE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 03/31/2020, INPUT MODULE, SICAM RTU, 32 ANALOG INPUTS, FLOATING INPUTS, ONE COMMON ROOT CONV., VIA SIGMA-DELTA PROCEDURE, CYCLIC ACQUISITION OF STATES. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER SINCE 04.07.2003, SERVO-INTERFACE MODULE, SINUMERIK 800, 40MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 06/11/02, MASTER CPU SUBMODULE, SIROTEC RCM, 1B/1K/1.2B TO SOFTWARE 03, 8 MHZ, SUCCESSOR: 6FX1110-7AD01. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 08/05/2016, PCB, COLOR DISPLAY MODULE, WF 470B, 3 SLOTS FOR MEMORY MODULES, 2ND SERIAL INTERFACE, GERMAN/ENGLISH/FRENC H/RUSSIAN, SUCCESSOR 6FM1470-3BA25. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 08/09/2016, MASTER CPU MODULE, SIROTEC ACR, 386DX/CX83C8, RACK MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 09/30/2005, COUPLING MODULE, SINUMERIK 8, 850 PLC CU/EU. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 14.10.2019, POSITION MODULE, WF 721 1 AXIS, OPIONALLY FOR SERIAL-ABSOLUTE+INCR EMENTAL POSITION ENCODERS, 48 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 23.04.2007, DISPLAY MODULE, W/ MEMORY MODULE SLOT, AVAILABLE LANGUAGES: ENG / GER / FRE / RUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE 30/09/08, SINUMERIK 805SM/SMP, OPI VGA MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 03.05.2011, COMMUNICATION PROCESSOR, SIMATIC NET. CP 443-1, FOR CONNECTION OF SIMATIC S7-400 W. INDUSTR. ETHERNET VIA ISO AND TCP/IP, S7 COMM., 10/100 MBIT, REPLACED BY: 6GK7443-1EX30-0XE0.
DISCONTINUED BY MANUFACTURER SINCE: 26.10.09, INTERFACE CU/MPC, SINUMERIK 810/820/880, FOR MINI-EU W/ POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 2003 DIGITAL INPUT MODULE, 4 INPUTS, 24 VDC, SINK, INCREMENTAL ENCODER OPERATION: 50 KHZ, EVENT COUNTER OPERATION: 100 KHZ, 1 COMPARATOR, SCREW-IN MODULE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, 2003 DIGITAL OUTPUT MODULE, 8 OUTPUTS 12-24 VDC, 0.5 A, SHORT CIRCUIT PROTECTION, THERMAL OVERLOAD PROTECTION, SCREW-IN MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 2003 INTERFACE MODULE, 1 RS485 INTERFACE, ELECTRICALLY ISOLATED, NETWORK-CAPABLE, TRANSFER PROTOCOL: PROFIBUS DP, SCREW-IN MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 2003 INTERFACE MODULE, RS485 / RS422 INTERFACE, ELECTRICALLY ISOLATED, NETWORK-CAPABLE, SCREW-IN MODULE, 9-PIN D-TYPE SOCKET, (IF321). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 62448902, 624489, PC BOARD, MICROCONTROL MODULE, AB 7300 CONTROL, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 62448905, 634489-90, PC BOARD, MICROCONTROL MODULE, AB 7300 CONTROL, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 63427502, PC BOARD, I/F BOARD, MAIN & 2ND CONTROL PANEL INTERFACE, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 63427503, PC BOARD, I/F BOARD, PCB - MAIN & 2ND CONTROL PANEL INTERFACE, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 6344301, PC BOARD, I/O BOARD, PCB - I/O MULTIPLEXER INTERFACE, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 6344302, PC BOARD, I/O BOARD, PCB - I/O MULTIPLEXER INTERFACE, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 6344303, PC BOARD, I/O BOARD, PCB - I/O MULTIPLEXER INTERFACE, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 6344305, PC BOARD, I/O BOARD, PCB - I/O MULTIPLEXER INTERFACE, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 6344306, PC BOARD, I/O BOARD, PCB - I/O MULTIPLEXER INTERFACE, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 6344308, PC BOARD, I/O BOARD, PCB - I/O MULTIPLEXER INTERFACE, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 63469904, PC BOARD, INPUT BOARD, PCB - ANALOG INPUT, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 834484, 63448402, 634484-90, PC BOARD, I/O BOARD, I/O RACK MULTIPLEXER MODULE, AB 7300 CONTROL, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC/DC CONVERTER MODULE, PLC AUTOBUS, F, MODULE MERI CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADAPTER MODULE, SERIAL NODE, LED STATUS INDICATORS, ON/OFF TOGGLE SWITCHES, RESET BUTTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 2 INPUTS, PT100 (3-WIRE CONNECTION), -200 TO +850C, SCREW-IN MODULE, ORDER 1X TB712 TERMINAL BLOCK SEPARATELY.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 2003, 4 INPUTS, THERMOCOUPLE, -270 TO 1372 DEGREE C, SCREW IN MODULE, 16 BIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 2003, 4 TEMPERATURE INPUTS, 2 WIRE CONNECTIONS, SCREW-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 2003, SCREW IN MODULE, 1 INPUT, +/- 10 V OR 0-20 MA, 12 BIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 4 INPUTS, +/-10V INPUT SIGNAL, 12BIT + SIGN DIGITAL CONVERTER RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 4 INPUTS, 0 TO 20 MA, 12-BIT, SCREW-IN MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ASEA BROWN BOVERI, BALDOR RELIANCE, 707973-12S, 70797312S, FLEXPAK 3000, CABLE ASSEMBLY, 12 PIN PCB CONNECTOR (REG P25)/10 PIN PCB CONNECTOR (FLD P6) 4 PIN SQUARE CONNECTOR (FLD...
DISCONTINUED BY MANUFACTURER, BASE PLATE IOM/2 24VDC 30VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASEPLATE, ANALOG I/0 MODULE, WITH HEAT SINK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRAKING MODULE, 380-500 VAC INPUT, 49-61 HZ, LED INDICATOR, 4 SCREW MOUNTING HOLES, CLASS 1, 0-40 C MAX TEMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS MODULE FOR S5-100U/ET 100U/ET 200U, SIMATIC S5, WITH SCREW TERMINALS 100U, DELETED WITHOUT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CASE INPUT MODULE, CLASS 2, 24 VAC, 2 VA OR 24 VDC, 30 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD, ANALOG INPUT POINT CARD, NUMBER OF CHANNELS: 6, DIMENSIONS: 14.25 X 10.00 X 1.50. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, COMMUNICATIONS PROCESSOR CP 243-1 FOR CONNECTION OF SIMATIC S7-22X TO INDUSTRIAL ETHERNET, 24 VDC, 60 MA, REPLACED BY 6GK7243-1EX01-0XE0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, QLC, G01-RS232. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, SINEC H1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION PROCESSOR MODULE, SIMATIC S5 TO ETHERNET, CP143TF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATIONS PROCESSOR, SIMATIC NET, CP 443-1, FOR CONNECTION OF A SIMATIC S7-400 W. IND.ETHERNET VIA TCP/IP AND ISO, S7 COMM., FETCH / WRITE, SEND/RECEIVE W. OR WITHOUT...
DISCONTINUED BY MANUFACTURER, COMPACT SWITCH MODULE, 0.1 AMP, 3 POLE, 24 VDC, 1.6 W, -40 T0 +70 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL BOARD MODULE, LED INDICATORS, REPLACEMENT PCB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, 8 INPUT, 24 VAC, 30 MA, 70 DEG C, 158 DEG F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, KBS MAYER, 4 AXIS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL UNIT, CU230P-2 CAN, G120. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER / LIMITER CARD, TURBINE PRESSURE, (AE-25021-K3). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER ETHERNET FIELDBUS,SD CARD SLOT, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, GOLDSEC, PROGRAMMABLE, 2 CHANNEL / A-B, 4 MA / 12 VDC, 10 MA / 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COUPLING CARD, SINUMERIK/SIROTEK RCM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COUPLING MODULE, SINUMERIK 3, 2 FRONT PORTS, 2 REAR PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU BOARD KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU, 750 KB SRAM, 1.5 MB FLASHPROM, 24 VDC, 12.5 W SUPPLY, 1 RS232 INTERFACE, 1 CAN INTERFACE, CAN: ELECTRICALLY ISOLATED, NETWORK-CAPABLE, 4 SLOTS FOR SCREW-IN MODULES,...
DISCONTINUED BY MANUFACTURER, DECODER MODULE, WF 705. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, 2003, SCREW-IN MODULE, 10 INPUTS, 24 VDC, 50 KHZ INPUT FREQUENCY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, 24VDC, 16 INPUTS, 1MS, SINK/SOURCE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, 32POINT, 24-60VDC, SICAM RTU. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL MIXED MODULE, 16 INPUTS, 24 VDC, 1 MS, SINK, 16 TRANSISTOR OUTPUTS, 0.5 AMP, ORDER 2X TB718 TERMINAL BLOCKS SEPARATELY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL MIXED MODULE, 8 INPUTS, 8 TRANSISTOR OUTPUTS, 0.5 AMP, 24 VDC, 1 MS, SINK/SOURCE, DM435. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL OUPUT MODULE, 4 FET OUTPUTS, 48 TO 125 VAC, 0.05A, ZERO CROSS DETECTION, SCREW IN MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE, 8 OUTPUT, 0.5 AMP, 24 VDC, SHORT CIRCUIT PROTECTION, THERMAL OVERLOAD PROTECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 13/03/2013, CONTROL MODULE, 20AMP, 600VDC, 380/480VAC, 3PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE MODULE SIMODRIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DUAL THRUST MONITOR, DVTP, W/BNC CONNECTOR, 4/20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, END OF PRODUCT LIFECYCLE SINCE: 15.11.2018, IWLAN ACCESS POINT, SCALANCE W788-1PRO, 1 RADIO INTERFACE, IEEE 802.11B/G/A/H, INDUSTRIAL WIRELESS LAN (IWLAN) ,2.4/5 GHZ, UP TO 54 MBIT/S, IP65,...
DISCONTINUED BY MANUFACTURER, ETHERNET CONTROL INTERFACE, 2 CHANNEL, 24V, RS232, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET CONTROLLER, PROGRAMMABLE FIELDBUS, TCP/IP, 10/100MBIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET MODULE, SIMATIC NET SCALANCE S602, DUAL PORT, FOR PROTECTION OF DEVICES AND NETS IN AUTOMATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, SCALANCE X106-1, UNMANAGED, 6X 10/100 MBIT/S RJ45 PORTS, 1X 100 MBIT/S MULTIMODE BFOC, LED DIAGNOSTICS, ERROR-SIGNALING, REDUNDANT POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET, ELS TP80, 8PORTS, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, SINUMERIK, 8 LINKS TO EXTERNAL S5 PLC, 10 KHZ, 23 GHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELDBUS COUPLER, 24 V DC, 10 AMP, INTERNAL CURRENT - 500 MA, 96 NODES, W/ REPEATER, IP20, POLYCARBONATE HOUSING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELDBUS COUPLER, PROFIBUS, CANOPEN, D-SUB, 24 VDC, 110 NODES, 10KBD-1 MBD, 1 MALE CONNECTOR WITH 4 POLES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELDBUS COUPLER, PROFIBUS-DP, D-SUB24 VDC, 500 MA, 244 BYTES, 63 IO MODULES, CAGE CLAMP TERMINAL, 0 TO +55 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELDBUS COUPLER, SERCOS III VERSION, 250 MODULES PER NODE, 64 I/O MODULES W/O BUS EXTENSION MAX, 100MBIT/S BAUD RATE, 24 VDC, DIN RAIL MOUNTING. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, FIRING CIRCUIT, 6-PHASE, 60-HZ, TYPE M-300. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLEXPAK 3000, FIELD CURRENT REGULATOR CABLE ASSEMBLY, 12 PIN PCB CONNECTOR (REG P25)/10 PIN, PCB CONNECTOR (FLD P6), 4 PIN SQUARE CONNECTOR (FLD P3). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, FOLLOW UP CARD, SPEED SV, (AE-25017). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GOSS,1D36214, CURVE SETTING PC BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANSION OPTION CARD, FOUR DIGITAL INPUTS, FOUR DIGITAL OUTPUTS, TWO ANALOG OUTPUTS, OPTION BOARD FOR AV300/DV300 DRIVES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MEMORY MODULE, SINUMERIK 880, MEMORY/EPROM 32 BIT, SOLDERED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE MINIO, 2-INPUT UNIVERSAL, 4-INPUT DIGITAL, STAND-OFF MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE RACK, 32 CHANNELS, G5, PAMUX CONTROLLERS, HEADER, SCREW TERMINAL BLOCKS, LEADED PROCESS COMPATIBLE:NO, PEAK REFLOW COMPATIBLE (260 C):NO, ROHS COMPLIANT: NO, STANDOFFS MOUNTING TYPE. FREE...
DISCONTINUED BY MANUFACTURER, I/O MODULE, 32 INPUT, SINUMERIK 800 DMP, 32 INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, LEADED PROCESS COMPATIBLE, CURRENT OUTPUT: 4-20 MA, G5, ORANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, MOTOR CONTROL, 16.86959-0012, OR, IPS.MCU-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, SINUMERIK 3, 48INPUT, 24OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, SINUMERIK 800 DMP, 16 INPUT / 16 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MOUNTING BASE, 10 SLOT RACK, 6MT50-1, 6MT50-I, 6MT50-2, 6MT50-A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O RELAY MODULE RACK, SYSTEM 50 SERIES, 16 CHANNEL, MINI STYLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O RELAY MODULE, 24 VAC/DC, 2-RELAY MODULE, SCREW TERMINALS, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/U CONVERTER CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT, MODULE, 600V, 75A, N SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INLET CARD, TURBINE PRESSURE, SVG AP . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE DC, 4 POINT, 4-28 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 POINT, LOGIC INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 170-260 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 6 MA, 22-28 VAC, 6-9 VDC, 47-63 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 85-132 VAC / 47-63 HZ IN, 6-9 VDC OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, 2-CHANNEL, THERMOCOUPLE INPUT, K/S/T/J/B/E/N/R/U/MV -METER SENSOR TYPES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIGITAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, TERMINAL ATTACHMENT, MOUNTING GUIDES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, ANALOG, 4 SLOT, SCREW IN MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, ASM, 452 PROFI DP/V1 MOBY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, FACE/FOOT MOUNT, 5/8INCH SHAFT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, RS232, SCREW IN MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, SINAMICS ACTIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, SINUMERIK 3, VIDEO GRAPHIC, 8 MHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, SINUMERIK 810. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MOUDLE, SINEC CP5430, 115U/135U/155U SIMATIC S5PLC SERIES, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LUTZE, 743302, DIO-3302, INPUT MODULE DIGITAL, 24 VOLT DC, 16 CHANNELS (2X8), INPUT-VOLTAGE-RANGE: LOW 0 V-5 VOLT DC, HIGH 13 VOLT-30 VOLT DC, INPUT-CURRENT: MAX. 7MA. FREE...
DISCONTINUED BY MANUFACTURER, MEASURING MODULE/COMMAND ENCODER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEASURING TRANSFORMER MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY CARD MODULE, EPROM 8 KB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY INTERFACE MODULE, I/F BOARD, AB 7300 CONTROL, CNC, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE, SAME AS: 634487, SAME AS: SP-634487, SAME AS: PN-634487. FREE...
DISCONTINUED BY MANUFACTURER, MEMORY MODULE RAM, EPROM, SINUMERIK 880, 3PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, EEPROM, 16KBYTE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, EPROM 64KB, SINUMERIK 880. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY SUB MODULE, EPROM RAM 192KB, SIROTEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY SUB-MODULE, SINUMERIK SERIES, 32K RAM, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY/PAGE MODULE , SINUMERIK 880. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE ALARM PANEL CONTROL BOARD, 12VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE MEASURING CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE RACK, 2003, FOR 7 MODULES, LEFT AND RIGHT SIDE SECTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE RACK, FOR 2 MODULES, INCLUDING LEFT AND RIGHT SECTIONS, 5 X 6 X 1 IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE RACK, FOR 3MODULES, 9" RAIL, 5" X 3" X 10" (13 CM X 8 CM X 25 CM). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE RACK, SUBRACK CONVERTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE VOLTAGE REGUALTOR, AKS11, ISKAMATIC A, 15V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, I/O PROX/SEISMIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, PC BOARD, 32 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTHER BORAD FOR RP21. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OCILLOSCOPE MODULE, 24 VDC, 0/10 KHZ, PNP, SCREW TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTICAL LINK MODULE, 1 RS485, 1 GLASS LWL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTICAL LINK MODULE, 24VC, 200MA, SCREW TERMINALS, LED INDICATORS, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTICAL LINK MODULE, PROFIBUS OLM/G11 V3.1, WITH 1 RS485 AND 1 GLASS LWL INTERFACE (2 BFOC SOCKETS), WITH SIGNALING CONTACT AND TEST PORT, SUCESSOR 6GK1503-2CB00. FREE 2...
DISCONTINUED BY MANUFACTURER, OPTICAL LINK MODULE, SINEC, L2FO, OLM/S4, 250MA, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE , THRESHOLD DETECTOR , 0-2 VDC RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 0.5 AMP, 230 VAC, 50/60 HZ, 60 DEG C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 1 AMP, 10-28 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16POINT, LOGIC INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 2 AMP, 17-28 VAC, 4 STATUS LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 2 AMP, 85-132 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 2 OUTPUTS, 0-20 MA, 10 V, 12-BIT SCREW-IN-MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 2003, DIGITAL, 8 FET OUTPUTS, 24 VDC, 2 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 2AMP, 10-28VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 2AMP, 170-260VAC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 5-28VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, DIGITAL, 12-24 VDC, 100 KHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, DIGITAL, 30VDC, 240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, SINK, 0-24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD ASSEMBLY BCUM0T-1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD ASSEMBLY, MEASURING MODULE/COMMAND ENCODER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD ASSEMBLY, PANEL VIEW 900 POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD MODULE, ALARM CALIBRATOR, TFSI, 12VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD RACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, BACKPLANE, 21 SLOT, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, BACKPLANE, 21 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, I/F BOARD, MAIN & 2ND CONTROL PANEL INTERFACE, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, I/O BOARD, PCB - I/O MULTIPLEXER INTERFACE, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, PANELVIEW CONTROL BOARD, ASSEMBLY TRAY, CONTROL BOARD, PCB ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, PROCESSOR PANEL INTERFACE MODULE, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC MODULE, TELEPERM C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PCB MEMORY MODULE, SINUMERIK 810/820/850, W/O RAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PCB, WF 725 A, POSITIONING MODULE, FOR INCREMENTAL POSITION ENCODER, 3 AXIS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC DRIVE RACK, 12/36 AMP, 200 VAC, (D165 G200/12 MREQ). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE RACK ASSEMBLY, 4 SLOT, 3 X 13 X 5 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, CP443-5 BASIC, SIMATIC S7-400 / S7-400H, COMMUNICATIONS PROCESSOR, SIMATIC NET / PROFIBUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, DRIVE-CLIQ HUB MODULE, SINAMICS, CABINET DMC20, WITHOUT DRIVE-CLIQ CABLE, (SUCCESSOR: 6SL3055-0AA00-6AA1). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, INSERT AUTOBUS INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, SERVO INTERFACE BOARD, SINUMERIK, EPROM/ROM MEMORY, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, TRANSISTOR MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITIONING MODULE CPU CARD, WIDTH:27.00 (CM), HEIGHT:5.00 (CM), DEPTH:21.00 (CM). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTROL BOARD ASSEMBLY, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER RELAY MODULE, ISKAMATIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY ,MODULE ,110/230-240V ,47-63HZ, 1.4/0.6AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MONITORING MODULE, FAULT DETECTION, POWER SUPPLY FAILURE DETECTION, ISKAMATIC B, EU31, 6X LED INDICATORS, SUPPLY VOLTAGE: 24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSING MODULE, FO INPUT/OUTPUT, 8 CHANNEL, 1 STEP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSING UNIT, NCU SINUMERIK 840D 571.3, NC 0.5 MB, PLC 96 KB PREPARED FOR PROFIBUS-DP, REPLACES 6FC5357-0BB11-0AE0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, WITH OUT EPROMS TURBOTROL, PROCONTROL P13 SYSTEM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 05/31/2009, CPU MODULE, FOR CONNECTION OF SIMATIC S7-300 AND ET200M TO AS-INTERFACE ACC, TO EXTENDED AS-INTERFACE MASTER PROFILE M01/M1E, WITHOUT FRONT CONNECTOR, SIMATIC NET,...
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 11/26/2010, SERVO INTERFACE CARD, VERS 1.850, PREPARED FOR EXE, UP TO SW VERS 2.X (INCLUDED, SINUMERIK 810 BASE, 40 MM (ULA). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 21/11/17, COMMUNICATIONS PROCESSOR, CP 342-5, FOR CONNECTION OF SIMATIC S7-300 TO PROFIBUS DP, S5-COMPATIBLE, PG/OP AND S7 COMMUNICATION, SUCCESSOR 6GK7342-5DA03-0XE0. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 30.09.2017, CAM CONTROLLER MODULE, WF 707. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED: 06/01/2008, OPTICAL LINK MODULE, 24 VDC, 200 MA, SIMATIC NET, PROFIBIUS OLM/G12, 1 RS485 INTERFACE, 2 GLASS FO-INTERFACES, 4 BFOC SOCKETS, STANDARD RANGES UP TO...
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.10.2015, COMMUNICATION PROCESSOR MODULE, 1.4 AMP, 5 V, 8.6 WATTS, 6GK7443-1EX20-0XE0 IS REPLACED BY 6GK7443-1EX30-0XE0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 08/05/2014, NUMERICAL CONTROL MODULE, SINUMERIK 840DE NCU 571.4, WITHOUT SYSTEM SOFTWARE MEMORY / NC .5MB, PLC 96 KB PREPARED FOR PROFIBUS DP, CNC.
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 09/30/2017, NUMERICAL CONTROL MODULE, SINUMERIK 840D/DE NCU 572.2, 100MHZ, 8MB DRAM, 2MB SRAM, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROFIBUS SLAVE INTERFACE MODULE PAS 300. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROFIBUS, IP20, 1 BUS CHANNEL, RS 485 REPEATER 1, 300-500 MA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMER MODULE, D SERIES, MAIN FLAME, TFI, 10 SEC & 15 SEC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 2 AXES, 200VDC, 30/90AMP-60/180AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RAM MEMORY MODULE, SINUMERIK 800 SERIES, 8/MS102, RAM 128KB, W/O BATTERY, SUCCESSOR FOR 6FX1126-6BA00. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY MODULE CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY MODULE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY MODULE, TELEPERM C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE CONTROL MODULE, SIROTEC RCM 1P RC-CPU, WITH SERVOINTERFACE ROBOT CONTROLLER FOR 4 AXES, MULTI-PORT CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFID COMMUNICATION MODULE, RF170C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RX/TX MODULE (LIMITED QUANTITY), DETECTORS AND ADDRESSABLE DEVICES, NFPA STYLE 4. 6. AND 7., SUPPORTS LOOP ISOLATOR DEVICES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCHING UNIT, H100, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCC CARD, CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR MODULE, SINAMICS, SMC30, 5V, FOR INCREMENTAL ENDCODER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERIAL INTERFACE MODULE, DIN RAIL MOUNT, 24 VDC, 65 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVIO MEASURING CARD, SINUMERIK 810. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CABLE, RJ-45 TO DB-9, MALE STRAIGHT, 24IN, REPLACEMENT IS 76000240. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SICAM, COMMAND OUTPUT MODULE, 32 CHANNEL, 24VDC, 125V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIEMENS, SIMATIC SERIES, ETHERNET FAN-OUT UNIT FOR INDUSTRIAL ETHERNET FAN-OUT UNIT, 8 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIMATIC NET, CP 342-5, COMMUNICATIONS PROCESSOR, FOR CONNECTING SIMATIC S7-300 TO PROFIBUS / DP MASER OR DP SLAVE, SEND / RECEIVE INTERFACE AND S7 FUNCTIONS, SUCCESSOR: 6GK7342-5DA01-0XE0.
DISCONTINUED BY MANUFACTURER, SIMATIC NET, IE/PB LINK PN IO NETWORK TR, INPUT: 24VDC / 0.29 AMP, SUCCESSOR 6GK1411-5AB10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIMATIC NET, OLM FOR INDUSTRIAL ETHERNET, OPTICAL LINK MODULE, WITH 3 ITP PORTS AND 2 FIBER OPTIC PORTS, POWER SUPPLY AND SIGNALLING CONTACT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SINAMICS, SENSOR MODULE SMC30, INCREMENTAL ENCODER: TTL/HTL, OR KOMBI ENCODER SSI WITH INCREMENTAL TRACES, WITHOUT DRIVE-CLIQ CABLE, SUCCESSOR 6SL3055-0AA00-5CA2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINCE 07/11/2018, POSITIONING MODULE, WF 723A, 3 AXES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINCE: 01.10.2020, BASIC MODULE, MOBY, ASIM400 / 401 / 500, WITHOUT CHANNEL MODULE SIMATIC S5 / 115U / 135U / 155U/H. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINUMERIK 3, GA4 SIROTEC, RCM SLAVE CPU. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPINDEL TURNSWITCH, MODULE, SINUMERIK 800, 1 X 16G. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SSI INTERFACE MODULE, 1 CHANNEL, FOR THE 1771 I/O PROGRAMMABLE CONTROLLER SYSTEMS, 5 VDC @ 0.260 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STRAIN INPUT MODULE, FOR DL SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL MODULE, A55, SPARE PART. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL PANEL MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINATOR PLUG, FOR 1394 DRIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THYRISTOR SHORT CIRCUITER, FOR SINAMICS GM150, 4.16KV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIMER MODULE, VZ12, ISKAMATIC B, MAX 2550SECONDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSCEIVER PLUG, TPTR, 15 PIN MALE CONNECTOR ONE ONE SIDE, 15 PIN FEMALE CONNECTOR ON THE OTHER SIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSCEIVER, FOR INDUSTRIAL ETHERNET, W/ N-TYPE CONNECTOR, INSTALLATION KIT, W/ MOUNTING PLATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSCEIVER, SIMATIC NET, W/ 2 INTERFACES, FOR INDUSTRIAL ETHERNET FOR CONNECTION OF 2 TERMINALS W/ INDUSTRIAL ETHERNET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR MOD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSLATOR CARD, 10MBPS, TP TO MULTIMODE SC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VIDEO GRAPHICS BOARD, MONOCHROME SINUMERIK-800 SERIES, SLOT MOUNT, (548 261 9301). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR, AUTOMATIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WAGO, 767-3801, 7673801, DIGITAL INPUT MODULE, 24VDC, 8 DIGITAL INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CIRCUIT BOARD, POSITION MODULE, LINEAR,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,DRIVE INTERFACE MODULE, 4 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,MODULE ACI6 PLUS,ANALOG,STEIN SOHN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,MODULE API6/3 PLUS,ANALOG PT100 INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PROCESS CONTROLLER UNIT, BASE 8 INCH, 8 OUT, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SENSOR MODULE ,ROC PI SRC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SIEMENS , 6GK7-443-5DX03-0XE0, COMMUNICATION MODULE, DP S/R CP443-5 V5.1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,Z80 PROCESSOR BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUES BY MANUFACTURER, MODULE, ENCLOSED, A TYPE 12, . FREE 2 YEAR RADWELL WARRANTY
DMP INTERFACE CABLE 5M. FREE 2 YEAR RADWELL WARRANTY
DMP MODULE, 16 INPUTS/OUTPUTS, 2 X 48 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DP/AS-INTERFACE LINK 20 E, SIMATIC NET, GATEWAY PROFIBUS DP/AS-INTERFACE ACCORDING TO AS-INTERFACE SPECIFICATION V 3.0 IN, DEGREE OF PROTECTION IP20, REPLACES 6GK1415-2AA01. FREE 2 YEAR RADWELL WARRANTY
DRIVE CIRCUIT MODULE FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
EEPROM MEMORY MODULE, 16KB. FREE 2 YEAR RADWELL WARRANTY
EMERSON PLCs/Machine Control 701PBKKF
EPROM MODULE 4MB. FREE 2 YEAR RADWELL WARRANTY
ETHERNET MODULE. FREE 2 YEAR RADWELL WARRANTY
FAIL-SAFE 4-CHANNEL DIGITAL INPUT, MODULE SUPPORTS THE PROFISAFE V2.6 (PROFINET) PROTOCOL, 24 VDC, PROFISAFE, 4FDI, REPLACEMENT FOR 750-661/000-003. FREE 2 YEAR RADWELL WARRANTY
FEEDBACK MODULE HIGH SPEED RESOLVER. FREE 2 YEAR RADWELL WARRANTY
FIBER MODULE, 4 ADAPTERS, 24 PORTS, BLACK. FREE 2 YEAR RADWELL WARRANTY
FIELDBUS CONTROLLER, ETHERNET PROGRAMMABLE, TCP/IP, 24 VDC, 10 MBIT/ S DIGITAL AND ANALOG SIGNAL, 28-14 AWG, 500 MA INPUT MAX, RJ45. FREE 2 YEAR RADWELL WARRANTY
FIELDBUS COUPLER DEVICENET, ECO, LIGHT GRAY, 64 FIELDBUS NODES, 6000 I/O POINTS, 500 M BUS SEGMENT LENGTH, 4 X CAGE CLAMP, 4-POLE MALE CONNECTOR, IP20. FREE 2 YEAR RADWELL WARRANTY...
FIELDBUS COUPLER INTERBUS, 256 FIELDBUS NODES, 4096 I/O POINTS, 500KBD, 64 MODULES NODE, 64 BYTE, CERTIFIED CU CABLE TRANSMISSION MEDIUM, 1X4-POLE MALE CONNECTOR, DIN-35 RAIL MOUNTING, 500V. FREE 2 YEAR...
FIELDBUS COUPLER MODBUS, MODBUS RTU, 99 FILEDBUS NODE ON THE MASTER MAX., 64 MODULES PER NODE MAX.., 150BAUD 19.2KBD BAUD RATE, 24VDC FIELD SUPPLY VOLTAGE, DIN-35 RAIL MOUNTING. FREE 2...
FIELDBUS COUPLER, CANOPEN, MCS, LIGHT GRAY, 24 VDC, 110 FIELDBUS NODES MAX, 10 KBD - 1 MBD BAUD RATE, 1 X 5 POLE MALE FIELDBUS CONNECTOR, 1 X 4 POLE...
FIELDBUS COUPLER, DEVICENET, 64 FIELDBUS NODES, 24 VDC, 500 MA, 3 JUMPER CONTACTS, 1X 4 POLE MALE CONNECTOR, CAGE CLAMP, 28-14 AWG, 8-9 MM STRIPPING LENGTH, DIN RAIL MOUNT, -25...
FIELDBUS COUPLER, ETHERNET, MODBUS (TCP / UDP), 10/100 MBIT/S, (2) RJ-45 CONNECTIONS, 24 VDC SUPPLY, DIN RAIL MOUNT, 4TH GENERATION. FREE 2 YEAR RADWELL WARRANTY
FIELDBUS COUPLER, PROFIBUS DP, 1ST GENERATION, 12 MBD, LIGHT GRAY, DIN RAIL MOUNTING, 0 TO +55 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
GLAND PLATE FOR FSA. FREE 2 YEAR RADWELL WARRANTY
GRAF , TG332, PC MODULE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
GRAYHILL INC PLCs/Machine Control 70M-IAC5A
HELMHOLZ PLCs/Machine Control 700-884-MPI21
I/O MODULE, OPENLINE, ANALOG VOLTAGE AND CURRENT OUTPUT, 4-20 OUTPUT CURRENT RANGE. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, PEAK REFLOW COMPATIBLE (260 C), SIGNAL INPUT TYPE J, THERMOCOUPLE, NO. OF OUTPUTS 1, RESOLUTION 12 BITS. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, RELAY OUTPUT, 2-CHANNEL, 250 VAC, 2 AMP, 2 MAKE CONTACT, DIN RAIL MOUNT, LIGHT GRAY, 0 TO +55 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE; CURRENT RATING:50MA; ACCESSORY TYPE:DC INPUT MODULE; CONTACT CONFIGURATION:SPST-N O; FOR USE WITH:CONTROLLERS; NO. OF DIGITAL INPUTS:1; NO. OF DIGITAL OUTPUTS:1; NO. OF OUTPUTS:1OUTPUTS; OUTPUT CURRENT MAX:50MA ROHS COMPLIANT:...
I/O MODULE; LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO; NO. OF DIGITAL OUTPUTS:1; SIGNAL INPUT TYPE:0 TO 10VDC; SUPPLY VOLTAGE:5V. FREE 2 YEAR RADWELL WARRANTY
I/O MOTHERBOARD FOR 8 OPTIONAL MODULES.. FREE 2 YEAR RADWELL WARRANTY
I/O RACK, CURRENT RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:8 CHANNEL STANDARD RACK, EXTERNAL DEPTH:55.9MM, EXTERNAL WIDTH:88.9MM, FOR USE WITH:SYSTEM 50 STYLE CONTROLLERS, LENGTH:203.2MM, SIZE:8.4 X 3.5 IN, THICKNESS:2.2 ROHS COMPLIANT: NO.
I/O RACK, CURRENT RATING:-, PRODUCT RANGE:-, FOR USE WITH:SYSTEM 50 STYLE CONTROLLERS, PCB TYPE:16 CHANNEL I/O RACK, SIZE:10.4 X 3.5 IN, THICKNESS:2.2 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY...
I/O RACK, CURRENT RATING:-, PRODUCT RANGE:SYSTEM 50 SERIES, FOR USE WITH:SYSTEM 50 STYLE CONTROLLERS, PCB TYPE:16 CHANNEL I/O RACK - CARD EDGE, SIZE:14.45 X 3.5 IN, THICKNESS:2.2 ROHS COMPLIANT: NO.
I/O RACK, FOR USE WITH:SYSTEM 50 STYLE CONTROLLERS, PCB TYPE:16 CHANNEL I/O RACK - CARD EDGE, SIZE:10.4 X 3.5 IN, THICKNESS:2.2 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
I/O RACK, FOR USE WITH:SYSTEM 50 STYLE CONTROLLERS, PCB TYPE:16 CHANNEL I/O RACK, SIZE:14.45 X 3.5 IN, THICKNESS:2.2 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
I/O RACK, FOR USE WITH:SYSTEM 50 STYLE CONTROLLERS, PCB TYPE:8 CHANNEL I/O RACK - CARD EDGE, SIZE:8.4 X 3.5 IN, THICKNESS:2.2 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
I/O RACK, MINIATURE, 24 CHANNEL, 12X12, EDGE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
I/O RACK, OPENLINE, 16 CHANNEL, 48-PIN EURO DIN LOGIC SIGNAL CONNECTOR, DIN RAIL MOUNT, PLUGGABLE TERMIANL BLOCKS, PLUG INCLUDED. FREE 2 YEAR RADWELL WARRANTY
I/O RACK; CURRENT RATING:-; PRODUCT RANGE:-; FOR USE WITH:MICRODAC OR PAMUX CONTROLLERS; PCB TYPE:32 CHANNEL I/O RACK; SIZE:10 X 8.5 IN; THICKNESS:3.338 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY...
IGBT MODULE, S SERIES, 1200V / 15A, PC BOARD MOUNT, CONVERTER DIODE BRIDGE, DYNAMIC BRAKE CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
INCREMENTAL ENCODER INTERFACE, 24 VDC, SINGLE-ENDED, 32 BITS, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL ETHERNET OSM ITP53(R). FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SPLIT CONNECTION COUPLER, 24VDC, LED DISPLAY POWER STATUS, LED FOR INDICATING STATUS INFORMATION. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL/MEDICAL AC-DC POWER SUPPLY, 12000 W, SINGLE OUTPUT, 12 VDC @ 75 A. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 2-CHANNEL, ANALOG, CAGE CLAMP TERMINAL, DIN RAIL MOUNT, IP20, 2 INPUT, WIDTH 12 MM, HEIGHT 64 MM, DEPTH 100 MM. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 24V, 8 DIGITAL AND 8 ANALOG VOLTAGE INPUTS, SAMPLING RATE 1 KHZ, IBANET PROTOCOL 3MBIT, A/D CONVERTER PER CHANNEL, 16 BIT RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 4 CHANNEL, ANALOG INPUT, 0 TO 10 VDC, SINGLE ENDED, 4 TO 20 MA, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 8-CHANNEL, DIGITAL, 24 VDC, 0.2 MS, LIGHT GRAY, 8-BIT, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, SERIES 7500, INTELLIGENT LDT INTERFACE MODULE, 15VDC, FOR SLC500. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, SINAMICS, SERIES V20, 13.6AMP, SINGLE PHASE / 240V, 3 PHASE / 480V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, SSI LDT, INTERFACE MODULE, SLC500. FREE 2 YEAR RADWELL WARRANTY
INTERFACE, 4 CHANNEL, D MICRO CONTROL, SSI. FREE 2 YEAR RADWELL WARRANTY
IO RACK MINIATURE 8 CHANNEL CARD EDGE / GRAYHILL. FREE 2 YEAR RADWELL WARRANTY
IWLAN CLIENT, SCALANCE W734-1, RJ45, 1 RADIO, 2 R-SMA ANTENNA PORT, IFEATURES SUPPORT VIA KEY PLUG, IEEE 802.11A/B/G/H/N, 2.4/5GHZ, GROSS DATA RATE 300 MBIT/S, 2X RJ45 MAX. 100 MBIT/S, POE...
KIT CONNECTOR SIMATIC NET. FREE 2 YEAR RADWELL WARRANTY
LDT INTERFACE, 18 BIT, 1 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
LIMITORQUE VALVE ACTUATOR, MASTER COMMUNICATION MODULE, FOR ALLEN-BRADLEY PLC5 PROCESSORS, 2 DB-25F3100 PORTS. FREE 2 YEAR RADWELL WARRANTY
LOGIC CONTROL CALOGIX MULTI-LOOP. FREE 2 YEAR RADWELL WARRANTY
LUTZE 743402 - DIG OUTPUT MOD. FREE 2 YEAR RADWELL WARRANTY
MEDIA CONVERTER, SCALANCE X101-1, UNMANAGED, 1X10/100 MBIT/S RJ45 PORT, 1X 100 MBIT/S MULTIMODE BFOC, LED DIAGNOSTICS, ERROR SIGNALING CONTACT, WITH SET PUSHBUTTON, REDUNDANT POWER SUPPLY, SUCCESSOR TO: 6GK1100-2AB00. FREE 2...
MEMORY MODULE. FREE 2 YEAR RADWELL WARRANTY
MOBY I/E/U CONN PREFAB CABLE, 5M. FREE 2 YEAR RADWELL WARRANTY
MODEL HP-115 12VDC 1.7AMP. FREE 2 YEAR RADWELL WARRANTY
MODULAR POWER SUPPLY, 19 INCH, 24 KW, RACK, 600 V, 3-PHASE AIR COOLED. FREE 2 YEAR RADWELL WARRANTY
MODULE 12BIT A/D W/O D SUB. FREE 2 YEAR RADWELL WARRANTY
MODULE ASM I/O MTG RACK 32 ASM I/O MTG RACK. FREE 2 YEAR RADWELL WARRANTY
MODULE POWER AC/DC 2W 8V 5V DUAL 90-308V EXTREME TEMP. FREE 2 YEAR RADWELL WARRANTY
MODULE, 16AMP, 120VDC @ 45CELCIUS, INPUT: 4-20MA, ENGLISH. FREE 2 YEAR RADWELL WARRANTY
MODULE, 24VAC/DC INPUT, 250VAC/DC, 100W, 1500VA. FREE 2 YEAR RADWELL WARRANTY
MODULE, 500 MA INPUT CURRENT MAX., 3 JUMPER CONTACTS, 24 VDC, VERTICAL MOUNTING POSITION. FREE 2 YEAR RADWELL WARRANTY
MODULE, AC OUTPUT, DIGITAL, 120 VAC, 7 MA, 1.0 W/A (TYP.), 2 MA (RMS). FREE 2 YEAR RADWELL WARRANTY
MODULE, PC BOARD, . FREE 2 YEAR RADWELL WARRANTY
MODULE. FREE 2 YEAR RADWELL WARRANTY
MOTHERBOARD, CIRCUIT CARD ASSEMBLY, MAIN SYSTEM BOARD, NETWORK HUB. FREE 2 YEAR RADWELL WARRANTY
MOTOR CONTROL MODULE. FREE 2 YEAR RADWELL WARRANTY
MULTIPLE IMPULSE MODULE. FREE 2 YEAR RADWELL WARRANTY
NETLINK PRO COMPACT, PROFIBUS ETHERNET GATEWAY(INCL. 3 M ETHERNET CABLE, QUICK START GUIDE, CD WITH SOFTWARE AND MANUAL). FREE 2 YEAR RADWELL WARRANTY
NOVAR CONTROLS CORP PLCs/Machine Control 737200000
OLM 12MB FOR PROFIBUS R. FREE 2 YEAR RADWELL WARRANTY
OPTICAL LINK MODULE, PROFIBUS OLM/G11 V4.0, WITH 1 RS485 AND 1 GLASS FIBER-OPTIC CABLE INTERFACE (2 BFOC SOCKETS), WITH SIGNALING CONTACT AND TEST PORT, REPLACES: 6GK1502-2CB00. FREE 2 YEAR RADWELL...
OPTICAL LINK MODULE, PROFIBUS OLM/P12 V4.1, 1 RS-485 AND 2 PLASTIC FOC INTERFACE (4 BFOC SOCKETS), WITH SIGNALING CONTACT AND TEST PORT, SUCCESSOR OF: 6GK1502-4AA10. FREE 2 YEAR RADWELL WARRANTY...
OPTICAL LINK MODULE, REMOTE I/O, PROFIBUS OLM/G12 V4.0, 1 RS485, 2 GLASS FOC INTERFACES, STANDARD DISTANCE UPTO 2850 M, SIGNALING CONTACT, MEASURING OUTPUT. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE 24V 2AMP W/DIAGNOSTICS. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE 24VDC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 2 CHANNEL, AC 250 V, 1 A, POTENTIAL-FREE, 2 CHANGEOVER CONTACTS, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, DIGITAL, QUENCHING CIRCUIT, 8 OUTPUTS, 5AMP, 24VDC, 230VAC, RELAY, IP20. FREE 2 YEAR RADWELL WARRANTY
PC BOARD KRC32 CPU CARD. FREE 2 YEAR RADWELL WARRANTY
PC BOARD, CRT/MDI, INTERFACE MODULE, MST-171, ELCO 7023, CF, SAME AS: 634262 / SP-634262 / PN-634262. FREE 2 YEAR RADWELL WARRANTY
PLC BOARD, CONTROLLER, FOR USE WITH MICRODAC LT AND PROMUX CONTROLLERS, CONTROLS/MONITORS UP TO 32 ANALOG OR DIGITAL I/O MODULES, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
PLC EXPANSION MODULE, SERIES: 6GK7343, FOR USE W/ SIMATIC S7-300, INPUT TYPE: RJ45, OUTPUT TYPE: DIGITAL, DIN RAIL MOUNT, 80 X 120 X 125 MM. FREE 2 YEAR RADWELL WARRANTY...
PLC MODULE 802S. FREE 2 YEAR RADWELL WARRANTY
POSITRON , FIBERLINE ISOLATOR MODULE. FREE 2 YEAR RADWELL WARRANTY
POWER CABLE 7M. FREE 2 YEAR RADWELL WARRANTY
POWER CONNECTOR, SIZE 1, MALE, 6-PIN. FREE 2 YEAR RADWELL WARRANTY
POWER METER SICAM Q100 ABMESSUNGEN 96MM X 96MM X 100MM SCHALTTAFELEINBAUGER AET MIT GRAFISCHEM DISPLAY 4 EINGAENGE FUER WECHSEL- SPANNUNGSMESSUNGEN 4 EINGAENGE FUER WECHSEL- STROMMESSUNGEN 2 BINAEREINGAENGE 2 BINAERAUSGAENGE WEB-SERVER...
POWER SECTION MODULE, PEU FOR UNITS, 25.5AMP, 510-620V DC. FREE 2 YEAR RADWELL WARRANTY
POWER SECTION MODULE, PEU FOR UNITS, 6.1 AMP, 510-620V DC. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY, 24V/15V. FREE 2 YEAR RADWELL WARRANTY
PROCESS CONTROLLER UNIT BASE, 24VAC. FREE 2 YEAR RADWELL WARRANTY
RACK 4SLOT BASE UNIT MODULE CARRIER. FREE 2 YEAR RADWELL WARRANTY
RELAY MODULE, 115VAC, OUT 2C0 250VAC 8AMP. FREE 2 YEAR RADWELL WARRANTY
RELAY MODULE. FREE 2 YEAR RADWELL WARRANTY
RELAY OUTPUT MODULE, NI 9485 MODEL, C SERIES, 8 CHANNEL, SOLID STATE RELAY, 60 VDC/30 VRMS, 750 MA, SCREW TERMINAL FRONT CONNECTION TYPE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 6GK1-551-2AA00, COMMUNICATION CARD - CP5512, 32 BIT, MPI/PPI/PROFIBUS DP - WORKS WITH SIEMENS S7-200/300/400 PLC. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF SIEMENS 6XV14402KH32, CABLE 3.2METER TD/OP CONNECTION. FREE 2 YEAR RADWELL WARRANTY
RF600 READER, INTERFACES: ETHERNET, 4 ANTENNAS, 4 DIG. INPUTS/ 4 DIG. OUTPUTS, 24 VDC, IP 65. FREE 2 YEAR RADWELL WARRANTY
RFID COMMUNICATION MODULE, RFID181EIP FOR ETHERNET/IP, TWO READERS CONNECTED. FREE 2 YEAR RADWELL WARRANTY
RFID SENSOR, 25MM RANGE, 0.1AMP, 24VDC, SLG41, MOBY I. FREE 2 YEAR RADWELL WARRANTY
ROLLOVER CONSOLE CABLE, FEMALE DB9 SERIAL TO MALE RJ45, BABY BLUE JACKET, 6 FT LENGTH, 28 AWG FLAT RIBBON CABLE, LAPTOP/ROUTER = COMPATIBLE DEVICES. FREE 2 YEAR RADWELL WARRANTY
RSM 16M/24V SPST COM NEG3A R. FREE 2 YEAR RADWELL WARRANTY
SERIAL CONTROLLER 2 CHANNEL RS232. FREE 2 YEAR RADWELL WARRANTY
SERIAL INTERFACE, 9600 BAUD, NONE, 8/1 BITS, LIGHT GRAY, RS-422 / RS-485, DIN-35 RAIL. FREE 2 YEAR RADWELL WARRANTY
SERVO BOARD. FREE 2 YEAR RADWELL WARRANTY
SIEMENS PLCs/Machine Control 6GK5734-1FX00-0AB0
SIEMENS PLCs/Machine Control 6SL3244-0BB12-1FA0
SIEMENS,6SE1-200-1AA 40-3,6SE12001AA403, DRIVE CARD,SIMOVERT P. 6SE12/13, TRANSISTOR TRIGGER MODULE, (TFC) A3, FOR 3.5 KVA 4701029104.03. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CABLE, PREFAB, MC800, MALE / FAMLE, 14M LONG. FREE 2 YEAR RADWELL WARRANTY
SINAMICS G120 CONTROL UNIT CU240S DP-F. FREE 2 YEAR RADWELL WARRANTY
SINAMICS G120 CONTROL UNIT, E-TYPE STANDARD INTERFACE, POWER MODULE, KEYPAD 6SL3255-0AA00-4BA1. FREE 2 YEAR RADWELL WARRANTY
SINUMERIK 810DE CCU3 MODULE, VERSION 2 W/ SYSTEM-SW (EXPORT), 256 KBYTE NC-SPECHER (MAX CONFIGURATION 2.5 MBYTE), PLC: 96 KB (MAX 288 KB), REPLACES: 6FC5410-0AY03-0AA1. FREE 2 YEAR RADWELL WARRANTY
SINUMERIK PLC, SERIES, 840D, WITH PLC 317-2DP USER MEMORY, 128 KB, INTERNAL HEAT DISSIPATION. FREE 2 YEAR RADWELL WARRANTY
SMARTPOWER MODULE, BLACK POWER MODULE TYPE, INTRINSICALLY SAFE PRIMARY LITHIUM, DESIGNED FOR USE WITH VARIOUS SMARTWIRELESS PRODUCTS, 7.2 V RATED VOLTAGE, HAZARDOUS AREA CERTIFICATIONS: FM/CSA/ATEX/IECEX. FREE 2 YEAR RADWELL WARRANTY...
STRUTHERS DUNN DIRECTOR 4000, DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 48VDC, 2.0AMP. FREE 2 YEAR RADWELL WARRANTY
STRUTHERS DUNN DIRECTOR 4000, INPUT MODULE 120VAC 8POINT 1WORD. FREE 2 YEAR RADWELL WARRANTY
STRUTHERS DUNN DIRECTOR 4000, PROCESSOR MODULE DIRECTOR 4001 .8-.5AMP 24-48V. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6GK1-561-1AA00, COMMUNICATION MODULE PCI ADAPTER. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6GK7343-1CX10-0XE0, NETLINK PRO COMPACT, PROFIBUS ETHERNET GATEWAY(INCL. 3 M ETHERNET CABLE, QUICK START GUIDE, CD WITH SOFTWARE AND MANUAL). FREE 2 YEAR RADWELL WARRANTY
SUPPORT CARD MULTIMASTER 486 W/32K RAM. FREE 2 YEAR RADWELL WARRANTY
SWITCH MODULE, COMPACT, 0.10 AMP, 24 VDC, 1.6 W, 3 POLE TERMINAL BLOCK, 4 PORTS RJ45, ETHERNET WITH 10/100 MBIT/S, 0 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY...
SYNTRON PLCs/Machine Control 7200-006-A
TEMPERATURE INPUT MODULE, 400 SPS, 24 BIT, 4 CHANNEL, 9217 C SERIES. FREE 2 YEAR RADWELL WARRANTY
TENSION CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
TEXAS INSTRUMENTS PLC PLCs/Machine Control 6MT12-40AL
TRANSCEIVER, SHORT RANGE, SPEED: 10 GIGABIT ETHERNET, TYPE SFP+.. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR MOD. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR MODULE 100AMP 600V. FREE 2 YEAR RADWELL WARRANTY
VALVE CONTROL MODULE, 1-CHANNEL, 24 VDC NOMINAL VOLTAGE, 3.2 WATT POWER CONSUMPTION, 80 MA OUTPUT CURRENT, LED INDICATORS, 16 VDC OUTPUT, IP20, (MK72-S13 EX0/24VDC). FREE 2 YEAR RADWELL WARRANTY
VIDEO DISPLAY MODULE, WF470. FREE 2 YEAR RADWELL WARRANTY
VISUALIZATION MODULE. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE INPUT MODULE, NI-9221, C SERIES, 8 CHANNEL, 12 BIT ANALOG INPUT, 250 VRMS, 800 KS/S MAX SAMPLE RATE, +/- 60V ANALOG INPUT RANGE, ENCLOSED, SPRING TERMINAL CONNECTION TYPE. FREE...
WAGO PLCs/Machine Control 750-323
WAGO PLCs/Machine Control 750-512
WAGO PLCs/Machine Control 750-530
WIRE HARNESS. FREE 2 YEAR RADWELL WARRANTY
WRITE/READ DECIVE, MOBY E, SLG 75, WITHOUT ANTENNA, IP65, -25 TO +70 DEGREES C, CAN BE OPERATED WITH: ANT 1/ANT 12/ANT 18/ANT 30. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>