Radwell International Datasheets for Programmable Logic Controllers (PLC)

Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 30 32
Product Name Notes
(PRICE/1 PCS) ) DISTANCE BAR FOR TUBES UP TO DN 750, FOR PIPES UP TO DN1200/48 IN. PLEASE PURCHASE ALSO 7ME3960-0MS40 LEGACY PART NUMBER: 1012BN-3. FREE 2 YEAR RADWELL WARRANTY...
(PRICE/1 PCS) SCHWENKVORRICHTUNG TYP EA 304 MIT NPT ROHR, W/CPLNG, 1 ZOLL. ACHTUNG: LOCHKREISDURCHMESSER DER SCHWENKVORRICHTUNG BEACHTEN, EASY AIMER, 304, NPT, W/CPLNG 1 IN. FREE 2 YEAR RADWELL WARRANTY
2/2 I/O MODULE,8-CHANNEL AI, 1-5VDC. FREE 2 YEAR RADWELL WARRANTY
22.5MM PB LATCH MNT. POWER MOD., 4 ACROSS, FULL VO. FREE 2 YEAR RADWELL WARRANTY
85XX-8-NF-9-A3-2-R-P O-XR, 85XX8NF9A32RPOXR, CHANNEL SCANNER, 85-265VAC, 0-200.0 DEG, RTD PT-100 3W, . FREE 2 YEAR RADWELL WARRANTY
8600CTSC, PLC CABLE, 10.5FT, 37 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
ANALOG AMPLIFIER MODULE, ANALOG, FOR HIGH RESPONSE VALVES, DIN 41612 - F32 CONNECTOR, 24VDC, 37W, CURRENT OUTPUT 2.7 A SOLENOID, ADJUSTMENT POSSIBILITIES - ZERO POINT VALVE, (R978716058), (BRH VT-VRRA 1-527-20/V0/2STV).
ANALOG AMPLIFIER, SIZE 10, 2.5 AMP, 24 VDC, 60 W, OUTPUT: 3.7 AMP, F32 CONNECTOR, RED/GREEN/YELLOW LED INDICATOR, RACK MOUNTED, (VT-VRPA 1-537-10/V0/PV-RTP). FREE 2 YEAR RADWELL WARRANTY
ANALOG OUTPUT MODULE, PAC8000, 8-CHANNEL, 4-20 MA WITH HART, 12 BIT. FREE 2 YEAR RADWELL WARRANTY
ANALOG OUTPUT REMOTE TERMINAL PANEL, 16 OUTPUT POINTS, OUTOUT RANGE: 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
AVAL,AVME-132BF, AVME132BF,PC MODULE,MEMORY BOARD. FREE 2 YEAR RADWELL WARRANTY
BACKPLANE FOR 0-57516-1. FREE 2 YEAR RADWELL WARRANTY
BALDOR RELIANCE, 800797039B, CARD CAGE, 8SLOT. FREE 2 YEAR RADWELL WARRANTY
BALDOR RELIANCE, 805401-1S, 8054011S, POWER MODULE RACK, 4SLOT, 1.25AMP, 115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
BLANK I/O SLOT PANEL. FREE 2 YEAR RADWELL WARRANTY
BUFFERED PRODUCT OPERATED NETWORK INTERFACE. FREE 2 YEAR RADWELL WARRANTY
BUS EXPANDER/DRIVER INTERFACE, CLASS 8030, 5VDC, 300MA. FREE 2 YEAR RADWELL WARRANTY
CABLE 5CM MODULE TO MODULE. FREE 2 YEAR RADWELL WARRANTY
CABLE END KIT COMMUNICATIONS ETHERNET PROCESSORS. FREE 2 YEAR RADWELL WARRANTY
CABLE NETWORK, BNC 30P147-31 CONNECTORS, 2FT. FREE 2 YEAR RADWELL WARRANTY
CABLE PROGRAM LOADER 8PIN CONNECTOR 4.9FT. FREE 2 YEAR RADWELL WARRANTY
CABLE PROGRAMMABLE LOGIC, POWER SUPPLY ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
CABLE, NETWORK, WITH CONNECTORS, 2 FEET. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE MODULE, INSTA-SET, MACO 8000, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CAT5 VIDEO-DISPLAY SYS LINE SPLITTER. FREE 2 YEAR RADWELL WARRANTY
CO-PROCESSOR FOR IMAGEM GRAPHICS. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION MODULE 24VDC 8RELAY 12PNP. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION PORT. FREE 2 YEAR RADWELL WARRANTY
COMPUTER BOARDS, MOUNTING AND INTERFACE RACK BOARD, FOR USE WITH QUAD-TYPE SOOID STATE RELAYS, 48 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
CONFERENCE BRIDGE MODULE INPUT. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER 100-240VAC 50/60HZ SERIES UMC800. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER RELAY OUTPUT MODEL 8143. FREE 2 YEAR RADWELL WARRANTY
CONVERSION MODULE, FEMALE, D-SUB 25, 60VAC, 75VDC, 1.5A. FREE 2 YEAR RADWELL WARRANTY
DC/DC CONVERTER MODULE. FREE 2 YEAR RADWELL WARRANTY
DEVICENET INTF. FREE 2 YEAR RADWELL WARRANTY
DGKAT TWISTED PAIR TRANSMITTER & MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANBUFACTURER,POWER SUPPLY, SYMAX90VA, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURE , 8000 2/X PROCESS I/O, MODBUS PROFIBUS LAN CARRIER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/01/94, PROCESSOR MODULE, CLASS 8020, MODEL 500, 4K WITH RAM, COMMUNICATION PORT, PROGRAMMER PORT, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/011/94, PROCESSOR MODULE, CLASS 8020, 2K WITH RAM, COMMUNICATION PORT, PROGRAMMER PORT, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/15/2005, PC BOARD, MACHINE TOOL BUILDERS INTERFACE BOARD, RESISTIVE NETWORK, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/30/2016, OPTION CARD, MEDIUM VOLTAGE, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2014, INPUT MODULE, 8 POINT, 12-24 VAC/VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2014-04-30, 9/260 REMOTE I/O MODULE (SPARE). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 29/05/2015, WEIGHING MODULE, SIWAREX, 2 CHANNEL VERSION, FOR CONNNECTING TWO SCALES, FOR SIMATIC S7-300 AND ET200M, RS232 INTERFACE FOR CONNECT. OF A PC, REPLACED BY: 7MH4950-2AA01. FREE...
DISCONTINUED BY MANUFACTURER SINCE - 29/05/2015, WEIGHING MODULE, 0.22 AMP, 24 VDC, SINGLE CHANNEL VERSION, FOR CONNECTING ONE SCALE, FOR SIMATIC S7-300 AND ET200M, REPLACED BY: 7MH4950-1AA01. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, 6 SLOT PLC RACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 800796014R RACK, 2 SOLTS, ASSIST WITH 800797000R. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 900166, PC BOARD, KEYBOARD MODULE, PCB - KEYBOARD CONTROL, AB 8200 CONTROL, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 90572802, PC BOARD, MEMORY MODULE, PCB - 256K BULK STORE 2000, AB 8200 CONTROL, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, A.C OUTPUT MODULE, 1.5 AMP, 110 V, 8 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC OUTPUT MODULE, 2AMP, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC OUTPUT MODULE, 8 PT, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC/DC INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADAPTER MODULE FOR 8520 PROCESSOR MODULES, 176059. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADAPTER PLATE, 8030 SERIES, PANEL MOUNT, FOR TYPE PS25/PS25F/PS35/PS35 F POWER SUPPLIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 1 CHANNEL, 2-4.5 AMP, 120-240 VAC, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 16 CHANNEL, BASIC I/O RIBBON INPUT, SERIES GEM80. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 16 SINGLE OR 8 DIFFERENTIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 2 CHANNEL, 0-20 MA, +/-10 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG OUTPUT MODULE, 2 CHANNEL, 10 V, 0.20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANNUNACIATOR MODULE,125VDC,NC/N0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, APPLICATION DEVELOPMENT MODULE, C PROGRAMMING, 2 PORT, 12 TO 24 VDC, FOR FLEX I/O PROCESSORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BACKPLANE ASSEMBLY, PROCESSOR BACKPLANE & RACK ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BREAKOUT BOX MODULE, IN-SIGHT 1000, 24V, CIO-1350. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE , CLASS 8010, DIFFERENTIAL CABLE, 30 FEET, 9 PIN, NETWORK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE HARNESS FOR 8165/8166. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE HARNESS FOR REMOTE I/O CONTROLLER, OUTSTATION OR ANALOGUE AND COUNTER I/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE POWER, PLC, 10FT, P2 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, 10FT, RS422 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CANCELLED SINCE DECEMBER 2002, DOUBLE PLATE ATTACHMENT FOR PROCESSOR UNIT, 8005 MODEL 50 PLC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CARD, STANDARD FOR PROGRAMMABLE RELAY, SMART MOTOR MANAGER OPTION CARD, SHORT CIRCUIT, GROUND (EARTH) FAULT (CORE BALANCE CT), STALLING DURING START, THERMISTOR INPUT (PTC), ANALOG OUTPUT. FREE...
DISCONTINUED BY MANUFACTURER, CHASSIS, POWER SUPPLY RACK, NO CARDS INSTALLED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECKER, INTERFACE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHILLER CONTROL BOARD, 2 PORT COMMUNICATIONS, 18-24 VDC INPUT, AUX OUT, STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD, ANALOG RTD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BOARD, PROGRAM SERIAL COMMS MODULE, LED INDICATOR LIGHTS, 15 PIN FEMALE RECEPTACLE, BATTERY CONNECTION JACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMON SIGNALING MODULE, 2 WIRE/ 4 WIRE OPTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, 24/110V, 4 INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, SY/NET, 10 BIT INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPUTER MODULE, SERIES 9500, 3BOARD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPUTER RACK, W/ POWER SUPPLY, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL BOARD, 08712-0741-0003. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL LOGIX MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, 24VDC, 230VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, TYPE E20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL STATION, KEYED STATION, DEVICENET, MOUNTABLE, WITH PILOT LIGHT, RED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER MODULE, I/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER MODULE, MILLENIUM II, SA 20, 8 RELAYS, 12 INPUT, 100-240 VAC, 50/60 HZ, SCREW TERMINALS, DIN-RAIL / SCREW MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, GOLDSEC, PROGRAMMABLE, 2 CHANNEL / A-B, RELAY / 2 AMP / 240 VAC / 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, PLC MILLENIUM II EC20, 240 VDC, 8 RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COUNTER INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COUNTER MODULE, HIGH SPEED, ONE CHANNEL 1K HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU EXPANSION, PLC, BASE UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 5VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, MODEL 400,16K RAM, 5VDC, 3.5AMP, W/FLOATING POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CUTTER KNIFE CONTROLLER, CKD CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DATA CONTROLLER, 9K, D-LOG DATA, 5VDC, 725MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DATA LOGGER CONTROLLER, 5VDC, 800MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DATA PRESET LOADER, FOR 8003-EX'S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL DRIVER, EM RESOLVER, 24 VDC, 3.3 AMP CONTINUOUS POWER CONSUMPTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL RACK ASSEMBLY, EIGHT FUNCTION, 8- DIGITAL SLOTS W/LATCHING CLAMPS, 1 REGISTER SLOT, 1 CPU SLOT, 64 INPUT/OUTPUT PER RACK, TYPE HRK-100, PANEL OR RACK MOUNT. FREE...
DISCONTINUED BY MANUFACTURER, DIGITAL REFERANCE UNIT, 5 USER ADJUSTABLE SETTINGS, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISTRIBUTED POWER SYSTEM RACK, FOR PARALLEL GATE AMPLIFIER SYSTEM, 4 SLOTS, WITH FAN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DUMMY MODULE, FOR MODEL 50, 10PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ENCLOSED RACK CONTROLLER, 100-240VAC, 50/60HZ, 100VA MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EURO ANALOG INPUT, 10 VOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION UNIT, 100-240VAC, 50/60HZ, 21VA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION UNIT, 24VDC, 6W, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION UNIT, 24VDC, 8W, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION UNIT, MICRO-1, 100-240 VAC, 50/60 HZ, 21V A, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FAST ANALOGUE OUTPUT MODULE, 16 WAY, 25X8312/10, 5VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELD BUS COUPLER UNIT, 4 CHARACTER DISPLAY, DIAGNOSTIC FEATURES, ERROR CODE DISPLAY, 5 V, RICOS BC-DP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELD BUS COUPLER UNIT,8 BINARY INPUTS AND OUTPUTS, ELECTRICAL CONNECTIONS, PLUGGABLE PCB CONNECTORS, 24 VDC, RICOS COM-DP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELD TERMINAL, STANDARD, NON-INCENDIVE, FUSED, 250 V, 2 AMP, 8 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELDBUS INTERFACE PROFIBUS CARD, DFP 21A, DP MODULE MOVIDRIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILE AND BACKPLANE, FUSE-15 AMP, 24 VDC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FUNCTION OUTPUT MODULE, 9-55VDC, 8POINTS,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GROUND DETECTOR, LEAK DETECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HEAT/COOL MODULE, MACO 8000 SERIES, 100 VA MAX, 120 V AC, 50/60 HZ, STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HIGH SPEED COUNTER MODULE, 1.2 AMP, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HIGH SPEED I/O MODULE, 5-24 VDC INPUT, 185/165 MA, 12 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O CONTROL MODULE, 4 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANSION CABLE, 1.2INCH/30MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANSION CABLE, 50 CM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANSION MODULE, P/N CIO-2350-00, EIGHT INDEPENDENT DISCRETE INPUTS, EIGHT INDEPENDENT DISCRETE OUTPUTS, OPERATING VOLTAGE: 5V TO 24V DC. OPERATING TEMPERATURE: 0 TO 50C (32 TO 122F).
DISCONTINUED BY MANUFACTURER, I/O INTERFACE MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 4CHANNEL, ANALOG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, W/ 4096 REGISTER, 1.6 AMP, 5 VDC, REMOTE INTERFACE, 1000 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE,ANALOG OUTPUT MODULE, 4 CHANNEL ,10 VDC, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O RACK ASSEMBLY, 16 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O RACK, 8 SLOT,CLASS 8030,TYPE HRK 150,REGISTER / DIGITAL RACK ASSEMBLY,8 DIGITAL INPUT / OUTPUT SLOTS,4 REGISTER SLOTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE ANALOG 22-28VDC 0-20MA 4CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE DIGITAL, 5 VDC, 380MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 110 VAC, 16 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 12 POINT, RTD/DIRECT RESISTANCE, 5 VDC, 1000 MA, 300 VAC/DC CHANNEL TO GROUND CONTINUOUS, 1500 V PEAK TRANSIENT ISOLATION, REV. 1.10, AUTOMATIC CALIBRATION. FREE 2...
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 FUNCTIONS, 24 VDC, 8 POINTS PER COMMON CONNECTION, 2.3K-OHMS INPUT IMPEDANCE, FOR USE WITH DEVICES IN THE SY/MAX CLASS 8005 SERIES, 40MA. FREE 2...
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 POINT, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 POINT, 475MA, 12-24V AC/DC INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 WAY, 110 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 1POINT, MULTIPLEXED BCD, 5VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 24 VDC, 32 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 24 VDC, 8 INPUTS, OPTICALLY ISOLATED, 10-30 VDC 20 MA, 8 LED INDICATORS, COMPATIBLE WITH NPN STYLE OUTPUT SENSORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 240 VAC/VDC, 15 POINTS, SCREW TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 24VDC, 8FUNCTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 2CHANNEL ANALOG, 4-20 MA, 0-10 V, AS-I, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 32 CHANNEL, 120VAC, 500MA, 5VDC, 12-24V AC/DC INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 32 POINT DIGITAL, 12-24VAC/DC, 650MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 32 POINT, 24 VDC, REGISTER INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 32 WAY, 15 CHANNEL, 48 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 4 POINT, 120 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 4 POINT, ANALOG, 1500 MA, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 5 VDC, 380 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 5VDC/TTL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8 FUNCTION, 40 MA, 120 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8 POINT, 120 VAC/VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8 POINT, ANALOG, 5 VDC, 875 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8 WAY, 9-66 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8-POINT, INPUT 24VDC SOURCE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8POINT, 9-66VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG INPUT REMOTE TERMINAL PANEL, FOR ADVANCED MULTIFUNCTION CONTROLLER, 16 POINT INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ANALOG, SINGLE CHANNEL, 0-10 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DIGITAL, 32 INPUT POINTS, 24 VDC INPUT, J-RTP00 FIELD TERMINATION, 8 POINT PULSE INPUT, J-DIM00. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DUAL CONTACT OUTPUT, FOR 3AG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ISOLATED, 6 POINT, 120 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, PULSE, 4 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, SIMATIC TI505, 7MT CHANNEL CONTROLLER, PULSE, 8 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, SY/MAX, CLASS 8030, TYPE RIM-125, 16 CHANNEL, ANALOG, DC-DC CONVERTER, 5 VDC, 800 MA, FUNCTIONALITY STATUS LED, AUTO-CALIBRATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, THERMOCOUPLE, 4 PT, 0-5 MV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT SIMULATOR MODULE, 8 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT/OUTPUT MODULE RACK, 8 MODULE SLOTS, 12PIN OUTPUT DATA CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERBUS MODULE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, DEVICENET, FOR PANELMATE HMI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, DIGITAL DRIVER, PARALLEL, FOR SYMAX SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, FIBER OPTIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, LIO, W/ 512 REGISTERS, 1.6 AMP, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, LOCAL TRANSFER, PLUG-IN, WITH LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, POWER LOGIC CIRCUIT MONITOR, 5 VDC, 1 AMP, SLOT MOUNT, LED INTICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, SY/MAX, CLASS 8030, TYPE CRM-560, SY/NET, REMOTE NETWORK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE UNIT, RS232. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IO PROCESSOR, BASIC, PCB, (BIOI). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATION TRANSFORMER, 110/220V, 1.5KV, OPT. 63. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LADDER PROCESSOR MODULE, ANALOGUE OUTPUT, 16 BIT, 140 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOCAL EXTENSION, TYPE: XL 01, M2-M2 LOCAL LINK (2 MODULES), POWER SUPPLY: UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC CONTROLLER RELAY, TYPE: XT20, MILLENIUM II, 12 INPUT, 8 RELAY OUTUT, 24 VDC, 5 W, 8A/250VAC, BACKLIT LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MACO CONTROL MODULE, 120VAC 50/60HZ, 100VA MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, BUBBLE MEMORY CARTIDGE, BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, MODEL 700, 5VDC 2500MA, 12VDC 800MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, SERIES A1, 4K EPROM, PLC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY PACK, 4K EPROM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICRO PROCESSOR PC BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODBUS BIM MODULE, MTL8505-BI-MB, LED INDICATORS POWER FAIL POWER (GREEN), LED INDICATORS POWER OK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE BUS EXPANDER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE CARRIER, 8 I/O MODULE CAPACITY, 64-SLOT ADDRESS BUS, FEMALE IN / MALE OUT RAILBUS CONNECTORS, DIN RAIL / PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE CARRIER, POWER SUPPLY CARRIER, USE WITH 8718-CA-NS OR 8715-CA-BI WITH DC POWER FEED, DIN RAIL OR PANEL MOUINT, DIMENSIONS: 85.5 (W) X 167 (D) X 27.4...
DISCONTINUED BY MANUFACTURER, MODULE DELUXE, 2-OUTPUTS, 5AMP, 240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE DELUXE, 4 OUTPUT, 9-55VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE DELUXE, 4-OUTPUTS, 240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE I/O PROCESSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE OUTPUT, 16 WAY, 0.5 AMP, 110 VAC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE POWER SUPPLY, 45 VA, 100-240 VAC, 50/60 HZ, EXPANSION POWER, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE PROCESSOR, MODEL 100, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE VIDEO PROCESSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, 4POINT INPUT, 12-24VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, 8005 MODEL50 PLC, 24 VDC EXTERNAL POWER UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, FOR CONTROL DEVICES, WITH RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, INTERFACE CONVERTER, DUAL RS-232/422. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, MACO-NET 8000, INSTA-SET, 100 VA MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, UPAC, 0-20 MA INPUT / OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR MODULE, 4 MOTOR DIGITAL OUTPUT LEVELS, 24 VDC, 3 A UP TO 50 DEGREES C, MAX. STARTING CURRENT 10 A (MAX. 50 MS). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, MOUNTING BASE, WITH 19 PIN, POWER CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MULTI MEDIA INTERFACE MODULE, 11 BIT, SY/NET, NET TO NET, 2 LOW SPEED COMMUNICATION PORTS, 1 LAN PORT., 1.0AMP, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK INTERFACE MODULE, 120VAC/VDC DELUXE (ISOLATED) INPUT MODULE WITH 4 INPUTS FOR USE IN SY/MAX 8030 PLC.SY/NET CLASS 8030 TYPE CRM-510. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK INTERFACE MODULE, SY/NET LAN, 1 AMP, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK INTERFACE MODULE, SY/NET, 1AMP, 5VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATOR PANEL, W/ LED, PANEL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE 0-20MA 2-CHANNEL 10V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE AC, 1-5AMP, 110V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 0.5AMP, 110VAC, 16CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16POINT ISOLATED FOR SYMAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16POINT, DIGITAL, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16POINT, ISOLATED RELAY, 5 VDC, 900 MA, CLASS 8030, 240 VAC/120 VDC MAXIMUM, TYPE ROM-271. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 24-V DC, 0.5-A, 32-WAY, GEM 80 OUTPUT, 2.9CM X 23.5CM X 23.5CM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 32 POINT, DIGITAL RELAY, 5VDC, 1460MA, 8 OUTPUTS COMMON, 120VAC, 30VDC, 2A/POINT, 10A/COMMON, 0-60 DEG/C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 32 WAY, 48 VDC, 0.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 4 POINT, ANALOG, 1200 MA ,5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8POINT, 12-50VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8POINT, 60-160VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8POINT, REED RELAY, ISOLATED. 8NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, 4 FUNCTION, 1.5 AMP, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, SINGLE CHANNEL, 0-10 VDC, 10 KOHM MIN LOAD IMPEDANCE, 1 MSEC MAX OUTPUT RESPONSE TIME, 1500 RMS 1 MIN PHOTOCOUPLER ISOLATION METHOD, 8-BIT RESOLUTION...
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, BCD, MULITIPLEX, 900MA, 5VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, CLASS 8090, 8 POINT, 120 VAC, 2 AMP, 270 MA, 60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, DELUXE, 2-5 AMP, 120 VAC, 60 HZ, TYPE-DOM-221. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, DIGITAL, 32 CHANNEL, PWA HD IOP HPM DO CC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ISOLATED, 16 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ISOLATED, 4 POINT, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, PARALLEL 4 POINT TTL, 16 BIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, SERIES F2, CLASS I, DIVISION 2, 0-60 DEGREE C, 32 POINT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, SY/MAX CLASS 8005, ST-108, 120-240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, P/S CABLE TO RACK HARNESS, 120 INCH LONG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PAC8000 CONTROLLER CARRIER, WITH POWER MONITORING, FOR SIMPLEX OR REDUNDANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PANSION MODULE, P/N CIO-2350-00, EIGHT INDEPENDENT DISCRETE INPUTS, EIGHT INDEPENDENT DISCRETE OUTPUTS, OPERATING VOLTAGE: 5V TO 24V DC. OPERATING TEMPERATURE: 0 TO 50C (32 TO 122F). FREE...
DISCONTINUED BY MANUFACTURER, PASSPORT MODULE, I/O SYSTEM, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD / PRINT GQE GVE3000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, ADAPTER MODULE, FOR 8520 PROCESSOR MODULES, DATA HIGHWAY COMMUNICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, COMMUNICATION MODULE, PCB - RS232 OS 5630 CRT I/F, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, CPU MODULE, PCB - CPU, OSAI OS5000 SERIES, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, GATE DRIVER, IPA37. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, MEMORY BOARD, PCB - 256K RAM, 256K RAM MEMORY MODULE, CNC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, PLC MODULE, W/ RIBBON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PCB BOARD, STARNET INTERFACE, INDUSTRIAL CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PCB CIRCUIT BOARD, I/O PROCESSOR MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC EXPANSION MODULE, CHECKER, 24 VDC, 7 INPUT, 7 OUT, LED INDICATORS, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC EXPANSION UNIT, 100-240 VAC, 50/60 HZ, 21 VA, SINK INPUT, RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC EXPANSION UNIT, 24 VDC, SINK INPUT, RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC EXPANSION UNIT, INPUT VOLTAGE 100/240VAC 50/60HZ, 8 INPUT CHANNELS 24VDC,6 OUTPUT CHANNELS 220VAC/30VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC INPUT MODULE, 24VDC, 10MA/PT, 16POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MICRO CONTROLLER, INPUT VOLTAGE 100-240VAC 50/60HZ, 21VA, 8 INPUT CHANNELS 24VDC, 6 OUTPUT CHANNELS 220VAC/30VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MILLENIUM II, 12VDC, 8RELAY, 12PNP, TYPE-SA320. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE RACK, GEM 80, 20SLOTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, 1 AMP, 5 VDC, WITH NETWORK INTERFACE, FOR SYMAX SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, 64 PT INPUT, 5 VDC, 600 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, 9-66 VDC, 1.5 AMP, 8 WAY OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, BASIC I/O CHANGE-OVER, 1CONNECTOR, 4LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, I/O / IF MODULE, RACK MOUNTING, FOR YASKAWA PLC SYSTEMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, PLC INTERFACE MODULE, IOP, LOCAL I/O / MEMOBUS INTERFACE, 2 CONNECTION, RACK MOUNTING, FOR YASKAWA PLC SYSTEMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, PLC OUTPUT MODULE, ANALOG, 16 CHANNEL, RACK MOUNTING, FOR YASKAWA PLC SYSTEMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, PROCESSOR MODEL 300 1.5 AMP 5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, SY/MAX, CLASS 8030, LOCAL I/O NET INTERFACE, 1.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, THERMOCOUPLE, ISOLATED ANALOG INPUT MODULE, 0-5/1-5/0-10/0-20 VDC/MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC POWER SUPPLY MODULE, 120 VAC INPUT, 20VAC, 50/60 HZ, 150 VA, 128 I/O FOR USE WITH SYMAX CONTROLLERS.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC PROCESSOR UNIT, MICRO-1 SERIES, MICRO CONTROLLER, 24 VDC, TWO 10 POSITION TERMINAL STRIPS, 5MA, 8 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC PROCESSOR UNIT, MICRO-1 SERIES, POWER: 100-240 VAC, 50/60 HZ, INPUT: 5 MA AT 24 VDC, OUTPUT: 0.4 AMP AT 12-24 VDC, TWO 10 POSITION TERMINAL STRIPS.
DISCONTINUED BY MANUFACTURER, PLC PROCESSOR, MODEL 400, CPU MODULE, 8K RAM, 3.5 AMP @ 5 VDC, W/FLOATING POINT, 30609-503-51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RACK, PARALLEL GATE AMPLIFIER, W/FAN, POWER SUPPLY, OUTPUT-A, 4 SLOT, 2 AMP, 115 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC REMOTE TRANSFER MODULE, 5 VDC, 1 AMP, 0-60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC, NETWORK CABEL., EXTENSION, MALE-MALE, STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC, PARALLEL INPUT MODULE, 4 CHANNEL, 10-28 VDC, 16 BIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITIONING MODULE / LINEAR, MACO 8000, 100 VA MAX, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITIONING MODULE, MACO 8000, 100 VA, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER MODULE, 3 PHASE, 50/60 HZ, 25000 AMPS, 240 VDC, 230 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER MODULE, AC/DC DISTRIBUTION, 110 VAC OUTPUT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER MODULE, SERIES 9500, 5/12 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY CABLE, 21IN, FOR PS25/25F P1 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 45 WATT, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, PCB - AUXILIARY POWER SUPPLY, 10SL RACK, LED INDICATORS, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 120 VAC, 64 I/O, 138VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR BACKPLANE & RACK ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR IMAGEM, SINGLE, WITH CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODEL 700, 5VDC, 4800MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, 1/2 K RAM MEMORY, 5 VDC INPUT, 1.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, 450 WITH ETHERNET PORT, 4K RAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, 4K RAM, WITHOUT/FLOATING POINT,5VDC PROCESSOR, 2.4AMPS, UP TO 4000 DIGITAL INPUTS AND OUTPUTS, PROCESS/STATUS LED'S, 2 COMMUNICATIONS INTERFACES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, 5.5 AMP, 5 VDC, W/FLOATING POINT, MODEL 600, 26KRAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, MODEL 300, LED INDICATOR LIGHTS, INPUT 5 VDC, 1.5 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, MODEL 300, W / 1K RAM, 1.5 AMP, 5 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, MODEL 300. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, MODEL 450, W/ETHERNET PORT, 8K RAM, 5 VDC, 5.5 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, SY/MAX SERIES, 2K MODEL, 5 VDC, 2 AMP, 60 DEGREE C MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, W/ ETHERNET PORT, 26 K RAM, 8 LED LIGHT INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, W/FLOATING POINT, MODEL 600, 26KRAM, 5.5A, 5VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR PORT EXPANDER, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR UNIT, SYMAX MODEL 400, 16K WORDS RAM, 3.5 AMP, 5VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR, 600 MODEL, 16K RAM, W/ FLOATING POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR, MODEL 500, 8K, 01000-09999 RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER (PLC) CHASSIS MOUNT, DIN RAIL 100 ~ 240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, CB12 / CB20 SERIES, 24 VAC, 4 INPUTS, 8 OUTPUTS, IP40 ENCLOSURE PROTECTION, DIN-RAIL/CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, MILLENIUM 3, 100/240 VAC, 8 AMP, 7/10 VA MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE SERIAL COMMUNICATION MODULE, 25X8333/10, 101/4077-80 EPROM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK ,2 SLOT 4 CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK 10SLOT 8/7AMP 100/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK ASSEMBLY ,SYMAX 20 ,UNIVERSAL OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK ASSEMBLY 16-SLOT I/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK ASSEMBLY, 18 SLOT, FOR SYMAX SERIES PLC MODULES, 0-60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK ASSEMBLY, 5 SLOT, 300 VDC-600 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK BLANKING PANEL, FOR 2 SLOTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK I/O MOTHERBOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 16-SLOT, 50 KVA, 8/7 AMP, 100/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 17 SLOT, 10 AMP, 120/250 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 20 SLOT, 6.3 AMP, 110/220 VAC, 45/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 4 FUNCTION I/O, 8SLOT, ISOLATED, W/REGISTER SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 4 SLOT, 115 VAC, 1.25-2 AMP, 50/60 HZ, PMI, W/FAN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 4-FUNC, I/O 8-SLOT, DELUXE W/REGISTER SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, POWER MODULE INTERFACE, 4 SLOT, 115 VAC, 50/60 HZ, 1 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RAILBUS CARRIER EXTENDER, LEFT HAND, MALE OUT, INTEGRAL DIN-RAIL FIXING, SCREW TERMINAL, -40 TO +70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RAM MODULE, 140 SERIES, 128 K RAM, W/O ARBITER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEIVER INTERFACE MODULE, DIGITAL, PARALLEL, FOR SYMAX SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECON, 8703, DUAL MODULE FOR CONT. DEVICES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER BOARD PKGD CUSTR SCB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGISTER RACK ASSEMBLY, 9 SLOT, 300-600 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGISTER SLOT COVER PLATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR MODULE ,100/200V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY BOARD, MODULE RELAY OVATION WDPF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY CIRUIT BOARD, 24 VDC RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY MODULE, SOCKETED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY OUTPUT MODULE, 8 FUNCTION, 120-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE I/O ADAPTER MODULE, SERIES A1, CHANNEL A, READY / COMM ACTIVE / COMM ERROR / LOCAL RACK ERROR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE I/O MODULE, 24 V DC, X2X LINK, ELECTRICALLY ISOLATED, 16 DIGITAL INPUTS, 12 DIGITAL OUTPUTS 0.5 A, 4 DIGITAL OUTPUTS 2 A. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, REMOTE INTERFACE MODULE, 4FUNCTION, DIGITAL I/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE INTERFACE MODULE, I/O, NET PASSPORT, I/O SYS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE IO/NET, 24VDC, 295MA,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOVABLE ,TERMINAL BLOCK ,21POINT, MICROLOGIX 1500, 1764-RPLTB2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RING ADAPTER, MODULE ASSEMBLY, 1771 I/O, STATUS LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RS422 TO CURRENT LOOP TERMINATION UNIT, 25-PIN MALE CONNECTOR, 16 POSITION TERMINAL STRIP, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RTD SCANNER MODULE, RESISTANCE TEMPERATURE DETECTOR, 12 INPUT CHANNELS, 120/240 VAC, 50/60 HZ, LED INDICATORS, FIBER OPTIC TX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCALING RESISTOR MODULE, 800 VRMS, 480 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SEQUENCE MODULE, MACO 8000, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SUPPLY CABLE, P1 CONNECTOR, 3FT LONG, CLASS 8030. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE MODULE, MACO 8000 SERIES, 4 ZONE, 100 VA MAX, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE MODULE, MACO 8000, 4ZONE, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, FOR RIM331 MODULE, SCREW CLAMP TERMINALS, 20 POSITION, (PACK OF 2). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BOARD, DUAL DIFFERENTIAL EXPANSION MONITOR, XDUCR I/O AND RECORD TERMINALS, 2 CHANNELS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL INTERFACE MODULE, 2/4 WIRE TO 4 WIRE, FXO-TO-E&M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL JUMPER KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL JUMPER, 2PK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL REPEATER, 4 WIRE TO 4 WIRE, -42 TO -56 VDC INPUT POWER, SF-TO-E&M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL REPEATER, 4 WIRE TO 4 WIRE/ 2 WIRE, -42 TO -56 VDC INPUT, SF TO E&M, WITH IPBK LED LIGHTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL REPEATERS, 4 WIRE TO 2 WIRE, SF-TO-FXO, -42 TO 56 VDC INPUT POWER ONLY, WITH IPBK LED LIGHTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL REPEATERS, 4 WIRE TO 2 WIRE, SF-TO-FXS, -42 TO 56 VDC INPUT POWER ONLY, WITH IPBK LED LIGHTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINATION UNIT, 20 MA, RS422 TO CURRENT LOOP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEXAS INSTRUMENTS PLC , 7MT-100A, 7MT100A, INPUT MODULE, ANALOG, 4POINT, 22-28VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TM-100 DIGITAL DRIVER, DUAL FEEDBACK, HMI CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFER NETWORK INTERFACE MODULE, SY/NET, MANAGES THE REDUNDANCY TECHNOLOGY REQUIRED FOR CRITICAL APPLICATIONS, ANY COMMUNICATION RUNGS IN THE REDUNDANT PROCESSOR PAIR CAN BE IDENTICAL. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, TRANSFORMER MODULE, 4W PAD, XFMR W/SEAL CURR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TTL INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TTL OUTPUT MODULE, 5VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, USI-LAN MODULE, 9 MIN FEMALE CONNECTOR, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VARIABLE SCAN ANALOGUE INPUT MULTIPLEXER, 16 CHANNEL, 0-20 MA, +/-5V, +/-10V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VBI1 VISTA BUS INTERFACE MODULE,STEIN SOHN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VERIFICATION I/O EXPANDER (CONVERTS VERIFICATION I/O INTO 512 BITS BASIC). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, XCOUPLER FOR CONTROLLOGIX MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,, MODULE ACO8;ANALOG CURRENT OUTPUT,8 CHANNEL,STEIN SOHN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,, PPI MODULE,PARALLEL PRINTER INTERFACE,STEIN SOHN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,COMM INTERFACE MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,DCO16 MODULE,DIGITAL CONTACT OUT,NO/NC,STEIN SOHN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,I/O EXPANSION CABLE, 1M LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,ONE CHANNEL, THREE RESOLVER, FOR 1763 MODULE, WITH MS-20 & MS-14 CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,OUTPUT MODULE, TRANSISTOR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,POWER CABLE, 60 INCHES LONG, 1 DROP, P2 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SECURIT Y KEY DONGLE, FOR 8010-SFW-374 SOFTWARE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SEQUENC E MODULE, MACO 8000, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY THE SUPPLIER , INTERBUS, I/O MODULE ,1AMP, 24VDC, 8OUTPUT, 16 OUTPUT TWO WIRE CONNECTION SYSTEM . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY THE SUPPLIER, I/O MODULE RELAYS I/O MODULE 24VDC 6.1MA DIN RAIL . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY THE SUPPLIER, MODULE DIGIT I/O, RICOS, 8 I/O. FREE 2 YEAR RADWELL WARRANTY
DOUBLE PLATE, FOR USE WITH EDU-1 . FREE 2 YEAR RADWELL WARRANTY
DS VISION DIGITAL TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY
DULA ELECTRONIC MODULE. FREE 2 YEAR RADWELL WARRANTY
EXTENSION MODULE 12VDC 4INPUT 2 RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
FIBER EXTENDER, MULTIMODE, DIGITAL, PS/2. FREE 2 YEAR RADWELL WARRANTY
FIELD TERMINAL, FUSED, 2 AMP. FREE 2 YEAR RADWELL WARRANTY
FLARE MOVE VARICLIP. FREE 2 YEAR RADWELL WARRANTY
GE FANUC PLCs/Machine Control 8421-CC-PS
GENERATOR PROTECTION RELAY. FREE 2 YEAR RADWELL WARRANTY
HUSSMANN PLCs/Machine Control 82-0049
I/O MODULE 4I/4O 2COMMINCATION PORTS. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE ANALOG/FREQUENCY. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE JRTP00, 2-TERMINALS W/ 36 CONTACTS EACH. FREE 2 YEAR RADWELL WARRANTY
I/O RACK ASSEMBLY, SY/MAX, CLASS 8030, 4 SLOT. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE 32WAY 48VDC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE 8POINT 120VAC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE HS ANALOG. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 16 POINT FOR SYMAX, 12-24AC/DC INPUT, 650MA. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 240VAC/DC. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, PROGRAMMABLE, AUTO, 115VAC/DC. FREE 2 YEAR RADWELL WARRANTY
INTELLIGENT ALARM, 800 SERIES, ITELLIPACK ALARM, UNIVERSAL TC/RTD/MV INPUT, 1 OUTPUT DPDT RELAY, RELAY 5AMP 25VDC / 120/240VAC, POWER 10-30VDC 1.5W, RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
INTERFACE CABLE M/9PIN TO FM/15PIN 1M. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE W/512 REGISTER ACROMAG. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, 5 VDC, 1.0 AMP. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, SD-M25, 4AMP 25POLE 250VAC, 8MM, AVAILABLE, NEW, NEVER USED, SURPLUS, 2 YEAR RADWELL WARRANTY . FREE 2 YEAR RADWELL WARRANTY
ISOLATED INPUT MODULE, 4-INPUTS, 6-48VAC/DC. FREE 2 YEAR RADWELL WARRANTY
LOGIC CONTROLLER, MILLENIUM II RELAY, EC12, 8A, 100...230VAC. FREE 2 YEAR RADWELL WARRANTY
LOGIC MODULE FOR 8220A TOTALIZER, PLUGS INTO MODELS 1300A, 1301A,1402A, 1410A AND 8170A. FREE 2 YEAR RADWELL WARRANTY
MEMORY MODULE, BUBBLE MEMORY CARTIDGE. FREE 2 YEAR RADWELL WARRANTY
MICRO CONTROLLER, 100-240VAC 50/60HZ POWER, 24VDC 5MA INPUT. FREE 2 YEAR RADWELL WARRANTY
MINCOM, 0VS22077, AUDIO-VIDEO DISPLAY SYSTEM REMOTE LONG. FREE 2 YEAR RADWELL WARRANTY
MINICOM, OVS22038, AUDIO VIDEO DISPLAY TRANSMITTER, CAT5. FREE 2 YEAR RADWELL WARRANTY
MODULAR LOGIC AND PROCESS CONTROLLER CALOGIX. FREE 2 YEAR RADWELL WARRANTY
MODULE 4POINT OUTPUT TTL. FREE 2 YEAR RADWELL WARRANTY
MODULE 64K BUBBLE MEMEORY FOR MODEL 100. FREE 2 YEAR RADWELL WARRANTY
MODULE ACCESS 4000 INTERFACE W/4096 REGISTERS. FREE 2 YEAR RADWELL WARRANTY
MODULE DELUXE 2-OUTPUTS 5AMP 120VAC. FREE 2 YEAR RADWELL WARRANTY
MODULE DIGITAL OUTPUT JETP00. FREE 2 YEAR RADWELL WARRANTY
MODULE I/O PROCESSOR. FREE 2 YEAR RADWELL WARRANTY
MODULE PROCESSOR MODEL 100. FREE 2 YEAR RADWELL WARRANTY
MODULE REED RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
MODULE SPEECH. FREE 2 YEAR RADWELL WARRANTY
MODULE, 2AMP, 9-55VDC, . FREE 2 YEAR RADWELL WARRANTY
MODULE, IN-SIGHT 1000, BREAK OUT BOX, EXPANSION, 800-5743-1RA. FREE 2 YEAR RADWELL WARRANTY
MODULE. FREE 2 YEAR RADWELL WARRANTY
NATURAL VENTILATION CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
NETWORK INTERFACE MODULE SY/NET UNITELWAY. FREE 2 YEAR RADWELL WARRANTY
OUTPUT BOARD, 120VAC, 3 A INRUSH FOR 1 CYCLE, 1.5 A CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE 16POINT ISOLATED FOR SYMAX. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE RELAY. FREE 2 YEAR RADWELL WARRANTY
OVER CURRENT PROTECTION RELAY, 60/110/125VDC, 1A. FREE 2 YEAR RADWELL WARRANTY
PANEL BLANK RACK. FREE 2 YEAR RADWELL WARRANTY
PC BOARD REGULATOR ASSEMBLY CABLE FLEXPAK 3000. FREE 2 YEAR RADWELL WARRANTY
PC BOARD RTD INSERT CARD. FREE 2 YEAR RADWELL WARRANTY
PC BOARD SET POINT INSERT CARD. FREE 2 YEAR RADWELL WARRANTY
PC BOARD. FREE 2 YEAR RADWELL WARRANTY
PC CARD MODULE GV-12. FREE 2 YEAR RADWELL WARRANTY
PC MODULE ASSEMBLY 24VDC. FREE 2 YEAR RADWELL WARRANTY
PLATE 8-FUNCTION I/O SLOT COVER. FREE 2 YEAR RADWELL WARRANTY
PLC LOCAL EXTENSION MODULE, TYPE: XC 01, 24 VDC, 4 INPUTS, PNP, 2 RELAY OUTPUTS, FOR USE W/ XT20 AND EX20 EXPANDABLE VERSION. FREE 2 YEAR RADWELL WARRANTY
PLC MILLENIUM II EC12 24VDC 4RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
PLC MODULE MILLENIUM 8-4 24VDC. FREE 2 YEAR RADWELL WARRANTY
PLC MODULE STEPPER CONTROL. FREE 2 YEAR RADWELL WARRANTY
PLC MODULE, CLASS 8055, 5.5AMP, 5VDC, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
PLC MODULE,. FREE 2 YEAR RADWELL WARRANTY
PLC RACK, 6 SLOT, CHASSIS FOR PROGRAMMABLE MOTION CONTROLLER, . FREE 2 YEAR RADWELL WARRANTY
POWER MODULE DC 15HP 230-460VAC. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY CABLE, 2.5 FT, FOR PS35/35F P2 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PROCESSOR MODEL 700 5VDC 4800MA. FREE 2 YEAR RADWELL WARRANTY
PROCESSOR MODEL 700 W/32K. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMER MODULE. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMING CABLE,DIFFERENTIAL, MALE/FEMALE, 9IN ,10FT LENGTH. FREE 2 YEAR RADWELL WARRANTY
PROTECTOR RS-422 ISOLATOR. FREE 2 YEAR RADWELL WARRANTY
RACK ASSEMBLY 8SLOT I/O. FREE 2 YEAR RADWELL WARRANTY
RACK ASSEMBLY, 4 CARD, PMI, 1.25/2 AMP, 115 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
RACK I/O MOTHERBOARD. FREE 2 YEAR RADWELL WARRANTY
RACK MOUNTING SHELF, 19IN, FOR ICONVERTER AND OMNICONVERTER. FREE 2 YEAR RADWELL WARRANTY
RESISTANCE COUPLING UNIT, FOR VAR PROTECTION EQUIPMENT, 6KV. FREE 2 YEAR RADWELL WARRANTY
RESOLVER PLS, 12 BIT, 16 OUT, 16 IN HIGH-SPEED DIRECT I/O AND 16 OUT, 8 IN BACKPLANE I/O. TWO ANALOG OUTPUTS – SEE NOTE. FREE 2 YEAR RADWELL WARRANTY
SIEMENS PLCs/Machine Control 7ML1930-1BK
SIEMENS, 811-0268-01, 811026801, PC BOARD FOR RACK. FREE 2 YEAR RADWELL WARRANTY
SIMULATOR OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
SLOT COVER PLATE FOR HRK / RRK RACKS. FREE 2 YEAR RADWELL WARRANTY
SOCKET ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
SOCKET, 3 POLE, 4 WIRE, 250V, 3PH, 20 AMP. FREE 2 YEAR RADWELL WARRANTY
STEIN SOHN, F105005A, MODULE DCI24 PLUS,24 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
SY/MAX, CLASS 8005, 24VDC, 25WATTS. FREE 2 YEAR RADWELL WARRANTY
SYMAX PLCs/Machine Control 8005-DP-2
SYMAX PLCs/Machine Control 8030-HIM-101
SYMAX PLCs/Machine Control 8030-HOM-221
SYMAX PLCs/Machine Control 8030-RIM-121
TAPE LOADER/RECORDER. FREE 2 YEAR RADWELL WARRANTY
TELEPHONE LINE MONITOR, 7/24 VDC. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE MONITOR, 6 CHANNEL,. FREE 2 YEAR RADWELL WARRANTY
TEXAS INSTRUMENTS PLC , 7MT-1300, 7MT1300, INPUT MODULE, ANALOG, RTD 8POINT. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR MOD. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER, SITRANS T, UNIVERSAL INPUT CIRCUIT, 4WIRE, ELECTRICALLY ISOLATED, OUTPUT SIGANL 0-20MA 4-20MA 0-10V, 230VAC, 47/63HZ. FREE 2 YEAR RADWELL WARRANTY
TREND, IQ3XCITE/00/XNC/100- 240, IQ3XCITE00XNC100240, MODULE. FREE 2 YEAR RADWELL WARRANTY
TRIPPING RELAY 24-240VDC 7CONTACT MODEL TR121. FREE 2 YEAR RADWELL WARRANTY
ULTRASONIC COUPLANTS, PERMANENT SYNTHETIC POLYMER BASED, -40 TO +190 DEGREES CEL, (-40 TO +375 DEGREES F), LEGACY PART NUMBER: CC128. FREE 2 YEAR RADWELL WARRANTY
UNITRACK, 583040, SLOTTED CARD GUIDE,1/16IN CARD, POLYCARBONATE, BLACK. FREE 2 YEAR RADWELL WARRANTY
WIRING BASE, OPEN FRAME, SCREW TERMINALS, CONTROLLER, FOR PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>