Schneider Electric Programmable (PLC, PAC) BMXP342020

Description
CPU340-20 MODBUS ETHERNET
Request a Quote Datasheet
Description
CPU340-20 MODBUS ETHERNET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 4008-BMXP342020-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
4008-BMXP342020-ND
Programmable (PLC, PAC) 4008-BMXP342020-ND
CPU340-20 MODBUS ETHERNET

CPU340-20 MODBUS ETHERNET

Buy Now Datasheet
PLC Module/Rack - 57449139 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
57449139
PLC Module/Rack 57449139
MODBUS ETHERNET, 24 VDC, 1024 DIGITAL INPUT / OUTPUT, 95MA, 496 KB, PROGRAM CAPACITY LEVEL 2, 4 RACKS MAX, W / SPECIAL SCREW DRIVER. FREE 2 YEAR RADWELL WARRANTY

MODBUS ETHERNET, 24 VDC, 1024 DIGITAL INPUT / OUTPUT, 95MA, 496 KB, PROGRAM CAPACITY LEVEL 2, 4 RACKS MAX, W / SPECIAL SCREW DRIVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
PLC Module/Rack -  - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
PLC Module/Rack
MODICON PLCs/Machine Control BMXP342020

MODICON PLCs/Machine Control BMXP342020

Supplier's Site
Processor Module, 0.095A, 24Vdc; No. Of Analogue Inputs Schneider Electric - 66AH5345 - Newark, An Avnet Company
Chicago, IL, United States
Processor Module, 0.095A, 24Vdc; No. Of Analogue Inputs Schneider Electric
66AH5345
Processor Module, 0.095A, 24Vdc; No. Of Analogue Inputs Schneider Electric 66AH5345
PROCESSOR MODULE, 0.095A, 24VDC; No. of Analogue Inputs:-; No. of Analogue Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:Modicon M340 Series; SVHC:No SVHC RoHS Compliant: Yes

PROCESSOR MODULE, 0.095A, 24VDC; No. of Analogue Inputs:-; No. of Analogue Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:Modicon M340 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Radwell International Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 4008-BMXP342020-ND 57449139 66AH5345
Product Name Programmable (PLC, PAC) PLC Module/Rack PLC Module/Rack Processor Module, 0.095A, 24Vdc; No. Of Analogue Inputs Schneider Electric
Computer Interface Options Ethernet
Network Options Ethernet
Software EcoStruxure
Power 24VDC
Unlock Full Specs
to access all available technical data