Grayhill, Inc. PLC Module/Rack 70G-IDC5S

Description
I/O MODULE; CURRENT RATING:50MA; ACCESSORY TYPE:DC INPUT MODULE; CONTACT CONFIGURATION:SPST-N O; FOR USE WITH:CONTROLLERS; NO. OF DIGITAL INPUTS:1; NO. OF DIGITAL OUTPUTS:1; NO. OF OUTPUTS:1OUTPUTS; OUTPUT CURRENT MAX:50MA ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
I/O MODULE; CURRENT RATING:50MA; ACCESSORY TYPE:DC INPUT MODULE; CONTACT CONFIGURATION:SPST-N O; FOR USE WITH:CONTROLLERS; NO. OF DIGITAL INPUTS:1; NO. OF DIGITAL OUTPUTS:1; NO. OF OUTPUTS:1OUTPUTS; OUTPUT CURRENT MAX:50MA ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
PLC Module/Rack - 51601097 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
51601097
PLC Module/Rack 51601097
I/O MODULE; CURRENT RATING:50MA; ACCESSORY TYPE:DC INPUT MODULE; CONTACT CONFIGURATION:SPST-N O; FOR USE WITH:CONTROLLERS; NO. OF DIGITAL INPUTS:1; NO. OF DIGITAL OUTPUTS:1; NO. OF OUTPUTS:1OUTPUTS; OUTPUT CURRENT MAX:50MA ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE; CURRENT RATING:50MA; ACCESSORY TYPE:DC INPUT MODULE; CONTACT CONFIGURATION:SPST-NO; FOR USE WITH:CONTROLLERS; NO. OF DIGITAL INPUTS:1; NO. OF DIGITAL OUTPUTS:1; NO. OF OUTPUTS:1OUTPUTS; OUTPUT CURRENT MAX:50MA ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Programmable Logic Controllers (PLC)
Product Number 51601097
Product Name PLC Module/Rack
Unlock Full Specs
to access all available technical data

Similar Products

DPCfront Standard - dpcfront standard - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
Type 8A.88 - OPTA expansion module SSR version - 8A889024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
PLC Module/Rack - 21047233 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details