WAGO 750-842 Controller
Programmable Logic Controller (PLC) DIN Rail 24VDC
Controller ETHERNET
Programmable Logic Controller (PLC) DIN Rail 24VDC
FIELDBUS CONTROLLER, ETHERNET PROGRAMMABLE, TCP/IP, 24 VDC, 10 MBIT/ S DIGITAL AND ANALOG SIGNAL, 28-14 AWG, 500 MA INPUT MAX, RJ45. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Galco Industrial Electronics | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 6679208 | 2946-750-842-ND | 750-842 | 750-842 | 603784 |
| Product Name | PLCs - Programmable Logic Controllers | Programmable (PLC, PAC) | WAGO Programmable Logic Controllers | Controllers - Programmable (PLC, PAC) | PLC Module/Rack |
| Input | Digital | ||||
| Agency Approval | RoHS Certified | ATEX, CCCEx, EAC, IECEx, IMMETRO, KC, UL | |||
| Inputs | 1 | ||||
| Outputs | 64 | ||||
| Operating Temperature | 32 to 131 F (0 to 55 C) | 32 to 131 F (0 to 55 C) | 32 to 131 F (0 to 55 C) |