Grayhill, Inc. PLC Module/Rack 70RCK8-HL

Description
I/O RACK, CURRENT RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:8 CHANNEL STANDARD RACK, EXTERNAL DEPTH:55.9MM, EXTERNAL WIDTH:88.9MM, FOR USE WITH:SYSTEM 50 STYLE CONTROLLERS, LENGTH:203.2MM, SIZE:8.4 X 3.5 IN, THICKNESS:2.2 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
I/O RACK, CURRENT RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:8 CHANNEL STANDARD RACK, EXTERNAL DEPTH:55.9MM, EXTERNAL WIDTH:88.9MM, FOR USE WITH:SYSTEM 50 STYLE CONTROLLERS, LENGTH:203.2MM, SIZE:8.4 X 3.5 IN, THICKNESS:2.2 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
PLC Module/Rack - 51593559 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
51593559
PLC Module/Rack 51593559
I/O RACK, CURRENT RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:8 CHANNEL STANDARD RACK, EXTERNAL DEPTH:55.9MM, EXTERNAL WIDTH:88.9MM, FOR USE WITH:SYSTEM 50 STYLE CONTROLLERS, LENGTH:203.2MM, SIZE:8.4 X 3.5 IN, THICKNESS:2.2 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

I/O RACK, CURRENT RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:8 CHANNEL STANDARD RACK, EXTERNAL DEPTH:55.9MM, EXTERNAL WIDTH:88.9MM, FOR USE WITH:SYSTEM 50 STYLE CONTROLLERS, LENGTH:203.2MM, SIZE:8.4 X 3.5 IN, THICKNESS:2.2 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Programmable Logic Controllers (PLC)
Product Number 51593559
Product Name PLC Module/Rack
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A5890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLC Module/Rack - 950503 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details