Coilcraft, Inc. Datasheets for RF Inductors
RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications.
RF Inductors: Learn more
| Product Name | Notes |
|---|---|
| • Designed for ON Semiconductor for their 300 Watt, wide mains, PFC stage, driven by the NCP1654 PFC Controller • Shown as L1 on Application Note AND8324/D • High inductance:... | |
| Coilcraft LPD3015 Series common mode chokes provide both common mode and differential mode filtering in a single low-profile miniature device. Low-profile miniature CM choke measures just 3 × 3 × | |
| Coilcraft LPD3015 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density... | |
| Coilcraft LPD4012 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device. Low-profile miniature CM choke measures just 4 × 4 × | |
| Coilcraft LPD4012 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density... | |
| Coilcraft LPD5010 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device. Low-profile miniature CM choke; measures only 4.8 mm square and... | |
| Coilcraft LPD5010 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density... | |
| Coilcraft LPD5030 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device. Low-profile miniature CM choke; measures only 4.8 mm square and... | |
| Coilcraft LPD5030 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density... | |
| Coilcraft LPD5030V Series provides both common mode and differential mode filtering in a single low-profile miniature device. It features 1500 Vdc (1000 Vrms) winding-to-winding isolation for higher voltage applications. Miniaure,... | |
| Coilcraft LPD5030V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make... | |
| Coilcraft LPD6235 Series provides both common mode and differential mode filtering in a single low-profile miniature device. They provide 100 Vrms, one minute winding-to-winding isolation. Low-profile miniature CM choke measures... | |
| Coilcraft LPD6235 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density... | |
| Coilcraft's KA4909-AL bias injection choke was developed for use with Texas Instruments DS90UB901Q serializer and DS90UB902Q deserializer for Low-Voltage Differential Signaling (LVDS) applications. It provides more than 1 kOhm of... | |
| Coilcraft's MSD1048 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal... | |
| Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal... | |
| Coilcraft's MSD1260T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight... | |
| Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal... | |
| Coilcraft's MSD1514 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal... | |
| Coilcraft's MSD1583 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal... | |
| Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal... | |
| EMI // Power-Line-Common-Mo de-Choke // CMT // CMT3-56-1 | |
| EMI // Power-Line-Common-Mo de-Choke // CMT // CMT3-6-6-6 | |
| EMI // Power-Line-Common-Mo de-Choke // CMT // CMT3-7-9 | |
| EMI // Power-Line-Common-Mo de-Choke // CMT // CMT3-8-4 | |
| EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-10-15 | |
| EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-10-9 | |
| EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-125-1 | |
| EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-13-12 | |
| EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-15-6 | |
| EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-17-9 | |
| EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-19-4 | |
| EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-26-6 | |
| EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-32-4 | |
| EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-36-2 | |
| EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-6-15 | |
| EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-62-2 | |
| EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-7-5-12 | |
| EMI // Power-Line-Common-Mo de-Choke // CMT // CMT4-72-1 | |
| EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3499-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3500-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3501-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3502-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3503-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3504-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3505-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3506-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3507-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7010-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7011-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7012-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7013-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7014-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7015-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7016-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7017-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7018-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7019-AL | |
| EMI // Power-Line-Common-Mo de-Choke // P32xx // P3224 | |
| Our CMH/CMV Series of common mode chokes enhance power system performance with high-current capability. Designed to minimize electromagnetic interference (EMI) and optimize power transmission efficiency, these robust components are ideal... | |
| Our DFT7160 Series EMI filters are current-compensated ring core double chokes that provide exceptional common mode noise attenuation in general dataline applications. They feature a compact footprint and are less... | |
| Our DLF Series data line EMI filters provide common mode and differential mode filtering in a single component. They reduce conducted noise by a factor of 32 from 5 MHz... | |
| Our GA309x / WA309x Series miniature air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. | |
| Our HA403x Series was designed for DOCSIS 3.x applications and has our highest Q factors in an 1812 footprint. It also features excellent current handling and very low DC resistance... | |
| Our M2022 Series common mode EMI/RFI filters provide both common-mode and differential-mode filtering in a single 1812-size surface mount package. They are available in standard (-AL), low-profile (-ALPL) and shielded... | |
| Our MSD1048 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line... | |
| Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line... | |
| Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and... | |
| Our MSD1278 Series common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing... | |
| Our MSD1514 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line... | |
| Our MSD1583 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line... | |
| Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line... | |
| The DFC7045 Series automotive-grade common mode chokes feature a compact chip-style construction, manufactured with a highly automated process to ensure exceptional quality, reliability, and cost-effectiveness. Optimized for high frequency common... | |
| Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. | |
| Current-compensated ring core double choke Miniature footprint; less than 3.2 mm tall Exceptional common mode noise attenuation AEC-Q200 Grade 3 (−40°C to +85°C) RoHS-compliant 260°C compatible. Matte tin over nickel... | |
| International 7 mm packaging Plated brass shield cans provide integral shielding and mounting stability Precision molded slotted bobbins assure tight tolerance and high stability Ferrite tuning cores with slotted hole... | |
| Low cost and high performance choke coil UL1446 Class B (130°C) Insulation System (UL File E83628) Designed to reduce AC line conducted common mode noise produced by switching power supplies. | |
| Low profile toroid construction Surface mount, magnetically shielded package Up to 3.10 kOhms impedance at 4.9 MHz 1500 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for... | |
| Low profile toroid construction Surface mount, magnetically shielded package Up to 70 kOhms impedance at 0.21 MHz 1000 Vrms isolation (hipot) between windings Refer to Designing Common Mode Filters for... | |
| Specially engineered for demanding backlighting applications High breakdown voltage and exceptional efficiency Electroplated gold (<50 µin) over nickel over moly-manganese terminations | |
| This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Designed for higher load currents... | |
|
DS1608C Series Shielded Surface Mount Power Inductors -- DS1608C-102 DS1608C-102MLC , DS1608C-102MLD
DS1608C Series Shielded Surface Mount Power Inductors -- DS1608C-223 DS1608C-223MLC , DS1608C-223MLD
DS1608C Series Shielded Surface Mount Power Inductors -- DS1608C-332 DS1608C-332KLC , DS1608C-332MLC
DS1608C Series Shielded Surface Mount Power Inductors -- DS1608C-334 DS1608C-334KLC , DS1608C-334MLC
|
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick... |
| This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Up to 5 Arms and... | |
| This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Specially designed to provide low loss benefit... | |
| UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25... | |
| Very high current ratings – up to 15 Arms, 30 A saturating current! Exceptionally low DC resistance thanks to the use of heavier gauge wire Flat top and... |
| << Prev | Next >> |