Coilcraft, Inc. MSD1260T Series High-temperature Common Mode Chokes MSD1260T-124 MSD1260T-124KLD

Description
Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 170 MHz differential mode cutoff frequency AEC-Q200 Grade 1 (−40°C to +125°C) Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series
Request a Quote
Description
Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 170 MHz differential mode cutoff frequency AEC-Q200 Grade 1 (−40°C to +125°C) Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSD1260T-124KLD is a high-temperature common mode choke designed for applications requiring both common-mode and differential-mode filtering. It operates within an ambient temperature range of -40°C to +125°C and is AEC-Q200 Grade 1 certified, making it suitable for automotive and other demanding environments. The choke features a maximum differential mode cutoff frequency of 6.2 MHz and provides 500 Vrms winding-to-winding isolation. It has a weight of approximately 2.8 to 3.2 grams and is available with RoHS compliant matte tin terminations. The device is packaged in a 13-inch reel, with a moisture sensitivity level of 1, indicating unlimited floor life under specified conditions. This component is ideal for both power line and signal line applications, offering versatility in design.

Datasheet Summary
Powered by GS/AI

The MSD1260T-124KLD is a high-temperature common mode choke designed for applications requiring both common-mode and differential-mode filtering. It operates within an ambient temperature range of -40°C to +125°C and is AEC-Q200 Grade 1 certified, making it suitable for automotive and other demanding environments. The choke features a maximum differential mode cutoff frequency of 6.2 MHz and provides 500 Vrms winding-to-winding isolation. It has a weight of approximately 2.8 to 3.2 grams and is available with RoHS compliant matte tin terminations. The device is packaged in a 13-inch reel, with a moisture sensitivity level of 1, indicating unlimited floor life under specified conditions. This component is ideal for both power line and signal line applications, offering versatility in design.

Suppliers

Company
Product
Description
Supplier Links
MSD1260T Series High-temperature Common Mode Chokes - MSD1260T-124 MSD1260T-124KLD - Coilcraft, Inc.
Cary, IL, USA
MSD1260T Series High-temperature Common Mode Chokes
MSD1260T-124 MSD1260T-124KLD
MSD1260T Series High-temperature Common Mode Chokes MSD1260T-124 MSD1260T-124KLD
Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 170 MHz differential mode cutoff frequency AEC-Q200 Grade 1 (−40°C to +125°C) Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series

Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.

  • Common mode and differential mode filtering in a single device
  • Ideal for use in both power line and signal line applications
  • Up to 170 MHz differential mode cutoff frequency
  • AEC-Q200 Grade 1 (−40°C to +125°C)

Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series

Supplier's Site Datasheet
MSD1260T Series High-temperature Common Mode Chokes - MSD1260T-124 MSD1260T-124KLD - Coilcraft, Inc.
Cary, IL, USA
MSD1260T Series High-temperature Common Mode Chokes
MSD1260T-124 MSD1260T-124KLD
MSD1260T Series High-temperature Common Mode Chokes MSD1260T-124 MSD1260T-124KLD
Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 170 MHz differential mode cutoff frequency AEC-Q200 Grade 1 (−40°C to +125°C) Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series

Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.

  • Common mode and differential mode filtering in a single device
  • Ideal for use in both power line and signal line applications
  • Up to 170 MHz differential mode cutoff frequency
  • AEC-Q200 Grade 1 (−40°C to +125°C)

Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series

Supplier's Site Datasheet
MSD1260T Series High Temperature Shielded Coupled Power Inductors - MSD1260T-124 MSD1260T-124KLD - Coilcraft, Inc.
Cary, IL, USA
MSD1260T Series High Temperature Shielded Coupled Power Inductors
MSD1260T-124 MSD1260T-124KLD
MSD1260T Series High Temperature Shielded Coupled Power Inductors MSD1260T-124 MSD1260T-124KLD
Coilcraft's MSD1260T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 qualified Need parts for space, military or other critical applications? See Coilcraft CPS 590PND series. See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series

Coilcraft's MSD1260T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint
  • AEC-Q200 qualified

Need parts for space, military or other critical applications? See Coilcraft CPS 590PND series.
See Selecting inductors for SEPIC


Need parts for space, military or other critical applications?
See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MSD1260T-124 MSD1260T-124KLD MSD1260T-124 MSD1260T-124KLD MSD1260T-124 MSD1260T-124KLD
Product Name MSD1260T Series High-temperature Common Mode Chokes MSD1260T Series High-temperature Common Mode Chokes MSD1260T Series High Temperature Shielded Coupled Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite; Ferrite
Application Common Mode Choke; Power Choke; RF Choke Common Mode Choke; RF Choke Power Choke
Inductance Range 108 microH 108 microH 120 microH
DCR 0.4180 ohms 0.4180 ohms 0.4200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N4 0402DC-3N4XJRW , 0402DC-3N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-421 0402AF-421XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 2 (+/- %)
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details