The DFT4532 series consists of current-compensated ring core double chokes for data line EMI filtering, with a miniature footprint under 3.2 mm tall and AEC-Q200 qualification for operation from −40°C to +85°C ambient. The parts feature 250 Vrms one-minute isolation between windings, RoHS-compliant matte tin over nickel over phosphor bronze terminations, and are packaged in 7" or 13" reels with EIA-481 embossed plastic tape. The DFT4532-224B variant has a common mode impedance of 1.40 kΩ at 13 MHz, a nominal inductance of 0.220 mH per winding, a DC resistance of 0.200 Ω max per winding, and an Irms current rating of 400 mA. It achieves a maximum part temperature of +105°C and meets MSL 1 moisture sensitivity with unlimited floor life at 30°C/85% RH. The component weight is between 78 and 86 mg.
Need parts for space, military or other critical applications?
See Coilcraft ST448RFT Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DFT4532-224B DFT4532-224BLC |
| Product Name | DFT4532 Series Data Line EMI Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 154 microH |
| DCR | 0.2700 ohms |