The MSD7342-682MLC is a surface-mount common mode choke offering combined common- and differential-mode filtering for power and signal line applications. It measures 7.5 mm square and 4.6 mm high, with a 200 Vrms one-minute winding-to-winding isolation rating. The part has a common mode impedance of 70.55 kΩ at 8.5 MHz, a differential mode cutoff frequency of 52 MHz, and a DC resistance of 0.60 Ω per winding. Its rated current is 0.51 A, causing a 40°C temperature rise at 25°C ambient. The component is packaged in 7-inch machine-ready reels with EIA-481 embossed plastic tape, using RoHS-compliant matte tin over nickel over phosphor bronze terminations. The series operates from -40°C to +85°C ambient, with a maximum part temperature of +125°C, and meets moisture sensitivity level MSL 1. It is suitable for use as a coupled inductor in SEPIC applications and has been tested for aqueous PCB washing per MIL-STD-202 Method 215.
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-682 MSD7342-682MLC | MSD7342-682 MSD7342-682MLC | MSD7342-682 MSD7342-682MLC |
| Product Name | MSD7342 Series Common Mode Chokes | MSD7342 Series Shielded Coupled Power Inductors | MSD7342 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke | Power Choke | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 5.4 microH | 6.8 microH | 5.4 microH |
| DCR | 0.0700 ohms | 0.0700 ohms | 0.0700 ohms |