The MSD7342-472MLC is a surface-mount common mode choke designed for both power line and signal line applications, providing combined common- and differential-mode filtering. It has a compact size of 7.5 mm square and 4.6 mm high, with a ferrite core and RoHS-compliant matte tin over nickel over phosphor bronze terminations. The device offers 4.7 βH inductance per winding at 100 kHz, a maximum DCR of 0.051 Ω per winding, and a common mode impedance of 4.93 kΩ at 37 MHz. It supports up to 230 MHz differential mode cutoff frequency, provides 200 Vrms isolation between windings for one minute, and withstands a 40°C temperature rise with a rated Irms current of 1.74 A. The part operates from -40°C to +85°C ambient temperature with a maximum part temperature of +125°C and has MSL 1 moisture sensitivity. Packaging is on 7″ reels with EIA-481 embossed plastic tape.
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-472 MSD7342-472MLC | MSD7342-472 MSD7342-472MLC | MSD7342-472 MSD7342-472MLC |
| Product Name | MSD7342 Series Common Mode Chokes | MSD7342 Series Common Mode Chokes | MSD7342 Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke | Power Choke |
| Inductance Range | 3.8 microH | 3.8 microH | 4.7 microH |
| DCR | 0.0510 ohms | 0.0510 ohms | 0.0510 ohms |