The MSD1514-472ME_ is a 1:1 coupled inductor for use in flyback, SEPIC, Ćuk, and Zeta converters, featuring a ferrite core and magnetic shielding. Each winding has an inductance of 4.7 µH ±20% with a maximum DC resistance of 0.014 ohms, a saturation current of 6.9 A at 20% inductance drop, and a rated RMS current of 7.6 A for a 40°C temperature rise. The coupling coefficient is 0.98, and winding-to-winding isolation is 500 Vrms. The part is RoHS compliant, halogen-free, and uses matte tin over nickel over phosphor bronze terminations. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and is shipped on a 175-part 13-inch reel in 32-mm wide plastic tape with 24-mm pocket spacing. Dimensions are 15.0 mm × 14.2 mm × 8.2 mm.
Coilcraft's MSD1514 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC
Our MSD1514 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Our MSD1514 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1514-472 MSD1514-472MED | MSD1514-472 MSD1514-472MED | MSD1514-472 MSD1514-472MED |
| Product Name | MSD1514 Series Shielded Coupled Power Inductors | MSD1514 Series Common Mode Chokes | MSD1514 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Power Choke | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke |
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH |
| DCR | 0.0140 ohms | 0.0140 ohms | 0.0140 ohms |