Coilcraft, Inc. Inductors, Coils, Chokes - Fixed Inductors LPS5015-103MRC

Description
Win Source Part Number: 999079-LPS5015-103MR C Category: Inductors, Coils, Chokes>Fixed Inductors Series: LPS5015 Package: Strip Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Frequency - Self Resonant: 44MHz Package / Case: Nonstandard DC Resistance (DCR): 300mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 950 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-LPS5015-103MRC Current - Saturation (Isat): 1.3A
Request a Quote Datasheet
Description
Win Source Part Number: 999079-LPS5015-103MR C Category: Inductors, Coils, Chokes>Fixed Inductors Series: LPS5015 Package: Strip Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Frequency - Self Resonant: 44MHz Package / Case: Nonstandard DC Resistance (DCR): 300mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 950 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-LPS5015-103MRC Current - Saturation (Isat): 1.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
999079-LPS5015-103MRC
Inductors, Coils, Chokes - Fixed Inductors 999079-LPS5015-103MRC
Win Source Part Number: 999079-LPS5015-103MR C Category: Inductors, Coils, Chokes>Fixed Inductors Series: LPS5015 Package: Strip Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Frequency - Self Resonant: 44MHz Package / Case: Nonstandard DC Resistance (DCR): 300mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 950 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-LPS5015-103MRC Current - Saturation (Isat): 1.3A

Win Source Part Number: 999079-LPS5015-103MRC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LPS5015
Package: Strip
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Ferrite
Frequency - Self Resonant: 44MHz
Package / Case: Nonstandard
DC Resistance (DCR): 300mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 950 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-LPS5015-103MRC
Current - Saturation (Isat): 1.3A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 999079-LPS5015-103MRC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1048444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details