The MSD7342-564MLC is a shielded coupled inductor from the MSD7342 series, designed for use in flyback, SEPIC, and multi-output buck converters. It features a coupling coefficient of greater than 0.99, 200 Vrms winding-to-winding isolation, and a saturation current of 1.1 A at 30% inductance drop. The inductance is 560 µH per winding with a maximum DCR of 4.43 ohms and a self-resonant frequency of 2.5 MHz. It is rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C. The component has a ferrite core, weighs 0.76-0.87 g, and is packaged in an EIA-481 embossed plastic tape on a 7-inch reel. It meets AEC-Q200 Grade 3 and is RoHS compliant with matte tin over nickel over phosphor bronze terminations.
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-564 MSD7342-564MLC | MSD7342-564 MSD7342-564MLC | MSD7342-564 MSD7342-564MLC |
| Product Name | MSD7342 Series Shielded Coupled Power Inductors | MSD7342 Series Common Mode Chokes | MSD7342 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Power Choke | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke |
| Inductance Range | 560 microH | 448 microH | 448 microH |
| DCR | 4.4 ohms | 4.43 ohms | 4.43 ohms |