Coilcraft, Inc. 1uH 100KHz 2.65A Inductor and Choke LPS5015-102MRC

Description
Inductor Power Shielded Wirewound 1uH 20% 100KHz Ferrite 2.65A 0.05Ohm DCR Product overview: LPS5015-102MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 2.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 2.65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS5015-102MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 1uH 20% 100KHz Ferrite 2.65A 0.05Ohm DCR Product overview: LPS5015-102MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 2.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 2.65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS5015-102MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uH 100KHz 2.65A Inductor and Choke - 71-LPS5015-102MRC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 100KHz 2.65A Inductor and Choke
71-LPS5015-102MRC
1uH 100KHz 2.65A Inductor and Choke 71-LPS5015-102MRC
Inductor Power Shielded Wirewound 1uH 20% 100KHz Ferrite 2.65A 0.05Ohm DCR Product overview: LPS5015-102MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 2.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 2.65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS5015-102MRC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1uH 20% 100KHz Ferrite 2.65A 0.05Ohm DCR Product overview: LPS5015-102MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 2.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 2.65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS5015-102MRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
962406-LPS5015-102MRC
Inductors, Coils, Chokes - Fixed Inductors 962406-LPS5015-102MRC
Win Source Part Number: 962406-LPS5015-102MR C Category: Inductors, Coils, Chokes>Fixed Inductors Series: LPS5015 Package: Strip Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Frequency - Self Resonant: 183MHz Package / Case: Nonstandard DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Alternative Parts (Cross-Reference): SPM3015T-1R0M; XFL3012-102MEB; XFL3012-102MEC; SPM3012T-1R0M; SRR7045-1R0M; EPL2014-102MLB; Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.65 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-LPS5015-102MRC Current - Saturation (Isat): 3.9A

Win Source Part Number: 962406-LPS5015-102MRC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LPS5015
Package: Strip
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Ferrite
Frequency - Self Resonant: 183MHz
Package / Case: Nonstandard
DC Resistance (DCR): 50mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Alternative Parts (Cross-Reference): SPM3015T-1R0M; XFL3012-102MEB; XFL3012-102MEC; SPM3012T-1R0M; SRR7045-1R0M; EPL2014-102MLB;
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.65 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-LPS5015-102MRC
Current - Saturation (Isat): 3.9A

Buy Now Datasheet
Fixed Inductors - LPS5015-102MRC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LPS5015-102MRC
Fixed Inductors LPS5015-102MRC
POWER INDUCTOR, SHIELDED, 20% TO

POWER INDUCTOR, SHIELDED, 20% TO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LPS5015-102MRC 962406-LPS5015-102MRC LPS5015-102MRC
Product Name 1uH 100KHz 2.65A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Drum Core
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670296 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J275JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details