Coilcraft, Inc. Datasheets for RF Inductors

RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications.
RF Inductors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Coilcraft PFD2015 Series of miniature 1:1 coupled power inductors are used as low-power isolation transformers in SEPIC applications, or as common mode chokes. A wide range of inductance values means...
EMI // Power-Line-Common-Mo de-Choke // P32xx // P3219
EMI // Power-Line-Common-Mo de-Choke // P32xx // P3220
EMI // Power-Line-Common-Mo de-Choke // P32xx // P3221
EMI // Power-Line-Common-Mo de-Choke // P32xx // P3222
EMI // Power-Line-Common-Mo de-Choke // P32xx // P3223
Our GA309x / WA309x Series miniature air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications.
Our HA403x Series was designed for DOCSIS 3.x applications and has our highest Q factors in an 1812 footprint. It also features excellent current handling and very low DC resistance...
Our PDLF Series data line EMI filters eliminate conducted EMI in data line applications by providing common mode and differential mode noise attenuation. They reduce noise by a factor of...
Our PFD2015 Series miniature common mode chokes provide both common mode and differential mode filtering in a single device that measures just 2.29 x 1.52 x 1.5 mm. They are...
Our PFD3215 Series low-profile common mode chokes provide both common mode and differential-mode filtering in a single device that measures just 3.32 x 2.33 x 1.5 mm. They are ideal...
Our PTRF Series surface mount tip and ring filters provide effective noise reduction throughout an extended frequency range with >15 dB attenuation over the 30 to 300 MHz range to...
Our RA6870-AL common mode choke was developed for Microchip MOST150 Infotainment applications and is specified for the OS82150 MOST150 Coaxial Transceiver, OS81118 MOST150 INIC and OS81119 MOST150 Dual Port INIC.
The XGL4031 Series showcases Coilcraft's lowest DC losses and exceptionally low AC losses, catering to diverse DC-DC converters. Experience extensive performance enhancements with an expanded range of inductance values and...
The ZA9423-33N and the ZA9423-66N high-frequency, high-current, surface-mount inductors are perfectly suited for use as low-loss chokes in RF amplifiers for HF, VHF, ISM, broadcast, and aerospace applications. Their high...
The ZE2549 is a common mode choke designed for Single Pair Ethernet (SPE) networks, providing common mode noise suppression and EMI reduction in 10BASE-T1L applications. It supports data only transmission...
These economical filters are designed to help telecommunications equipment engineers meet FCC and CCITT requirements. Available in 1- or 2-line (2- or 4-wire) versions, Coilcraft tip and ring filters provide...
Available in two series: standard inductance and high inductance Single layer windings provide highest common mode impedance over the widest frequency range Ideal for switching power supplies in the 100...
Combined common and differential mode filtering in a single component Provide differential filtering at higher frequencies (>1000 Ohms @ 50 MHz) 2000 Vrms, one minute isolation (hipot) between windings AEC-Q200...
Combines common and differential mode filtering in a single component Can eliminate two extra filter chokes compared to standard common mode choke Special windings and materials provides better filtering performance...
Common mode choke suitable for use in FPD-Link III & FPDLink IV up to 13.5 Gbps link rates Attenuate common mode signal with minimal effect on differential signal in forward...
Developed for Linear Technology LT8697 monolithic step-down switching regulator designed to power 5V USB applications Very tight DCR tolerance – 15.7 mΩ; tight inductance tolerace – 2% Rigid package for...
Developed for Mini-Circuits PHA-202+ Monolithic Amplifier Optimized for use between 30 – 3000 MHz Very low profile – only 1 mm tall RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over...
Low profile (9.2 mm high), surface mount design Ideal for switching power supplies Eliminates most line conducted common mode noise Refer to Designing Common Mode Filters for design guidance. RoHS-compliant.
Miniature and low profile chip-style common mode choke; only 5.3 mm tall High current and exceptional common mode noise attenuation AEC-Q200 qualified Refer to Designing Common Mode Filters for design...
Optimized for Analog Devices step-up DC/DC converter Industry’s lowest AC and DC power losses High current handling with soft saturation characteristics
Small coupled shielded power inductor – 3.3 × 2.3 mm footprint, 1.5 mm high Excellent as low-power isolation transformers Great for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetically shielded...

<< Prev