Coilcraft, Inc. Inductors, Coils, Chokes - Fixed Inductors LPS3015-183MRC

Description
Win Source Part Number: 977766-LPS3015-183MR C Category: Inductors, Coils, Chokes>Fixed Inductors Series: LPS3015 Package: Strip Shielding: Shielded Inductance: 18 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 33MHz Package / Case: Nonstandard DC Resistance (DCR): 750mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.116" L x 0.116" W (2.95mm x 2.95mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 580 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: COILCRAFT Other Names: 2457-LPS3015-183MRC, 2457-LPS3015-183MR_, 2457-LPS3015-183MR_- ND,2457-LPS3015-183M R_TR-ND Current - Saturation (Isat): 590mA
Request a Quote Datasheet
Description
Win Source Part Number: 977766-LPS3015-183MR C Category: Inductors, Coils, Chokes>Fixed Inductors Series: LPS3015 Package: Strip Shielding: Shielded Inductance: 18 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 33MHz Package / Case: Nonstandard DC Resistance (DCR): 750mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.116" L x 0.116" W (2.95mm x 2.95mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 580 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: COILCRAFT Other Names: 2457-LPS3015-183MRC, 2457-LPS3015-183MR_, 2457-LPS3015-183MR_- ND,2457-LPS3015-183M R_TR-ND Current - Saturation (Isat): 590mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
977766-LPS3015-183MRC
Inductors, Coils, Chokes - Fixed Inductors 977766-LPS3015-183MRC
Win Source Part Number: 977766-LPS3015-183MR C Category: Inductors, Coils, Chokes>Fixed Inductors Series: LPS3015 Package: Strip Shielding: Shielded Inductance: 18 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 33MHz Package / Case: Nonstandard DC Resistance (DCR): 750mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.116" L x 0.116" W (2.95mm x 2.95mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 580 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: COILCRAFT Other Names: 2457-LPS3015-183MRC, 2457-LPS3015-183MR_, 2457-LPS3015-183MR_- ND,2457-LPS3015-183M R_TR-ND Current - Saturation (Isat): 590mA

Win Source Part Number: 977766-LPS3015-183MRC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LPS3015
Package: Strip
Shielding: Shielded
Inductance: 18 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 33MHz
Package / Case: Nonstandard
DC Resistance (DCR): 750mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.116" L x 0.116" W (2.95mm x 2.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 580 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: COILCRAFT
Other Names: 2457-LPS3015-183MRC,2457-LPS3015-183MR_,2457-LPS3015-183MR_-ND,2457-LPS3015-183MR_TR-ND
Current - Saturation (Isat): 590mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 977766-LPS3015-183MRC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-12N 0402DC-12NXJRW , 0402DC-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2106JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details