Coilcraft, Inc. MSD1278 Series Common Mode Chokes MSD1278-562 MSD1278-562MLD

Description
Our MSD1278 Series common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 110 MHz differential mode cutoff frequency 500 Vrms, one minute winding-to-winding isolation Refer to Designing Common Mode Filters for design guidance.
Request a Quote Datasheet
Description
Our MSD1278 Series common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 110 MHz differential mode cutoff frequency 500 Vrms, one minute winding-to-winding isolation Refer to Designing Common Mode Filters for design guidance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSD1278 Series Common Mode Chokes - MSD1278-562 MSD1278-562MLD - Coilcraft, Inc.
Cary, IL, USA
MSD1278 Series Common Mode Chokes
MSD1278-562 MSD1278-562MLD
MSD1278 Series Common Mode Chokes MSD1278-562 MSD1278-562MLD
Our MSD1278 Series common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 110 MHz differential mode cutoff frequency 500 Vrms, one minute winding-to-winding isolation Refer to Designing Common Mode Filters for design guidance.

Our MSD1278 Series common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.

  • Common mode and differential mode filtering in a single device
  • Ideal for use in both power line and signal line applications
  • Up to 110 MHz differential mode cutoff frequency
  • 500 Vrms, one minute winding-to-winding isolation

Refer to Designing Common Mode Filters for design guidance.

Supplier's Site Datasheet
MSD1278 Series Shielded Coupled Power Inductors - MSD1278-562 MSD1278-562MLD - Coilcraft, Inc.
Cary, IL, USA
MSD1278 Series Shielded Coupled Power Inductors
MSD1278-562 MSD1278-562MLD
MSD1278 Series Shielded Coupled Power Inductors MSD1278-562 MSD1278-562MLD
Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) See Selecting inductors for SEPIC

Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint
  • AEC-Q200 Grade 3 (−40°C to +85°C)

See Selecting inductors for SEPIC

Supplier's Site Datasheet
MSD1278 Series Common Mode Chokes - MSD1278-562 MSD1278-562MLD - Coilcraft, Inc.
Cary, IL, USA
MSD1278 Series Common Mode Chokes
MSD1278-562 MSD1278-562MLD
MSD1278 Series Common Mode Chokes MSD1278-562 MSD1278-562MLD
Our MSD1278 Series common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 110 MHz differential mode cutoff frequency 500 Vrms, one minute winding-to-winding isolation Refer to Designing Common Mode Filters for design guidance.

Our MSD1278 Series common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.

  • Common mode and differential mode filtering in a single device
  • Ideal for use in both power line and signal line applications
  • Up to 110 MHz differential mode cutoff frequency
  • 500 Vrms, one minute winding-to-winding isolation

Refer to Designing Common Mode Filters for design guidance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MSD1278-562 MSD1278-562MLD MSD1278-562 MSD1278-562MLD MSD1278-562 MSD1278-562MLD
Product Name MSD1278 Series Common Mode Chokes MSD1278 Series Shielded Coupled Power Inductors MSD1278 Series Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite; Ferrite
Application Common Mode Choke; Power Choke; RF Choke Power Choke Common Mode Choke; RF Choke
Inductance Range 4.5 microH 5.6 microH 4.5 microH
DCR 0.0460 ohms 0.0460 ohms 0.0460 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N8 0402CS-6N8XJRW , 0402CS-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N3 0402DC-7N3XJRW , 0402DC-7N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-18N 0402CS-18NXJRW , 0402CS-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details