The DFT4532 series consists of current-compensated ring core double chokes designed for EMI filtering on data lines, with a miniature footprint less than 3.2 mm tall and AEC-Q200 qualification for automotive applications. Each variant features 250 Vrms one-minute isolation between windings, operates from -40°C to +85°C ambient with a maximum part temperature of +105°C, and uses RoHS-compliant matte tin over nickel over phosphor bronze terminations. The DFT4532-474B and DFT4532-474BLC variants have a common mode inductance of 0.470 mH nominal, a DC resistance of 0.320 ohms per winding, and an Irms current rating of 350 mA. The parts are supplied in tape and reel packaging, comply with MSL Level 1, and are tested for soldering heat and PCB washing per MIL-STD-202 Method 215.
Need parts for space, military or other critical applications?
See Coilcraft ST448RFT Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DFT4532-474B DFT4532-474BLC |
| Product Name | DFT4532 Series Data Line EMI Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 329 microH |
| DCR | 0.3800 ohms |