Coilcraft, Inc. Automotive 68uH 100KHz 1A Inductor and Choke MSS6132-683MLC

Description
Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 1A 0.41Ohm DCR Automotive T/R Product overview: MSS6132-683MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS6132-683MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 1A 0.41Ohm DCR Automotive T/R Product overview: MSS6132-683MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS6132-683MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 68uH 100KHz 1A Inductor and Choke - 71-MSS6132-683MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 68uH 100KHz 1A Inductor and Choke
71-MSS6132-683MLC
Automotive 68uH 100KHz 1A Inductor and Choke 71-MSS6132-683MLC
Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 1A 0.41Ohm DCR Automotive T/R Product overview: MSS6132-683MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS6132-683MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 1A 0.41Ohm DCR Automotive T/R Product overview: MSS6132-683MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS6132-683MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1182269-MSS6132-683MLC
Inductors, Coils, Chokes - Fixed Inductors 1182269-MSS6132-683MLC
Win Source Part Number: 1182269-MSS6132-683M LC Category: Inductors, Coils, Chokes>Fixed Inductors Series: MSS6132 Package: Strip Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.126" (3.20mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 410mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.240" L x 0.240" W (6.10mm x 6.10mm) Alternative Parts (Cross-Reference): MSS6132683MLC; Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-MSS6132-683MLC Current - Saturation (Isat): 690mA

Win Source Part Number: 1182269-MSS6132-683MLC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MSS6132
Package: Strip
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 410mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.240" L x 0.240" W (6.10mm x 6.10mm)
Alternative Parts (Cross-Reference): MSS6132683MLC;
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-MSS6132-683MLC
Current - Saturation (Isat): 690mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS6132-683MLC 1182269-MSS6132-683MLC
Product Name Automotive 68uH 100KHz 1A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details