The MSD7342-123MLC is a shielded coupled inductor from the MSD7342 series, designed for flyback, multi-output buck, and SEPIC circuits with a coupling coefficient of 0.98 and 200 Vrms winding-to-winding isolation. It has an inductance of 12 µH per winding at 100 kHz, a DC resistance of 0.120 ohms maximum, a saturation current of 2.5 A (10% drop), and a rated RMS current of 1.14 A per winding with both windings conducting. The part is rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C. It features a ferrite core, has a dimensions of 7.5 mm × 4.6 mm × 3.8 mm, and uses RoHS-compliant matte tin over nickel over phosphor bronze terminations. It is packaged in 7" machine-ready reels with EIA-481 embossed plastic tape, 250 parts per reel, and meets MSL level 1 moisture sensitivity.
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-123 MSD7342-123MLC | MSD7342-123 MSD7342-123MLC | MSD7342-123 MSD7342-123MLC |
| Product Name | MSD7342 Series Shielded Coupled Power Inductors | MSD7342 Series Common Mode Chokes | MSD7342 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Power Choke | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke |
| Inductance Range | 12 microH | 9.6 microH | 9.6 microH |
| DCR | 0.1200 ohms | 0.1200 ohms | 0.1200 ohms |