The MSD1278 series consists of shielded coupled inductors with tight winding coupling (k ≥ 0.98) and 500 Vrms winding-to-winding isolation, designed for use in flyback, SEPIC, buck, and Zeta converters. The part is available in a surface-mount package with a footprint of 12.3 mm by 12.3 mm and maximum height of 8.05 mm. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. The MSD1278-334KL_ variant has an inductance of 330 µH ±10% per winding, a DC resistance of 1.02 Ω max, and a saturation current of 1.9 A. It meets AEC-Q200 Grade 3 and has MSL 1 moisture sensitivity rating. The component is RoHS compliant with matte tin terminations and is supplied on 13-inch machine-ready reels of 500 units.
Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC
Our MSD1278 Series common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Our MSD1278 Series common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1278-334 MSD1278-334KLD | MSD1278-334 MSD1278-334KLD | MSD1278-334 MSD1278-334KLD |
| Product Name | MSD1278 Series Shielded Coupled Power Inductors | MSD1278 Series Common Mode Chokes | MSD1278 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Power Choke | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke |
| Inductance Range | 330 microH | 297 microH | 297 microH |
| DCR | 1 ohms | 1.02 ohms | 1.02 ohms |