Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-822 MSD7342-822MLC | MSD7342-822 MSD7342-822MLC | MSD7342-822 MSD7342-822MLC |
| Product Name | MSD7342 Series Common Mode Chokes | MSD7342 Series Shielded Coupled Power Inductors | MSD7342 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke | Power Choke | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 6.6 microH | 8.2 microH | 6.6 microH |
| DCR | 0.0750 ohms | 0.0750 ohms | 0.0750 ohms |