The MSD1260T-682MLD is a high-temperature common mode choke in the MSD1260T series, rated for AEC-Q200 Grade 1 operation from -40°C to +125°C. It measures 12.3 mm square and 6.0 mm high, with a ferrite core and RoHS-compliant matte tin over nickel over phosphor bronze terminations. The part provides 54.4 µH inductance per winding, a maximum DC resistance of 0.216 ohms, a common mode impedance of 55.74 kΩ at 8.6 MHz, and a differential mode cutoff frequency of 25 MHz. It offers 500 Vrms winding-to-winding isolation and supports a rated current of 1.29 A with a 40°C temperature rise. The component is packaged on a 13-inch reel with 500 units per reel, meets MSL 1 moisture sensitivity, and withstands up to three reflows at 260°C.
Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series
Coilcraft's MSD1260T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling.
Need parts for space, military or other critical applications? See Coilcraft CPS 590PND series.
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series
Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1260T-682 MSD1260T-682MLD | MSD1260T-682 MSD1260T-682MLD | MSD1260T-682 MSD1260T-682MLD |
| Product Name | MSD1260T Series High-temperature Common Mode Chokes | MSD1260T Series High Temperature Shielded Coupled Power Inductors | MSD1260T Series High-temperature Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke | Power Choke | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 5.4 microH | 6.8 microH | 5.4 microH |
| DCR | 0.0480 ohms | 0.0480 ohms | 0.0480 ohms |