The LPD4012 series consists of shielded, coupled inductors designed for flyback, multi-output buck, and SEPIC applications, with a compact 4 mm × 4 mm footprint and a height of 1.1 mm. The part is AEC-Q200 Grade 1 qualified for operation from -40°C to +125°C, featuring ferrite cores and RoHS-compliant matte tin over nickel over silver terminations. Each winding has a DC resistance of 0.235 ohms maximum, an inductance of 2.2 µH ±30%, and a saturation current of 2.50 A at 30% inductance drop. The self-resonant frequency is typical at 70 MHz. The component supports single-winding RMS current of 1.35 A and dual-winding RMS current of 0.95 A at 40°C temperature rise. Packaging is available on 7" or 13" reels with 12 mm wide tape and 8 mm pocket spacing. Moisture sensitivity level is 1, and soldering withstands three reflows at +260°C.
Coilcraft LPD4012 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits.
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft AE416PJD Series | See Coilcraft ML416PJD Series | See Coilcraft MS416PJD Series
Coilcraft LPD4012 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE416PJD Series | See Coilcraft ML416PJD Series | See Coilcraft MS416PJD Series
Coilcraft LPD4012 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE416PJD Series | See Coilcraft ML416PJD Series | See Coilcraft MS416PJD Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LPD4012-222 LPD4012-222NRC | LPD4012-222 LPD4012-222NRC | LPD4012-222 LPD4012-222NRC |
| Product Name | LPD4012 Series Shielded Coupled Power Inductors | LPD4012 Series Low-profile Common Mode Chokes | LPD4012 Series Low-profile Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Power Choke | Common Mode Choke; RF Choke | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 2.2 microH | 1.5 microH | 1.5 microH |
| DCR | 0.2400 ohms | 0.2350 ohms | 0.2350 ohms |