Coilcraft, Inc. MSD1278 Series Shielded Coupled Power Inductors MSD1278-563 MSD1278-563MLD

Description
Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) See Selecting inductors for SEPIC
Request a Quote
Description
Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) See Selecting inductors for SEPIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSD1278-563MLD is a shielded coupled inductor from the MSD1278 series, designed for flyback, SEPIC, buck, and Zeta converters. It has a rated inductance of 56 μh per winding with ±20% tolerance and a DCR of 0.190 Ω per winding. Coupling coefficient is 0.99, isolation is 500 Vrms, and saturation current is 4.5 A. Irms is 1.41 A for both windings and 2.00 A for one winding. The part is AEC-Q200 Grade 3 qualified and operates from -40°C to +85°C ambient. Dimensions are 12.3 mm × 12.3 mm × 8.05 mm. It uses RoHS compliant matte tin over nickel over phosphor bronze terminations and is supplied on a 13″ reel with 500 units per reel.

Datasheet Summary
Powered by GS/AI

The MSD1278-563MLD is a shielded coupled inductor from the MSD1278 series, designed for flyback, SEPIC, buck, and Zeta converters. It has a rated inductance of 56 μh per winding with ±20% tolerance and a DCR of 0.190 Ω per winding. Coupling coefficient is 0.99, isolation is 500 Vrms, and saturation current is 4.5 A. Irms is 1.41 A for both windings and 2.00 A for one winding. The part is AEC-Q200 Grade 3 qualified and operates from -40°C to +85°C ambient. Dimensions are 12.3 mm × 12.3 mm × 8.05 mm. It uses RoHS compliant matte tin over nickel over phosphor bronze terminations and is supplied on a 13″ reel with 500 units per reel.

Suppliers

Company
Product
Description
Supplier Links
MSD1278 Series Shielded Coupled Power Inductors - MSD1278-563 MSD1278-563MLD - Coilcraft, Inc.
Cary, IL, USA
MSD1278 Series Shielded Coupled Power Inductors
MSD1278-563 MSD1278-563MLD
MSD1278 Series Shielded Coupled Power Inductors MSD1278-563 MSD1278-563MLD
Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) See Selecting inductors for SEPIC

Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint
  • AEC-Q200 Grade 3 (−40°C to +85°C)

See Selecting inductors for SEPIC

Supplier's Site Datasheet
MSD1278 Series Common Mode Chokes - MSD1278-563 MSD1278-563MLD - Coilcraft, Inc.
Cary, IL, USA
MSD1278 Series Common Mode Chokes
MSD1278-563 MSD1278-563MLD
MSD1278 Series Common Mode Chokes MSD1278-563 MSD1278-563MLD
Our MSD1278 Series common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 110 MHz differential mode cutoff frequency 500 Vrms, one minute winding-to-winding isolation Refer to Designing Common Mode Filters for design guidance.

Our MSD1278 Series common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.

  • Common mode and differential mode filtering in a single device
  • Ideal for use in both power line and signal line applications
  • Up to 110 MHz differential mode cutoff frequency
  • 500 Vrms, one minute winding-to-winding isolation

Refer to Designing Common Mode Filters for design guidance.

Supplier's Site Datasheet
MSD1278 Series Common Mode Chokes - MSD1278-563 MSD1278-563MLD - Coilcraft, Inc.
Cary, IL, USA
MSD1278 Series Common Mode Chokes
MSD1278-563 MSD1278-563MLD
MSD1278 Series Common Mode Chokes MSD1278-563 MSD1278-563MLD
Our MSD1278 Series common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 110 MHz differential mode cutoff frequency 500 Vrms, one minute winding-to-winding isolation Refer to Designing Common Mode Filters for design guidance.

Our MSD1278 Series common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.

  • Common mode and differential mode filtering in a single device
  • Ideal for use in both power line and signal line applications
  • Up to 110 MHz differential mode cutoff frequency
  • 500 Vrms, one minute winding-to-winding isolation

Refer to Designing Common Mode Filters for design guidance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MSD1278-563 MSD1278-563MLD MSD1278-563 MSD1278-563MLD MSD1278-563 MSD1278-563MLD
Product Name MSD1278 Series Shielded Coupled Power Inductors MSD1278 Series Common Mode Chokes MSD1278 Series Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite; Ferrite
Application Power Choke Common Mode Choke; Power Choke; RF Choke Common Mode Choke; RF Choke
Inductance Range 56 microH 45 microH 45 microH
DCR 0.1900 ohms 0.1900 ohms 0.1900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N2 016008C-6N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 0302CS-22NXJLW - 1114284-0302CS-22NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1337167-0402DF-591XJRW - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
View Details
3 suppliers