The MSD7342-562MLC is a surface-mount common mode choke in a 7.5 mm × 7.5 mm × 4.6 mm package, designed for both power and signal line applications with combined common- and differential-mode filtering. It provides 44.8 µH inductance per winding, a maximum DC resistance of 0.46 ohms, and a common mode impedance of 41.03 kΩ at 7.9 MHz. The device supports a rated current of 0.58 A with a 40°C temperature rise, and offers 200 Vrms winding-to-winding isolation for one minute. It operates from -40°C to +85°C ambient temperature, with a maximum part temperature of +125°C. The component is RoHS compliant with matte tin over nickel over phosphor bronze terminations, and is packaged in tape and reel. It meets AEC-Q200 Grade 1 and is qualified for +85°C operation.
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-562 MSD7342-562MLC | MSD7342-562 MSD7342-562MLC | MSD7342-562 MSD7342-562MLC |
| Product Name | MSD7342 Series Common Mode Chokes | MSD7342 Series Shielded Coupled Power Inductors | MSD7342 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Power Choke | Common Mode Choke; RF Choke |
| Inductance Range | 4.5 microH | 5.6 microH | 4.5 microH |
| DCR | 0.0630 ohms | 0.0630 ohms | 0.0630 ohms |