Coilcraft, Inc. M12xx / M1312 Inductors for Motorola MC2833 IC M1289-A

Description
International 7 mm packaging Plated brass shield cans provide integral shielding and mounting stability Precision molded slotted bobbins assure tight tolerance and high stability Ferrite tuning cores with slotted hole for easy, positive adjustment Tune with our handy 3-in-1 "TriTuner" tuning wrench
Request a Quote
Description
International 7 mm packaging Plated brass shield cans provide integral shielding and mounting stability Precision molded slotted bobbins assure tight tolerance and high stability Ferrite tuning cores with slotted hole for easy, positive adjustment Tune with our handy 3-in-1 "TriTuner" tuning wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cary, IL, USA
M12xx / M1312 Inductors for Motorola MC2833 IC
M1289-A
M12xx / M1312 Inductors for Motorola MC2833 IC M1289-A
International 7 mm packaging Plated brass shield cans provide integral shielding and mounting stability Precision molded slotted bobbins assure tight tolerance and high stability Ferrite tuning cores with slotted hole for easy, positive adjustment Tune with our handy 3-in-1 "TriTuner" tuning wrench
  • International 7 mm packaging
  • Plated brass shield cans provide integral shielding and mounting stability
  • Precision molded slotted bobbins assure tight tolerance and high stability
  • Ferrite tuning cores with slotted hole for easy, positive adjustment
  • Tune with our handy 3-in-1 "TriTuner" tuning wrench
Supplier's Site

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number M1289-A
Product Name M12xx / M1312 Inductors for Motorola MC2833 IC
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N3 0201DS-7N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details