The MSD1260-564KLD is a common mode choke for power and signal line filtering, with 560 µH inductance per winding and 1.81 Ω DC resistance. It provides 500 Vrms isolation and an impedance of 76.40 kΩ at 2.3 MHz, with a differential mode cutoff frequency of 11 MHz. The device is rated for 0.45 A at 40°C rise and operates from −40°C to +85°C ambient. Dimensions are 12.3 mm × 12.3 mm × 6.0 mm. It meets AEC-Q200 Grade 3, has MSL 1 moisture sensitivity, and uses RoHS-compliant matte tin over nickel over phosphor bronze terminations. Packaged in 13-inch reels with 500 parts per reel.
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC (move to resources)
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1260-564 MSD1260-564KLD | MSD1260-564 MSD1260-564KLD | MSD1260-564 MSD1260-564KLD |
| Product Name | MSD1260 Series Common Mode Chokes | MSD1260 Series Shielded Coupled Power Inductors | MSD1260 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke | Power Choke | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 504 microH | 560 microH | 504 microH |
| DCR | 1.81 ohms | 1.8 ohms | 1.81 ohms |