Coilcraft, Inc. MSD7342 Series Shielded Coupled Power Inductors MSD7342-474 MSD7342-474MLC

Description
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft ST526PND Series
Request a Quote Datasheet
Description
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft ST526PND Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSD7342 Series Shielded Coupled Power Inductors - MSD7342-474 MSD7342-474MLC - Coilcraft, Inc.
Cary, IL, USA
MSD7342 Series Shielded Coupled Power Inductors
MSD7342-474 MSD7342-474MLC
MSD7342 Series Shielded Coupled Power Inductors MSD7342-474 MSD7342-474MLC
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft ST526PND Series

Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint
  • AEC-Q200 Grade 3 (−40°C to +85°C)

Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series

Supplier's Site Datasheet
MSD7342 Series Common Mode Chokes - MSD7342-474 MSD7342-474MLC - Coilcraft, Inc.
Cary, IL, USA
MSD7342 Series Common Mode Chokes
MSD7342-474 MSD7342-474MLC
MSD7342 Series Common Mode Chokes MSD7342-474 MSD7342-474MLC
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 230 MHz differential mode cutoff frequency 200 Vrms, one minute winding-to-winding isolation Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft ST526PND Series

Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.

  • Common mode and differential mode filtering in a single device
  • Ideal for use in both power line and signal line applications
  • Up to 230 MHz differential mode cutoff frequency
  • 200 Vrms, one minute winding-to-winding isolation

Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series

Supplier's Site Datasheet
MSD7342 Series Common Mode Chokes - MSD7342-474 MSD7342-474MLC - Coilcraft, Inc.
Cary, IL, USA
MSD7342 Series Common Mode Chokes
MSD7342-474 MSD7342-474MLC
MSD7342 Series Common Mode Chokes MSD7342-474 MSD7342-474MLC
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 230 MHz differential mode cutoff frequency 200 Vrms, one minute winding-to-winding isolation Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft ST526PND Series

Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.

  • Common mode and differential mode filtering in a single device
  • Ideal for use in both power line and signal line applications
  • Up to 230 MHz differential mode cutoff frequency
  • 200 Vrms, one minute winding-to-winding isolation

Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MSD7342-474 MSD7342-474MLC MSD7342-474 MSD7342-474MLC MSD7342-474 MSD7342-474MLC
Product Name MSD7342 Series Shielded Coupled Power Inductors MSD7342 Series Common Mode Chokes MSD7342 Series Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite; Ferrite
Application Power Choke Common Mode Choke; Power Choke; RF Choke Common Mode Choke; RF Choke
Inductance Range 470 microH 376 microH 376 microH
DCR 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-22N 0402CS-22NXJRW , 0402CS-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-2N0 0402CT-2N0XJRW , 0402CT-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N6 0302CS-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details