Coilcraft, Inc. M12xx / M1312 Inductors for Motorola MC2833 IC M1282-A

Description
International 7 mm packaging Plated brass shield cans provide integral shielding and mounting stability Precision molded slotted bobbins assure tight tolerance and high stability Ferrite tuning cores with slotted hole for easy, positive adjustment Tune with our handy 3-in-1 "TriTuner" tuning wrench
Request a Quote
Description
International 7 mm packaging Plated brass shield cans provide integral shielding and mounting stability Precision molded slotted bobbins assure tight tolerance and high stability Ferrite tuning cores with slotted hole for easy, positive adjustment Tune with our handy 3-in-1 "TriTuner" tuning wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cary, IL, USA
M12xx / M1312 Inductors for Motorola MC2833 IC
M1282-A
M12xx / M1312 Inductors for Motorola MC2833 IC M1282-A
International 7 mm packaging Plated brass shield cans provide integral shielding and mounting stability Precision molded slotted bobbins assure tight tolerance and high stability Ferrite tuning cores with slotted hole for easy, positive adjustment Tune with our handy 3-in-1 "TriTuner" tuning wrench
  • International 7 mm packaging
  • Plated brass shield cans provide integral shielding and mounting stability
  • Precision molded slotted bobbins assure tight tolerance and high stability
  • Ferrite tuning cores with slotted hole for easy, positive adjustment
  • Tune with our handy 3-in-1 "TriTuner" tuning wrench
Supplier's Site

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number M1282-A
Product Name M12xx / M1312 Inductors for Motorola MC2833 IC
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 400mA Inductor and Choke - 71-0402CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 2 (+/- %)
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-62N 0402DC-62NXJRW , 0402DC-62NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-10N 0402CT-10NXJRW , 0402CT-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-11N 0201HT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details