The Coilcraft LPD4012 series comprises low-profile common mode chokes designed for common- and differential-mode filtering in power and signal line applications, with a compact size of 4 mm × 4 mm × 1.1 mm. Each device offers 100 Vrms winding-to-winding isolation for one minute and operates over an ambient temperature range of -40°C to +125°C, meeting AEC-Q200 Grade 1 requirements. The LPD4012-682 variant has a nominal inductance of 6.8 µH per winding, a maximum DC resistance of 0.53 Ω, and a rated current of 0.60 A, causing a 40°C temperature rise at ambient. The component includes RoHS-compliant matte tin over nickel over silver terminations, is halogen-free, and supports up to 600 MHz differential mode cutoff frequency. It is packaged on 7" or 13" reels with embossed plastic tape, and has a moisture sensitivity level of 1.
Coilcraft LPD4012 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE416PJD Series | See Coilcraft ML416PJD Series | See Coilcraft MS416PJD Series
Coilcraft LPD4012 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits.
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft AE416PJD Series | See Coilcraft ML416PJD Series | See Coilcraft MS416PJD Series
Coilcraft LPD4012 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE416PJD Series | See Coilcraft ML416PJD Series | See Coilcraft MS416PJD Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LPD4012-682 LPD4012-682MRC | LPD4012-682 LPD4012-682MRC | LPD4012-682 LPD4012-682MRC |
| Product Name | LPD4012 Series Low-profile Common Mode Chokes | LPD4012 Series Shielded Coupled Power Inductors | LPD4012 Series Low-profile Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke | Power Choke | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 5.4 microH | 6.8 microH | 5.4 microH |
| DCR | 0.5300 ohms | 0.5300 ohms | 0.5300 ohms |