The P3224-AL is a high inductance common mode choke designed for switching power supplies operating at 100-300 kHz. It features a minimum inductance of 0.58 mH, a rated current of 13.0 A, a saturation current of 10 µH, a self-resonant frequency of 1150 kHz, a maximum DC resistance of 0.01 ohms, and 1250 Vrms isolation between windings. The part has tin-silver over copper terminations with #16 AWG leads, an operating temperature range of -40°C to +85°C, and weighs 40.9 g. It meets UL1446 Class B (130°C) insulation standards and has 3.2 mm creepage and clearance. The device is suitable for EMI suppression in applications requiring compliance with FCC and VDE noise regulations.
EMI // Power-Line-Common-Mo
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | comoto P3224-AL |
| Product Name | comoto P3224-AL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 580 microH |