The MSD1048-224KED is a common mode choke designed for common- and differential-mode filtering in power and signal line applications. It measures 10.3 mm square and 4.8 mm high, with a 13" reel packaging format using 24 mm wide plastic tape. It provides 87.9 kΩ common mode impedance at 5.0 MHz, 220 µH inductance per winding, and a maximum DC resistance of 0.840 Ω per winding. The device features 200 Vrms winding-to-winding isolation, supports an operating ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C, and is RoHS compliant and halogen free. Its differential mode cutoff frequency is 16 MHz, and it meets AEC-Q200 qualification at +85°C.
Our MSD1048 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Coilcraft's MSD1048 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC
Our MSD1048 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1048-224 MSD1048-224KED | MSD1048-224 MSD1048-224KED | MSD1048-224 MSD1048-224KED |
| Product Name | MSD1048 Series Common Mode Chokes | MSD1048 Series Shielded Coupled Power Inductors | MSD1048 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Power Choke | Common Mode Choke; RF Choke |
| Inductance Range | 198 microH | 220 microH | 198 microH |
| DCR | 0.8400 ohms | 0.8400 ohms | 0.8400 ohms |