The MSD1260 series consists of shielded coupled inductors designed for flyback, SEPIC, buck, and Zeta converter topologies, featuring tight winding coupling (k ≥ 0.98) and 500 Vrms isolation between windings. The MSD1260-183MLD variant has an inductance of 18 µH ±20% per winding, a maximum DC resistance of 0.097 Ω, a saturation current of 1.93 A, and a typical self-resonant frequency of 17.0 MHz. The device operates from -40°C to +85°C ambient with a maximum part temperature of +125°C and meets AEC-Q200 Grade 3 requirements. It is packaged in a surface-mount format with a recommended land pattern of 12.3 mm × 12.3 mm and weighs 2.8-3.2 g. Termination is RoHS-compliant matte tin over nickel over phosphor bronze, and it is supplied on 13-inch reels of 500 units.
Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC (move to resources)
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1260-183 MSD1260-183MLD | MSD1260-183 MSD1260-183MLD | MSD1260-183 MSD1260-183MLD |
| Product Name | MSD1260 Series Shielded Coupled Power Inductors | MSD1260 Series Common Mode Chokes | MSD1260 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Power Choke | Common Mode Choke; RF Choke | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 18 microH | 14 microH | 14 microH |
| DCR | 0.0970 ohms | 0.0970 ohms | 0.0970 ohms |