The MSD1260T-103MLD is a high-temperature common mode choke rated for AEC-Q200 Grade 1 operation from −40°C to +125°C, designed for both power and signal line applications with combined common- and differential-mode filtering. It measures 12.3 mm square and 6.0 mm high, with a winding-to-winding isolation of 500 Vrms for one minute. The device has a differential mode cutoff frequency of 110 MHz, an inductance of 10 µH (per winding), and a maximum DCR of 0.060 ohms per winding. It supports an Irms current of 2.45 A at a 40°C temperature rise. The part features RoHS-compliant matte tin over nickel over phosphor bronze terminations and is packaged in 500-piece 13" reels with EIA-481 embossed plastic tape. Moisture sensitivity level is MSL 1, and it withstands three reflow cycles at 260°C. The component consists of a ferrite core and has a weight of 2.8 to 3.2 g.
Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series
Coilcraft's MSD1260T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling.
Need parts for space, military or other critical applications? See Coilcraft CPS 590PND series.
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series
Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1260T-103 MSD1260T-103MLD | MSD1260T-103 MSD1260T-103MLD | MSD1260T-103 MSD1260T-103MLD |
| Product Name | MSD1260T Series High-temperature Common Mode Chokes | MSD1260T Series High Temperature Shielded Coupled Power Inductors | MSD1260T Series High-temperature Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Power Choke | Common Mode Choke; RF Choke |
| Inductance Range | 8 microH | 10 microH | 8 microH |
| DCR | 0.0600 ohms | 0.0600 ohms | 0.0600 ohms |