Coilcraft, Inc. Datasheets for RF Inductors

RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications.
RF Inductors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
0603HP Series ceramic chip inductors provide a wide range of inductance values with exceptionally high Q – up to 154 at 1.7 GHz. They also feature SRF values as high...
Coilcraft's 0603HL Series ceramic chip inductors have the highest inductance values in this size - up to 3.3 µH. Wirewound ceramic construction means high Q and high peak current handling.
Our 0402HP Series includes a wide range of inductance values from 1.0 to 220 nH. It has lower DCR and higher Q than our original 0402 series and has high...
Our 0402PA Series offers excellent current handling – up to 1860 mA – making them ideal for power amplifiers in wireless applications. Very low DCR and very high self-resonant frequencies...
Our 0403HQ Series ceramic chip inductors were designed for very high Q applications in a small size. They feature excellent current handling – up to 2.2 Amps and provide inductance...
Our 0603AF Series of wirewound ferrite beads feature heavy guage wire for high current handling and are great for RF signal isolation and power supply filtering applications. This series covers...
Our 0603AF Series of wirewound inductors feature ferrite core construction and heavy gauge wire for high current handling and broadband filtering. This series covers a wide range of values from...
Our 0603CS Series wirewound ceramic chip inductors were the first of their size. They feature very high Q factors – up to 89 at 1.7 GHz – and self-resonant frequencies...
Our 0603CT Series low profile ceramic chip inductors are 40% lower in height than other 0603 models. Offered in a wide range of values, this series has Q factors up...
Our 0603DC Series achieves the industry’s highest Q factors in 0603 size for super low loss in high-frequency circuits. They also feature wirewound construction for extremely high self resonance –
Our 0603HC Series wirewound ceramic chip inductors were created to provide high current ratings – up to 2.4 Amps. Their open-core construction means they can handle transient currents up to...
Our 0603LS Series wirewound chip inductors have a ferrite-ceramic core construction that provides higher current handling and lower DCR in an 0603 (1608) chip size. Inductance values range from 47...
Our 0603LS Series wirewound ferrite beads have a ferrite core construction that provides high current handing and low DCR. Impedance ranges from 28 Ohms to 5760 Ohms at 100 MHz,...
Our 0603USB Series common mode chokes eliminate virtually all common mode noise in USB 3.1 Gen 1, HDMI, IEEE 1394 and LVDS applications and support data rates up to 4.8...
Our 0604HQ Series wirewound ceramic chip inductors are only slightly larger than the 0603 size, yet they have significantly higher Q factors – up to 178 at 1.7 GHz. The...
Our 0805AF Series wirewound ferrite beads feature heavy guage wire for high current handling. They are great for RF signal isolation and power supply filtering applications. This series covers a...
Our 0805AF Series wirewound inductors feature ferrite core construction and heavy gauge wire for high current handling and broadband filtering. This series covers a wide range of values from 11...
Our 0805CS Series is the original 0805-sized wirewound ceramic chip inductor. It is qualified to AEC-Q200 Grade 1 standards, making it suitable for automotive and other high-temperature applications. Inductance values...
Our 0805HP Series of wirewound ceramic chip inductors have the highest Q factors in an 0805 size. Excellent current handling, high SRF, low DCR, and tight tolerances ( ±2% for...

<< Prev Next >>