The MSD7342-105 is a shielded coupled inductor from the MSD7342 series, designed for flyback, SEPIC, and multi-output buck applications. It features a coupling coefficient of greater than 0.99, 200 Vrms winding-to-winding isolation, and an inductance of 100 µH per winding with a maximum DC resistance of 0.770 ohms. The part has a self-resonant frequency of 5.5 MHz and handles a saturation current of 0.80 A at 10% inductance drop. It is rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C. The component is housed in a surface-mount package measuring 7.5 mm by 7.5 mm by 4.6 mm, with an MSL rating of 1 and RoHS-compliant matte tin over nickel over phosphor bronze terminations. The part is supplied on 7″ or 13″ machine-ready reels (250 or 1000 units) and meets AEC-Q200 Grade 3 qualifications for automotive applications.
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-105 MSD7342-105MLC | MSD7342-105 MSD7342-105MLC | MSD7342-105 MSD7342-105MLC |
| Product Name | MSD7342 Series Shielded Coupled Power Inductors | MSD7342 Series Common Mode Chokes | MSD7342 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Power Choke | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke |
| Inductance Range | 1000 microH | 800 microH | 800 microH |
| DCR | 7.8 ohms | 7.8 ohms | 7.8 ohms |