Coilcraft, Inc. MSD1260T Series High-temperature Common Mode Chokes MSD1260T-105 MSD1260T-105KLD

Description
Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 170 MHz differential mode cutoff frequency AEC-Q200 Grade 1 (−40°C to +125°C) Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series
Request a Quote
Description
Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 170 MHz differential mode cutoff frequency AEC-Q200 Grade 1 (−40°C to +125°C) Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSD1260T-105KLD is a high-temperature common mode choke from the MSD1260T series, designed for both power line and signal line applications with integrated common- and differential-mode filtering. It measures 12.3 mm square and 6.0 mm high, with a 13" reel packaging format and RoHS-compliant matte tin over nickel over phosphor bronze terminations. The part provides 900 µH inductance per winding, a maximum DCR of 3.06 ohms, and 500 Vrms winding-to-winding isolation. It achieves a differential mode cutoff frequency of 15 MHz and supports an operating ambient temperature from -40°C to +125°C, with a maximum part temperature of +165°C. The device complies with AEC-Q200 Grade 1 requirements and has a moisture sensitivity level of 1. Its typical common mode impedance is 197.0 kΩ at 2.3 MHz. The part is suitable for use as a coupled inductor in SEPIC applications.

Datasheet Summary
Powered by GS/AI

The MSD1260T-105KLD is a high-temperature common mode choke from the MSD1260T series, designed for both power line and signal line applications with integrated common- and differential-mode filtering. It measures 12.3 mm square and 6.0 mm high, with a 13" reel packaging format and RoHS-compliant matte tin over nickel over phosphor bronze terminations. The part provides 900 µH inductance per winding, a maximum DCR of 3.06 ohms, and 500 Vrms winding-to-winding isolation. It achieves a differential mode cutoff frequency of 15 MHz and supports an operating ambient temperature from -40°C to +125°C, with a maximum part temperature of +165°C. The device complies with AEC-Q200 Grade 1 requirements and has a moisture sensitivity level of 1. Its typical common mode impedance is 197.0 kΩ at 2.3 MHz. The part is suitable for use as a coupled inductor in SEPIC applications.

Suppliers

Company
Product
Description
Supplier Links
MSD1260T Series High-temperature Common Mode Chokes - MSD1260T-105 MSD1260T-105KLD - Coilcraft, Inc.
Cary, IL, USA
MSD1260T Series High-temperature Common Mode Chokes
MSD1260T-105 MSD1260T-105KLD
MSD1260T Series High-temperature Common Mode Chokes MSD1260T-105 MSD1260T-105KLD
Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 170 MHz differential mode cutoff frequency AEC-Q200 Grade 1 (−40°C to +125°C) Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series

Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.

  • Common mode and differential mode filtering in a single device
  • Ideal for use in both power line and signal line applications
  • Up to 170 MHz differential mode cutoff frequency
  • AEC-Q200 Grade 1 (−40°C to +125°C)

Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series

Supplier's Site Datasheet
MSD1260T Series High Temperature Shielded Coupled Power Inductors - MSD1260T-105 MSD1260T-105KLD - Coilcraft, Inc.
Cary, IL, USA
MSD1260T Series High Temperature Shielded Coupled Power Inductors
MSD1260T-105 MSD1260T-105KLD
MSD1260T Series High Temperature Shielded Coupled Power Inductors MSD1260T-105 MSD1260T-105KLD
Coilcraft's MSD1260T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 qualified Need parts for space, military or other critical applications? See Coilcraft CPS 590PND series. See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series

Coilcraft's MSD1260T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint
  • AEC-Q200 qualified

Need parts for space, military or other critical applications? See Coilcraft CPS 590PND series.
See Selecting inductors for SEPIC


Need parts for space, military or other critical applications?
See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series

Supplier's Site Datasheet
MSD1260T Series High-temperature Common Mode Chokes - MSD1260T-105 MSD1260T-105KLD - Coilcraft, Inc.
Cary, IL, USA
MSD1260T Series High-temperature Common Mode Chokes
MSD1260T-105 MSD1260T-105KLD
MSD1260T Series High-temperature Common Mode Chokes MSD1260T-105 MSD1260T-105KLD
Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 170 MHz differential mode cutoff frequency AEC-Q200 Grade 1 (−40°C to +125°C) Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series

Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.

  • Common mode and differential mode filtering in a single device
  • Ideal for use in both power line and signal line applications
  • Up to 170 MHz differential mode cutoff frequency
  • AEC-Q200 Grade 1 (−40°C to +125°C)

Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MSD1260T-105 MSD1260T-105KLD MSD1260T-105 MSD1260T-105KLD MSD1260T-105 MSD1260T-105KLD
Product Name MSD1260T Series High-temperature Common Mode Chokes MSD1260T Series High Temperature Shielded Coupled Power Inductors MSD1260T Series High-temperature Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite; Ferrite
Application Common Mode Choke; RF Choke Power Choke Common Mode Choke; Power Choke; RF Choke
Inductance Range 900 microH 1000 microH 900 microH
DCR 3.06 ohms 3.1 ohms 3.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-27N 0402CT-27NXJRW , 0402CT-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-15N 0402CT-15NXJRW , 0402CT-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-11N 0201DS-11NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
680MA 83MOHM Inductor and Choke - 71-0402CS-6N8XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
2 suppliers