The MSD1260-823MLD is a common mode choke in the MSD1260 series, designed for common- and differential-mode filtering in power and signal line applications. It measures 12.3 mm square and 6.0 mm high, with RoHS compliant matte tin over nickel over phosphor bronze terminations. The device has a common mode impedance of 57.65 kΩ at 8 MHz, a differential mode cutoff frequency of 31 MHz, an inductance of 82 µH per winding, and a maximum DC resistance of 0.274 Ω per winding. It provides 500 Vrms winding-to-winding isolation for one minute and supports a maximum part temperature of +125°C. The component is qualified to AEC-Q200 and operates from −40°C to +85°C ambient with Irms current. It is tape-reel packaged (13″, 500 pcs) with an MSL 1 moisture sensitivity rating.
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC (move to resources)
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1260-823 MSD1260-823MLD | MSD1260-823 MSD1260-823MLD | MSD1260-823 MSD1260-823MLD |
| Product Name | MSD1260 Series Common Mode Chokes | MSD1260 Series Common Mode Chokes | MSD1260 Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke | Power Choke |
| Inductance Range | 66 microH | 66 microH | 82 microH |
| DCR | 0.2740 ohms | 0.2740 ohms | 0.2700 ohms |