Coilcraft, Inc. DFC7045 Series Common Mode Chokes DFC7045-372 DFC7045-372RC

Description
The DFC7045 Series automotive-grade common mode chokes feature a compact chip-style construction, manufactured with a highly automated process to ensure exceptional quality, reliability, and cost-effectiveness. Optimized for high frequency common mode noise suppression, the DFC7045 offers a small footprint with high current capability, making it an excellent choice for EMI filtering in power lines. Automotive-qualified , this series is ideal for automotive DC/DC converters and power supplies that require compact, high-performance EMI suppression in space-constrained designs. Miniature, low-profile common mode choke; only 3.3 mm tall Smaller footprint and higher current capability than typical parts on the market Provides exceptional high-frequency common mode noise attenuation Designed and fabricated for systems mounted in harsh automotive conditions AEC-Q200 qualified
Request a Quote Datasheet
Description
The DFC7045 Series automotive-grade common mode chokes feature a compact chip-style construction, manufactured with a highly automated process to ensure exceptional quality, reliability, and cost-effectiveness. Optimized for high frequency common mode noise suppression, the DFC7045 offers a small footprint with high current capability, making it an excellent choice for EMI filtering in power lines. Automotive-qualified , this series is ideal for automotive DC/DC converters and power supplies that require compact, high-performance EMI suppression in space-constrained designs. Miniature, low-profile common mode choke; only 3.3 mm tall Smaller footprint and higher current capability than typical parts on the market Provides exceptional high-frequency common mode noise attenuation Designed and fabricated for systems mounted in harsh automotive conditions AEC-Q200 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DFC7045 Series Common Mode Chokes - DFC7045-372 DFC7045-372RC - Coilcraft, Inc.
Cary, IL, USA
DFC7045 Series Common Mode Chokes
DFC7045-372 DFC7045-372RC
DFC7045 Series Common Mode Chokes DFC7045-372 DFC7045-372RC
The DFC7045 Series automotive-grade common mode chokes feature a compact chip-style construction, manufactured with a highly automated process to ensure exceptional quality, reliability, and cost-effectiveness. Optimized for high frequency common mode noise suppression, the DFC7045 offers a small footprint with high current capability, making it an excellent choice for EMI filtering in power lines. Automotive-qualified , this series is ideal for automotive DC/DC converters and power supplies that require compact, high-performance EMI suppression in space-constrained designs. Miniature, low-profile common mode choke; only 3.3 mm tall Smaller footprint and higher current capability than typical parts on the market Provides exceptional high-frequency common mode noise attenuation Designed and fabricated for systems mounted in harsh automotive conditions AEC-Q200 qualified

The DFC7045 Series automotive-grade common mode chokes feature a compact chip-style construction, manufactured with a highly automated process to ensure exceptional quality, reliability, and cost-effectiveness.
Optimized for high frequency common mode noise suppression, the DFC7045 offers a small footprint with high current capability, making it an excellent choice for EMI filtering in power lines.
Automotive-qualified, this series is ideal for automotive DC/DC converters and power supplies that require compact, high-performance EMI suppression in space-constrained designs.

  • Miniature, low-profile common mode choke; only 3.3 mm tall
  • Smaller footprint and higher current capability than typical parts on the market
  • Provides exceptional high-frequency common mode noise attenuation
  • Designed and fabricated for systems mounted in harsh automotive conditions
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DFC7045-372 DFC7045-372RC
Product Name DFC7045 Series Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 3.7 microH
DCR 0.0170 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-16N 0302CS-16NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 0402DC-2N0XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Fixed Inductors - 0402DF-181XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-102 0402DF-102XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details