The MSD1583 series common mode chokes provide combined common and differential mode filtering for power and signal line applications. The device measures 15 mm × 15 mm × 8.6 mm and is packaged in 32 mm wide plastic tape on a 13-inch reel with 24 mm pocket spacing. Each winding has a maximum DCR of 0.031 ohms and an inductance of 8.0 µH at 100 kHz. The differential mode cutoff frequency is 38 MHz, and winding-to-winding isolation is 500 Vrms for one minute. The part operates at ambient temperatures from -40°C to +85°C, with a maximum part temperature of +125°C. It is RoHS compliant, halogen free, and rated to AEC-Q200 with a maximum operating temperature of +85°C. The termination is matte tin over nickel over phosphor bronze, and the component meets MSL level 1 for moisture sensitivity.
Our MSD1583 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Our MSD1583 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Coilcraft's MSD1583 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD1583-103 MSD1583-103MED | MSD1583-103 MSD1583-103MED | MSD1583-103 MSD1583-103MED |
| Product Name | MSD1583 Series Common Mode Chokes | MSD1583 Series Common Mode Chokes | MSD1583 Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke | Common Mode Choke; Power Choke; RF Choke | Power Choke |
| Inductance Range | 8 microH | 8 microH | 10 microH |
| DCR | 0.0310 ohms | 0.0310 ohms | 0.0310 ohms |